- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 658 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | 2.168 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MPX21W2330FD00MSSD | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | - | , 5320 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 1.7 | Details | Yes | - | - | - | X2 | - | 15 | - | 0.070548 oz | - | - | Straight | - | Bulk | MP 3-X2 | - | 20% | e3 | Yes | Active | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | - | 8532.25.00.10 | 0.033 uF | Capacitors | BULK | 15 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | - | 15 mm | - | 630 V | 0.8 mm | 5320 | 275VAC | Straight | 20% | 20% | Safety Capacitors | 275 V | 19 X 6 X 14 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | - | 14 mm | - | 19 mm | 6 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 163 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 0.45 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 4000 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | - | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | Bulk | - | - | - | - | - | 4.5(Max) | Not Required(mm) | Active | - | - | - | Details | - | 9.5(mm) | 9.5(Max) | - | - | PET | 5 | 5% | 0.114446 oz | 200V | 400 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 5% | - | - | Active | PC Pins | - | Automotive Metallized Film Capacitors | - | - | - | Automotive | - | - | 47000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | 0.374 (9.50mm) | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 1uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKX21W41006D00KYSD | MKP-X2 | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Obsolete | 13(Max) | - | - | - | - | 5.81 | - | Yes | - | 24(Max) | - | X2 | - | 27.5 | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 1 µF | - | TRAY | 27.5 mm | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | - | - | 560 V | - | - | 275VAC | - | 10% | 10% | - | 275 V | 31.5 X 13 X 24 | - | - | - | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | Details | - | - | 6.5(Max) | - | - | - | 5 | - | - | - | 400 VDC | Straight | - | Bulk | FKS 2 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 1500 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | 3.487 | - | - | - | - | 0.068uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | 15 | - | - | - | 1 kVDC | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 15 mm | - | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | General Film Capacitors | - | - | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 445 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 20.649 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 198 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1J041006G00JSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | - | - | - | - | 2.31 | - | Yes | - | 29(Max) | - | - | - | 27.5 | - | 0.740753 oz | - | 630 VDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | - | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 1 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5 mm | - | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 5% | 5% | Film Capacitors | - | 31.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 29 mm | - | 31.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.309 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1200 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP1Y011005A00JSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | - | 4.84 | Details | Yes | - | 14(Max) | - | - | - | 22.5 | - | 0.070548 oz | - | 6 kVDC | Straight | - | Bulk | FKP 1 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 1000 pF | Capacitors | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 6000 V | 0.8 mm | - | 6000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 14 mm | - | 26.5 mm | 5 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 786 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 6000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | FKP2J011501D00HSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | Active | - | - | 1.68 | Details | Yes | 6(mm) | 6(Max) | - | - | PP | 5 | 2.5% | - | 250V | 630 VDC | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | e3 | Yes | Active | PC Pins | - | Pulse | Tin (Sn) | 100 °C | -55 °C | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00 | 1500PF(pF) | Capacitors | BULK | 5 mm | 4.5 mm | Plastic Rectangular Can | compliant | Radial | 5 mm | FILM CAPACITOR | PP | Not Required | 5 mm | - | 630 V | 0.5 mm | 2818 | 630VDC|250VAC | Straight | 2.5% | 2.5% | Film Capacitors | 250 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 7048 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 5000 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 3(Max) | Not Required(mm) | Active | - | - | - | Details | - | 8.5(mm) | 8.5(Max) | High Capacitance Ratio|High Volume | - | PET | 7.5 | 5% | - | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | - | - | Active | PC Pins | - | Pulse | - | - | - | General Purpose | - | - | 220000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 7.5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 2960 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | 0.313 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 6000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | FKP2J006801D00HSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | Active | - | - | 1.68 | Details | Yes | 6(mm) | 6(Max) | - | - | PP | 5 | 2.5% | - | 250V | 630 VDC | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 680PF(pF) | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 5 mm | - | 630 V | 0.5 mm | 2818 | 630VDC|250VAC | Straight | 2.5% | 2.5% | Film Capacitors | 250 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 108 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 7.851 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 594 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKS4D046805G00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | Not Required(mm) | Active | - | No | 2.25 | Details | Yes | 19(mm) | 19(Max) | - | - | PET | 22.5 | 10% | 0.282192 oz | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 6800000PF(pF) | Capacitors | Tray | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 22.5 mm | No | 100 V | 0.8 mm | - | 100VDC|63VAC | Straight | 10% | 10% | Film Capacitors | 63 V | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 19 mm | 0.748 (19.00mm) | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.384 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 4000 | - | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 9.5(Max) | - | - | - | 5 | - | - | - | 63 VDC | Straight | - | Bulk | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.753 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 3000 | - | - | 0.6 | - | 6 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 10.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 7.5 mm | - | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 10.3 X 5 X 10.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| - | - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 0.816 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | Details | - | - | 8.5(Max) | - | - | - | 7.5 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.334 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 250 VDC | Straight | - | Bulk | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 10.505 | - | - | - | - | 3.3uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKS4F043306B00KSSD | - | - | 125 | WIMA | - | -55 | Through Hole | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 11(Max) | - | Active | - | - | 2.24 | - | Yes | - | 21(Max) | - | - | - | 27.5 | - | - | 160V | 250V | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.240 L x 0.433 W (31.50mm x 11.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 3.3 µF | - | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 1.083 (27.50mm) | No | 250 V | - | - | 250VDC|160VAC | - | 10% | 10% | - | 160 V | 31.5 X 11 X 21 | - | - | - | 31.5(Max) | - | 21 mm | 0.827 (21.00mm) | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 13 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.787 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 3000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4J021503C00MSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 5.72 | Details | Yes | - | 9(Max) | - | - | - | 10 | - | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 0.015 uF | Capacitors | Bulk | 10 mm | 4 mm | Plastic Rectangular Can | compliant | Radial | 10 mm | FILM CAPACITOR | PET | - | 10 mm | No | 630 V | 0.6 mm | - | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.152 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1200 | - | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | 15(Max) | - | - | - | 15 | - | 0.105822 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | 26.5 mm x 10.5 mm x 19 mm | - | - | - | 2 Pin | - | - | 8.02 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 360 | 8532.25.00.10 | - | 0.8 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS4-2.2/250/10P22A | - | 10.5(Max) | - | - | - | - | - | Details | - | - | 19(Max) | - | - | - | 22.5 | - | 0.282192 oz | - | 250 VDC | Straight | - | Ammo | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 22.5 mm | - | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 29.28 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 198 | - | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 17(Max) | - | - | - | - | - | Details | - | - | 34.5(Max) | - | - | - | 27.5 | - | 1.022945 oz | - | 250 VDC | Straight | - | Bulk | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | - | 0.8 mm | - | 250VDC|180VAC | Straight | - | - | Film Capacitors | - | 31.5 X 17 X 34.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 34.5 mm | - | 31.5 mm | 17 mm | 34.5(Max) | - | RoHS Compliant | - |