- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.786 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 3000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1T013303C00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 5.68 | Details | Yes | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 3300 pF | Capacitors | BULK | 10 mm | 4 mm | Plastic Rectangular Can | compliant | Radial | 10 mm | FILM CAPACITOR | PP | - | 10 mm | - | 1600 V | 0.6 mm | 5116 | 1600VDC|650VAC | Straight | 5% | 5% | Film Capacitors | 650 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 4664 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2800 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Compliant | - | - | 6.5(Max) | - | - | 5 | - | 0.016063 oz | - | 100 VDC | Straight | - | Ammo | MKS 2 | - | 20% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | - | 100 nF | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PET | - | 5 mm | - | - | 500 µm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.152 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1200 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | 15(Max) | - | - | 15 | - | 0.105822 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3.114 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1200 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | 15(Max) | - | - | 15 | - | 0.105822 oz | - | 2 kVDC | Straight | - | Bulk | MKP 10 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 0.015 uF | Capacitors | - | - | 8 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | - | 0.8 mm | - | 700VAC|2000VDC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.384 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 1500 | - | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 4.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | 9.5(mm) | 9.5(Max) | - | PP | 5 | 5% | - | - | 100 VDC | Straight | - | Ammo | MKP 2 | - | 5% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | 100 °C | -55 °C | - | - | - | 68000PF(pF) | Capacitors | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PP | Not Required | 5 mm | - | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | - | 0.6 | - | - | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Straight | - | Tape and Reel | - | - | 20% | - | - | Active | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | Paper | - | - | - | - | - | - | 275VAC | - | - | - | - | - | 13.5 X 4 X 8.5 | - | - | - | 13.5(Max) | - | - | - | - | - | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 6000 | - | - | - | - | - | - | - | 2 Pin | - | - | 1.539 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1200 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | 15 | - | 0.070548 oz | - | 2.5 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 1500 pF | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | - | 0.8 mm | - | 2500VDC|900VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| - | - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 0.285 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 5000 | - | - | 0.5 | - | 6 | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | Details | - | - | 8.5(Max) | - | - | 7.5 | - | - | - | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | - | 0.5 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 20.649 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 198 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1J041006G00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | - | - | - | - | 5.75 | Non-Compliant | Yes | - | 29(Max) | - | - | 27.5 | - | 0.740753 oz | - | 630 VDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 1 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5 mm | - | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | - | 31.5 X 17 X 29 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 29 mm | - | 31.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3.925 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 760 | - | - | 0.8 | - | 6 | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | - | Compliant | - | - | 16.5(Max) | X2 | - | 22.5 | - | 0.141096 oz | - | - | Straight | - | Bulk | MKP-X2 R | - | 20% | - | - | Active | - | - | RFI Suppression | - | 105 °C | -55 °C | - | - | - | 150 nF | Capacitors | - | - | 7 mm | - | - | Radial | 22.5 mm | - | PP | - | 22.5 mm | - | - | 800 µm | - | 400VAC | Straight | - | - | Safety Capacitors | - | 26.5 X 7 X 16.5 | Safety Film Capacitors | - | Safety Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.068uF | EAR99 | - | - | - | 0.8 | - | - | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | - | - | - | 12.5(Max) | - | - | 15 | - | - | - | 400 VDC | Straight | - | Ammo | - | - | 10 % | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | - | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 13 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.671 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 3000 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4C041003C00MSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-1/63/20P10 | Active | 4(Max) | - | - | - | - | 5.72 | Details | Yes | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | 63 VDC | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1 uF | Capacitors | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 10 mm | No | 63 V | 0.6 mm | - | 40VAC|63VDC | Straight | 20% | 20% | Film Capacitors | 40 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1.608 | - | - | - | - | 0.0068uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | 110 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | - | - | - | - | X2 | - | 15 | - | - | - | - | Straight | - | Bulk | - | - | 20% | - | - | Active | - | - | RFI Suppression | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | Paper | - | - | - | - | - | - | 250VAC | - | - | - | - | - | 19 X 5 X 13 | - | - | - | 19(Max) | - | - | - | - | - | 13(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.068 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | 2000 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1U016804C00JSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 5.68 | Non-Compliant | Yes | - | 12.5(Max) | - | - | 15 | - | 0.070548 oz | - | 2 kVDC | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):700 | 8532.25.00.70 | 6800 pF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | - | 2000 V | 0.8 mm | 7124 | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 2.2uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | Wima | MKX21W42206G00KSSD | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Obsolete | 17(Max) | - | - | - | - | 5.31 | - | Yes | - | 29(Max) | X2 | - | 27.5 | - | - | - | - | Straight | - | Bulk | - | - | 10% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 2.2 µF | - | BULK | - | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | - | - | - | - | - | 275VAC | - | 10% | 10% | - | 275 V | 31.5 X 17 X 29 | - | - | - | 31.5(Max) | - | - | - | - | - | 29(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 6.6 | - | - | - | - | 0.022uF | EAR99 | - | - | - | 0.8 | - | 6 | - | - | - | - | 100 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | - | - | - | - | 18.5(Max) | - | - | 22.5 | - | - | - | - | Straight | - | Bulk | - | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | - | 3000VDC|700VAC | - | - | - | - | - | 26.5 X 8.5 X 18.5 | - | - | - | 26.5(Max) | - | - | - | - | - | 18.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.755 | - | - | - | - | 0.015uF | EAR99 | - | - | - | 0.6 | - | 6 | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | - | - | - | 9(Max) | - | - | 10 | - | - | - | 400 VDC | Straight | - | Bulk | - | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 10 mm | - | - | 0.6 mm | - | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | - | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 2382 |
| - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 4.125 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 760 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKP4J032205D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | Not Required(mm) | - | - | No | 1.66 | Details | Yes | 16.5(mm) | 16.5(Max) | - | PP | 22.5 | 10% | 0.141096 oz | - | 630 VDC | Straight | - | Bulk | MKP 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 280 | 8532.25.00.70 | 220000PF(pF) | Capacitors | BULK | 22.5 mm | 7 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | 630 V | 0.8 mm | - | 630VDC|280VAC | Straight | 10% | 10% | Film Capacitors | 280 V | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 141 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 0.574 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 4000 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKP1F021502C00JSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | Active | - | - | 1.68 | Details | Yes | 9(mm) | 9(Max) | - | PP | 7.5 | 5% | 0.035274 oz | 180V | 250 VDC | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 15000PF(pF) | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 7.5 mm | - | 250 V | 0.6 mm | 3916 | 250VDC|180VAC | Straight | 5% | 5% | Film Capacitors | 180 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | 0.354 (9.00mm) | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 1.661 | WIMA | - | - | - | 10uF | EAR99 | 500 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 105C | - | - | - | - | - | - | - | - | 11(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | 16(mm) | 16(Max) | - | PET | 5 | 10% | 0.070548 oz | - | 50 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | - | 10000000PF(pF) | Capacitors | - | - | 11 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 11 X 16 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 16 mm | - | 7.2 mm | 11 mm | 16(Max) | No | RoHS Compliant | - |