- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Nominal voltage | Package | Packaging type | Product Depth (mm) | Product Status | Qualification | RoHS | Seated Plane Height (mm) | Special Features | Terminal Pitch (mm) | Tolerance ± | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Depth | Construction | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 25 |
| - | - | - | 2 Pin | - | - | 1.173 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | EAR99 | 700 | 0.6 | - | WIMA | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | Details | 11(Max) | - | 10 | - | 0.035274 oz | - | 630 VDC | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | - | Radial | - | PP | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | - | 2 Pin | - | - | 2.786 | WIMA | 15 nF | 15000 pF | - | 0.015uF | - | - | - | - | - | EAR99 | 800 | 0.8 | - | WIMA | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 8(Max) | - | - | Details | 15(Max) | - | 15 | - | 0.105822 oz | - | 630 VDC | Straight | - | Reel | FKP 1 | - | 10% | Unconfirmed | - | Pulse | - | - | - | 0.015 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | - | 2 Pin | - | - | 2.118 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | - | - | - | - | EAR99 | 2000 | 0.8 | 6 | WIMA | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | Details | 12.5(Max) | - | 15 | - | 0.070548 oz | - | 2.5 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | Active | - | Pulse | - | - | - | 4700 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 2500VDC|900VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | - | WIMA | - | - | - | 22uF | - | - | - | - | - | EAR99 | 112 | 1 | 6 | WIMA | - | + 105 C | 105 | - | - | - 55 C | -55 | Through Hole | - | - | - | 24(Max) | - | - | Details | 45.5(Max) | Long Life|High Capacitance | 37.5 | - | - | - | - | Straight | - | Bulk | MKPF | - | 10% | Active | - | AC Filter | - | - | - | 22 uF | Capacitors | - | - | Radial | - | PP | - | 1 mm | 450VDC|230VAC | - | Film Capacitors | 41.5 X 24 X 45.5 | General Film Capacitors | - | Film Capacitors | 41.5(Max) | 24 mm | - | 45.5 mm | 41.5 mm | 45.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 3.681 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | - | - | - | - | EAR99 | 1600 | 0.8 | 6 | WIMA | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 7(Max) | - | - | Details | 14(Max) | - | 15 | - | 0.141096 oz | - | 2 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | Active | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 2000VDC|700VAC | Straight | Film Capacitors | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 10.3 mm x 5 mm x 10.5 mm | 2 Pin | - | - | 0.822 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | 3000 | 0.6 | 6 | WIMA | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | Details | 10.5(Max) | - | 7.5 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 7.5 mm | 0.6 mm | 200VAC|400VDC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 2.812 | WIMA | 68 nF | 68000 pF | - | 0.068uF | - | - | - | - | - | EAR99 | 1000 | 0.8 | 6 | WIMA | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | Details | 15(Max) | - | 22.5 | - | 0.105822 oz | - | 1 kVDC | Straight | - | Bulk | MKP 4 | - | 20% | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 22.5 mm | 0.8 mm | 400VAC|1000VDC | Straight | Film Capacitors | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | Polypropylene | - | 1.173 | WIMA | 22 nF | 22000 pF | - | 0.022uF | 0.022µF | Solder pins | 700pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | EAR99 | 700 | 0.6 | - | WIMA | +100°C | + 100 C | 110 | - | -55°C | - 55 C | -55 | Through Hole | 630V DC | - | Tape on Full reel | 5(Max) | - | - | Details | 11(Max) | - | 10 | 5% | 0.035274 oz | - | 630 VDC | Straight | - | Tape and Reel | MKP 10 | - | 5% | - | - | Pulse | - | - | - | 0.022 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 10 mm | 0.6 mm | 630VDC|400VAC | Straight | Film Capacitors | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 11mm | - | 13mm | 5mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | - | - | - | - | - | EAR99 | 2800 | 0.5 | - | WIMA | - | + 125 C | 125 | - | - | - 55 C | -55 | Through Hole | - | - | - | 2.5(Max) | - | AEC-Q200 | Details | 6.5(Max) | - | 5 | - | 0.114446 oz | - | 100 VDC | Straight | - | Ammo | MKS 2 | - | 5% | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.047 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | 2 Pin | - | - | 0.313 | - | - | - | - | 100pF | - | - | - | - | - | EAR99 | - | 0.5 | 6 | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 4.5(Max) | - | - | - | 6(Max) | - | 5 | - | - | - | 250 VDC | Straight | - | Bulk | FKP 2 | - | 10% | Active | - | Pulse | - | - | - | 100 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 18 |
| - | Through Hole | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | 220pF | - | - | - | - | - | EAR99 | - | 0.5 | 6 | - | - | - | 100 | WIMA | - | - | -55 | Through Hole | - | Bulk | - | 4.5(Max) | Active | - | - | 6(Max) | - | 5 | - | - | 63V | 100V | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 1% | Active | PC Pins | Pulse | - | - | High Frequency, Switching; High Pulse, DV/DT | 220 pF | - | - | Plastic Rectangular Can | Radial | - | PP | 0.197 (5.00mm) | - | 100VDC|63VAC | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | 0.236 (6.00mm) | - | - | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| - | - | - | 2 Pin | - | - | 1.311 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | - | - | - | - | - | EAR99 | 600 | 0.8 | 6 | WIMA | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | Compliant | 11(Max) | - | 15 | - | 0.035274 oz | - | 1.25 kVDC | Straight | - | Tape and Reel | FKP 1 | - | 20% | Unconfirmed | - | Pulse | 100 °C | -55 °C | - | 1 nF | Capacitors | 5 mm | Plastic Rectangular Can | Radial | 15 mm | PP | 15 mm | 800 µm | 1250VDC|600VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| - | - | 18 mm x 6 mm x 12.5 mm | 2 Pin | - | - | 2.246 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | 2000 | 0.8 | 6 | WIMA | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | Compliant | 12.5(Max) | - | 15 | - | 0.070548 oz | - | 630 VDC | Straight | - | Bulk | MKS 4 | - | 20% | Active | - | Pulse | 100 °C | -55 °C | - | 100 nF | Capacitors | 6 mm | Plastic Rectangular Can | Radial | 15 mm | PET | 15 mm | 800 µm | 630VDC|400VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 950 |
| - | Through Hole | 26.5 mm x 6 mm x 15 mm | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 3.154 | WIMA | 2200 nF | - | - | 2.2uF | - | - | - | - | - | EAR99 | 1000 | 0.8 | 6 | WIMA | - | + 125 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | - | Bulk | - | 6(Max) | Active | - | Compliant | 15(Max) | - | 22.5 | - | 0.105822 oz | 63V | 100 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.043 L x 0.236 W (26.50mm x 6.00mm) | 10% | Active | PC Pins | Pulse | 100 °C | -55 °C | General Purpose | 2.2 µF | Capacitors | 6 mm | Plastic Rectangular Can | Radial | 22.5 mm | PET | 22.5 mm | 800 µm | 100VDC|63VAC | Straight | Film Capacitors | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | 0.591 (15.00mm) | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| - | - | - | 2 Pin | - | - | 1.523 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | - | - | - | - | EAR99 | 600 | 0.8 | - | WIMA | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | Details | 11(Max) | - | 15 | - | 0.070548 oz | - | 1 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 5% | - | - | Pulse | - | - | - | 0.01 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 15 mm | 0.8 mm | 1000VDC|600VAC | Straight | Film Capacitors | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.708 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | EAR99 | 1600 | 0.6 | - | WIMA | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | Details | 9(Max) | - | 10 | - | 0.035274 oz | - | 1 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | Pulse | - | - | - | 2200 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 10 mm | 0.6 mm | 1000VDC|600VAC | Straight | Film Capacitors | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.699 | WIMA | 15 nF | 15000 pF | - | 0.015uF | - | - | - | - | - | EAR99 | 3000 | 0.6 | 6 | WIMA | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | Details | 9(Max) | - | 10 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | MKP 4 | - | 5% | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.015 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 10 mm | 0.6 mm | 220VAC|400VDC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.22uF | - | - | - | - | - | EAR99 | - | 0.6 | 6 | - | - | - | 110 | - | - | - | -55 | Through Hole | - | - | - | 6(Max) | - | - | - | 12(Max) | - | 10 | - | - | - | - | Straight | - | Bulk | - | - | 10% | Active | - | - | - | - | - | - | - | - | - | Radial | - | PP | - | - | 200VAC|520VDC | - | - | 13 X 6 X 12 | - | - | - | 13(Max) | - | - | - | - | 12(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 0.798 | - | - | - | - | 0.033uF | - | - | - | - | - | EAR99 | - | 0.6 | 6 | - | - | - | 100 | - | - | - | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | 9(Max) | - | 10 | - | - | - | - | Straight | - | Bulk | - | - | 5% | Active | - | Pulse | - | - | - | - | - | - | Plastic Rectangular Can | Radial | - | PET | - | - | 40VAC|63VDC | - | - | 13 X 4 X 9 | - | - | - | 13(Max) | - | - | - | - | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.68 nF | - | - | 680pF | - | - | - | - | - | EAR99 | 6000 | 0.5 | 6 | WIMA | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 4.5(Max) | - | - | Details | 6(Max) | - | 5 | - | - | - | 250 VDC | Straight | - | Bulk | FKP 2 | - | 10% | Active | - | Pulse | - | - | - | 680 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | 5 mm | 0.5 mm | 250VDC|160VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - |