- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 4.165 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 760 | - | 0.8 | - | 6 | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | Details | - | - | 16.5(Max) | - | - | 22.5 | - | 0.141096 oz | - | - | - | 2 kVDC | - | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2693.85 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | - | 112 | WIMA GMBH & CO KG | 1 | - | 6 | WIMA | MKXR3W44707H00MSSD | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 24(Max) | - | - | - | 5.7 | Details | Yes | - | 45.5(Max) | X2 | - | 37.5 | - | 6 lbs | - | - | - | - | - | Straight | - | Bulk | MKP-X2 R | - | 20% | e3 | Yes | Unconfirmed | - | EAR99 | RFI Suppression | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE(V) : 400 | 8532.25.00.70 | 4.7 uF | Capacitors | BULK | 37.5 mm | 24 mm | - | compliant | Radial | 37.5 mm | FILM CAPACITOR | PP | - | 37.5 mm | - | 1 mm | - | 400VAC | Straight | 20% | 20% | Safety Capacitors | 400 V | 41.5 X 24 X 45.5 | Safety Film Capacitors | - | Safety Capacitors | 41.5(Max) | - | 45.5 mm | - | 41.5 mm | 24 mm | 45.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.0068uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.6 | - | 6 | Wima | MKX21W16802C00KSSD | MKP-X2 | - | 105 | - | - | -55 | Through Hole | - | - | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Obsolete | 4(Max) | - | - | - | 5.8 | - | Yes | - | 9(Max) | X2 | - | 7.5 | - | - | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE: 275V | 8532.25.00.70 | 0.0068 µF | - | BULK | 7.5 mm | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | - | 560 V | - | 3916 | 275VAC | - | 10% | 10% | - | 275 V | 10 X 4 X 9 | - | - | - | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | 15uF | EAR99 | 0.0069 | - | - | 0.8 | - | 6 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 20(Max) | - | - | - | - | - | - | - | 39.5(Max) | - | - | 27.5 | - | - | - | - | - | - | - | Straight | - | - | - | - | 10% | - | - | Active | - | - | Power Film | - | - | - | - | - | - | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | - | - | - | - | 800VDC | - | - | - | - | - | 31.5 X 20 X 39.5 | - | - | - | 31.5(Max) | - | - | - | - | - | 39.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | WIMA | 0.47 nF | - | - | 470pF | EAR99 | - | 1500 | - | 0.5 | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | 0.019115 oz | - | - | - | 100 VDC | - | Straight | - | Ammo | FKP 2 | - | 2.5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 470 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.134 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | - | 2800 | - | 0.4 | - | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS02-.047/63/10A | - | 2.5(Max) | - | - | - | - | Compliant | - | - | 7(Max) | - | - | 2.5 | - | - | - | - | - | 63 VDC | - | Straight | - | Ammo | MKS 02 | - | 10% | - | - | Active | - | - | Metallized High Volume Film Capacitors | - | 100 °C | -55 °C | - | - | - | 47 nF | Capacitors | - | - | 2.5 mm | - | - | Radial | 2.5 mm | - | PET | - | 2.5 mm | - | 400 µm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.92 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 950 | - | 0.5 | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-2.2/63/10T | - | 7.2(Max) | - | - | AEC-Q200 | - | Details | - | - | 13(Max) | - | - | 5 | - | 0.035274 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.636 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 1700 | - | 0.6 | - | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | Compliant | - | - | 9(Max) | - | - | 7.5 | - | 0.035274 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 4 | - | 5% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 470 nF | Capacitors | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PET | - | 7.5 mm | - | 600 µm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 9 mm | - | 10 mm | 4 mm | 9(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.739 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | - | 1600 | - | 0.8 | - | 6 | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | Compliant | - | - | 14(Max) | - | - | 15 | - | 0.141096 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 33 nF | Capacitors | - | - | 7 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | - | 15 mm | - | 800 µm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 17.547 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 324 | - | 0.8 | - | 3.5 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | - | Non-Compliant | - | - | 26(Max) | - | - | 27.5 | - | 0.634931 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | MKP 4 | - | 10% | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 5.129 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | - | 450 | - | 0.8 | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | Details | - | - | 18.5(Max) | - | - | 22.5 | - | 0.176370 oz | - | - | - | 1 kVDC | - | Straight | - | Ammo | FKP 1 | - | 5% | - | - | Unconfirmed | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 0.022 uF | Capacitors | - | - | 8.5 mm | Plastic Rectangular Can | - | Radial | 22.5 mm | - | PP | - | 22.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.996 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 2000 | - | 0.6 | - | 6 | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.7(Max) | - | - | - | - | Details | - | - | 12.5(Max) | - | - | 7.5 | - | 0.035274 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 6800 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 7.5 mm | - | 0.6 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 10.3 X 5.7 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 12.5 mm | - | 10.3 mm | 5.7 mm | 12.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 302 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 16.721 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 294 | WIMA GMBH & CO KG | 1 | - | 6 | WIMA | MKP1O134707C00JSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 13(Max) | - | - | - | 5.24 | Details | Yes | - | 21(Max) | - | - | 37.5 | - | 0.599657 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.47 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 37.5 mm | 1000 V | 1 mm | - | 1000VDC|600VAC | Straight | 5% | 5% | Film Capacitors | 600 V | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1.073 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | - | 1500 | - | 0.5 | - | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 14(Max) | - | - | 5 | - | 0.035274 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | MKP 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | - | 0.33 uF | Capacitors | - | - | 8.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 8.5 X 14 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 14 mm | - | 7.2 mm | 8.5 mm | 14(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 5915 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 2.309 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | - | 1200 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | WIMA | FKP1U011005A00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | FKP1-1000/2KV/5P22 | Active | 5(Max) | Not Required(mm) | Active | - | 1.67 | Compliant | Yes | 14(mm) | 14(Max) | - | PP | 22.5 | 5% | 0.070548 oz | 700 V | 2 kV | 700V | 2 kVDC | 2 kV | Straight | -55°C ~ 105°C | Bulk | FKP 1 | 1.043 L x 0.197 W (26.50mm x 5.00mm) | 5% | e3 | Yes | Active | Radial | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 1000PF(pF) | Capacitors | BULK | 22.5 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | 2000 V | 800 µm | - | 2000VDC|700VAC | Straight | 5% | 5% | Film Capacitors | 700 V | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 14 mm | 0.551 (14.00mm) | 26.5 mm | 5 mm | 14(Max) | - | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 54 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 1.096 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | EAR99 | - | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP1O116803F00KSSD | - | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | Active | - | 2 | Details | Yes | - | 11(Max) | - | - | 10 | - | 0.035274 oz | - | - | 600V | 1 kVDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | General Purpose | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 6800 pF | Capacitors | BULK | 10 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | 10 mm | FILM CAPACITOR | PP | - | 10 mm | 1000 V | 0.6 mm | 5120 | 1000VDC|600VAC | Straight | 10% | 10% | Film Capacitors | 600 V | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | 0.433 (11.00mm) | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | 29 | WIMA | 3900 nF | - | - | 3.9uF | EAR99 | - | 154 | - | 0.8 | - | 6 | WIMA | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 17(Max) | - | - | - | - | Details | - | - | 29(Max) | X2 | - | 37.5 | - | 1.022945 oz | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 3.9 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 41.5 X 17 X 29 | Safety Film Capacitors | - | Safety Capacitors | 41.5(Max) | - | 29 mm | - | 41.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | 10.331 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | - | 459 | - | 0.8 | - | 3.5 | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | Details | - | - | 21(Max) | - | - | 27.5 | - | 0.352740 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | MKP 10 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | 2 Pin | - | - | 24 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | - | 294 | - | 0.8 | - | 6 | WIMA | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | Details | - | - | 24(Max) | X2 | - | 37.5 | - | 0.846575 oz | - | - | - | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 41.5 X 13 X 24 | Safety Film Capacitors | - | Safety Capacitors | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 6.189 | - | - | - | - | 0.33uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | - | 6 | Wima | MKP1G033305F00MSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 8.5(Max) | - | - | - | 5.72 | Compliant | Yes | - | 18.5(Max) | - | - | 22.5 | - | - | - | - | - | 400 VDC | - | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 330 nF | Capacitors | BULK | 22.5 mm | 8.5 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | - | 22.5 mm | 400 V | 800 µm | - | 250VAC|400VDC | Straight | 20% | 20% | Film Capacitors | 250 V | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | - | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | No | RoHS Compliant | - |