- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Packaging type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Tolerance ± | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | 17.778 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | - | - | - | - | EAR99 | 324 | - | - | 0.8 | 6 | WIMA | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | Details | - | 26(Max) | - | - | 27.5 | - | 0.634931 oz | 1 kVDC | Straight | Bulk | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 27.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | - | 26 mm | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | 26.5 mm x 6 mm x 15 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYESTER | 2 | 3.32 | WIMA | 1000 nF | - | - | 1uF | - | - | - | - | - | EAR99 | 700 | - | WIMA GMBH & CO KG | 0.8 | - | WIMA | MKS4F041005B00KH00 | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | 100 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | - | Active | 6(Max) | - | 5.38 | Details | Yes | 15(Max) | High Volume|High Capacitance Ratio | - | 22.5 | - | 0.105822 oz | 250 VDC | Straight | Tape and Reel | MKS 4 | 10% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 1 uF | Capacitors | TR, PAPER, 20 INCH | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | 22.5 mm | 250 V | 0.8 mm | - | 160VAC|250VDC | Straight | 10% | 10% | Film Capacitors | 160 V | 26.5 X 6 X 15 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 15 mm | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.1uF | - | - | - | - | - | EAR99 | - | - | WIMA GMBH & CO KG | 0.8 | 6 | Wima | MKX21W31004C00MSSD | MKP-X2 | - | - | 105 | - | - | -55 | Through Hole | - | 105 °C | -55 °C | , 7124 | RECTANGULAR PACKAGE | Radial | - | - | Obsolete | 6(Max) | - | 5.8 | Compliant | Yes | 12.5(Max) | - | X2 | 15 | - | - | - | Straight | Bulk | MKP-X2 | 20% | e3 | Yes | Obsolete | EAR99 | RFI Suppression | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 0.1 µF | - | BULK | 15 mm | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | 560 V | - | 7124 | 275VAC | - | 20% | 20% | - | 275 V | 18 X 6 X 12.5 | - | - | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | - | 17.053 | WIMA | 4700 nF | - | - | 4.7uF | - | - | - | - | - | EAR99 | 324 | - | - | 0.8 | 6 | WIMA | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | Details | - | 26(Max) | - | - | 27.5 | - | 0.599657 oz | 250 VDC | Straight | Bulk | MKP 4 | 20% | - | - | Active | - | Metallized Polypropylene Capacitors | - | 100 °C | -55 °C | - | - | 4.7 uF | Capacitors | - | - | 15 mm | Plastic Rectangular Can | - | Radial | 27.5 mm | - | PP | 27.5 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | General Film Capacitors | Film Capacitors | 31.5(Max) | - | 26 mm | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | ||
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | - | 0.384 | WIMA | 68 nF | 68000 pF | - | 0.068uF | - | - | - | - | - | EAR99 | 1500 | - | - | 0.5 | - | WIMA | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5(Max) | AEC-Q200 | - | Details | - | 9.5(Max) | - | - | 5 | - | - | 250 VDC | Straight | Tape and Reel | MKP 2 | 5% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | - | - | Radial | - | - | PP | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | - | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 43 |
| - | - | - | - | - | 2 Pin | - | - | - | 5.951 | WIMA | 680 nF | 680000 pF | - | 0.68uF | - | - | - | - | - | EAR99 | 450 | - | - | 0.8 | - | WIMA | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | Details | - | 18.5(Max) | - | - | 22.5 | - | 0.211644 oz | 400 VDC | Straight | Ammo | MKP 4 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | 0.8 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | Polypropylene | - | - | 17.4 | WIMA | 1500 nF | - | - | 1.5uF | 1.5µF | Solder pins | 324pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | EAR99 | 324 | - | - | 0.8 | 6 | WIMA | - | - | +100°C | + 100 C | 100 | -55°C | - 55 C | -55 | Through Hole | 630V DC | - | - | - | - | - | Bulk | - | - | 15(Max) | - | - | Details | - | 26(Max) | - | - | 27.5 | 20% | 0.599657 oz | 630 VDC | Straight | Bulk | MKP 4 | 20% | - | - | Active | - | MKP4J041506F00MSSD | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 27.5 mm | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 31.5 X 15 X 26 | General Film Capacitors | Film Capacitors | 31.5(Max) | - | 26mm | 31.5mm | 15mm | 26(Max) | - | RoHS Compliant | ||
Tiny WHSL | 43 |
| - | - | - | - | - | 2 Pin | - | - | - | 2.327 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | - | - | - | - | EAR99 | 450 | - | - | 0.8 | - | WIMA | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | Details | - | 14(Max) | - | - | 15 | - | 0.070548 oz | 630 VDC | Straight | Tape and Reel | FKP 1 | 20% | - | - | Unconfirmed | - | Pulse | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 15 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 14 mm | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | - | 0.708 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | EAR99 | 3000 | - | - | 0.6 | 6 | WIMA | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 10 | - | 0.035274 oz | 1 kVDC | Straight | Bulk | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 10 mm | - | 0.6 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | 0.436 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | EAR99 | 1500 | 8532.25.00.10 | - | 0.5 | - | WIMA | - | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | MKS2-.1/250/10A | - | 4.5(Max) | AEC-Q200 | - | Details | - | 9.5(Max) | - | - | 5 | - | 0.114446 oz | 250 VDC | Straight | Ammo | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.797 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | EAR99 | 1450 | - | - | 0.6 | - | WIMA | - | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 10 | - | 0.035274 oz | 400 VDC | Straight | Ammo | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 10 mm | - | 0.6 mm | - | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 30 |
| - | 26.5 mm x 8.5 mm x 18.5 mm | - | - | - | 2 Pin | - | - | - | 6.346 | WIMA | - | - | - | 10uF | - | - | - | - | - | EAR99 | 480 | - | - | 0.8 | - | WIMA | - | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | MKS4-10/63/5P22T | - | 8.5(Max) | - | - | Details | - | 18.5(Max) | - | - | 22.5 | - | 0.211644 oz | 63 VDC | Straight | Tape and Reel | MKS 4 | 5% | - | - | - | - | Pulse | - | - | - | - | - | 10 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 22.5 mm | - | 0.8 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | - | 3.652 | WIMA | 47 nF | 47000 pF | - | 0.047uF | - | - | - | - | - | EAR99 | 1600 | - | - | 0.8 | 3.5 | WIMA | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | 14(Max) | - | - | 15 | - | 0.141096 oz | 1 kVDC | Straight | Bulk | MKP 4 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 15 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | - | 14 mm | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | 0.282 | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | - | - | - | - | EAR99 | 2300 | - | - | 0.5 | - | WIMA | - | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | MKS2-.22/63/5A | - | 3(Max) | AEC-Q200 | - | Details | - | 7.5(Max) | - | - | 5 | - | 0.114446 oz | 63 VDC | Straight | Ammo | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 25 |
| - | - | - | - | - | 2 Pin | - | - | - | 24 | WIMA | 2700 nF | - | - | 2.7uF | - | - | - | - | - | EAR99 | 198 | - | - | 0.8 | 6 | WIMA | - | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 17(Max) | - | - | Details | - | 29(Max) | - | X2 | 27.5 | - | 0.846575 oz | - | Straight | Bulk | MKP-X2 | 10% | - | - | - | - | RFI Suppression | - | - | - | - | - | 2.7 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 37.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 17 X 29 | Safety Film Capacitors | Safety Capacitors | 31.5(Max) | - | 29 mm | 31.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | ||
Tiny WHSL | 43 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 1.157 | WIMA | 68 nF | 68000 pF | - | 0.068uF | - | - | - | - | - | EAR99 | 3000 | - | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP1F026803F00MSSD | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | 85 °C | -55 °C | , 5120 | RECTANGULAR PACKAGE | Radial | - | - | Active | 5(Max) | - | 4.84 | Details | Yes | 11(Max) | - | - | 10 | - | 0.035274 oz | 250 VDC | Straight | Bulk | MKP 10 | 20% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 0.068 uF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | 10 mm | 250 V | 0.6 mm | 5120 | 250VDC|180VAC | Straight | 20% | 20% | Film Capacitors | 180 V | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 11 mm | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | ||
Tiny WHSL | 43 |
| - | - | - | - | - | 2 Pin | - | - | - | 1.137 | WIMA | 33 nF | 33000 pF | - | 0.033uF | - | - | - | - | - | EAR99 | 1100 | - | - | 0.6 | 6 | WIMA | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | - | 10 | - | 0.035274 oz | 400 VDC | Straight | Ammo | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 10 mm | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 11 mm | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | - | 1.311 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | - | - | - | - | - | EAR99 | 1150 | - | - | 0.8 | 6 | WIMA | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | - | 15 | - | 0.035274 oz | 1.25 kVDC | Straight | Ammo | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | 100 °C | -55 °C | - | - | 1500 pF | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PP | 15 mm | - | 0.8 mm | - | 1250VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | No | RoHS Compliant | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2 Pin | - | - | - | 4.272 | WIMA | 47 nF | 47000 pF | - | 0.047uF | - | - | - | - | - | EAR99 | 600 | - | - | 0.8 | - | WIMA | - | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | Details | - | 16.5(Max) | - | - | 22.5 | - | 0.141096 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 16.5 mm | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | - | - | - | 2 Pin | - | - | - | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | - | - | - | - | - | EAR99 | 1200 | - | - | 0.5 | - | WIMA | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5.5(Max) | AEC-Q200 | - | Details | - | 11.5(Max) | - | - | 5 | - | 0.035274 oz | 50 VDC | Straight | Ammo | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant |