- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Failure Rate | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 18.258 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 324 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP1J036806F00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 15(Max) | Not Required(mm) | Active | - | - | 2.25 | - | Yes | - | - | 26(mm) | 26(Max) | - | PP | 27.5 | 10% | 0.634931 oz | - | - | 400V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.240 L x 0.591 W (31.50mm x 15.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 680000PF(pF) | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | - | PP | Not Required | 27.5 mm | - | - | 630 V | 0.8 mm | - | 630VDC|400VAC | - | Straight | 10% | 10% | Film Capacitors | - | 31.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | 1.024 (26.00mm) | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 4672 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 2000 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | - | 3.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | - | - | 8.5(mm) | 8.5(Max) | - | PET | 5 | 5% | 0.023544 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 330000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | Not Required | 5 mm | - | - | - | 0.5 mm | - | 40VAC|63VDC | - | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 750 |
| - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 1.103 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | 10(mm) | WIMA | MKS4G031003F00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | - | , | - | Radial | MKS4-.1/400/10P10 | Active | 5(Max) | Not Required(mm) | - | - | No | 1.65 | Details | Yes | - | - | 11(mm) | 11(Max) | - | PET | 10 | 10% | 0.035274 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | MKS 4 | - | 10% | - | Yes | Active | - | EAR99 | - | Pulse | - | - | - | - | - | 8532.25.00.70 | 100000PF(pF) | Capacitors | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | - | PET | Not Required | 10 mm | No | - | 400 V | 0.6 mm | - | 400VDC|200VAC | - | Straight | 10% | 10% | Film Capacitors | 200 V | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 5000 | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 3(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | - | - | 7.5(mm) | 7.5(Max) | - | PP | 5 | 10% | - | - | - | - | 63 VDC | - | Straight | - | Bulk | MKP 2 | - | 10% | - | - | Active | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 10000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | Not Required | 5 mm | - | - | - | 0.5 mm | - | 63VDC|40VAC | - | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 13 |
| - | - | Not Required | - | - | - | 4 Pin | - | - | 56.781 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 112 | - | 1 | 1(mm) | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 24(Max) | Not Required(mm) | - | - | - | - | Details | - | - | - | Not Required(mm) | - | - | PP | 37.5 | 10% | 2.010616 oz | - | - | - | 1.6 kVDC | - | - | - | Bulk | Snubber MKP | - | 10% | - | - | Active | - | - | - | Snubber | - | - | - | - | - | - | 1000000PF(pF) | Capacitors | - | - | - | - | - | PC Pin | - | - | - | PP | Not Required | 37.5 mm | - | - | - | 1 mm | - | 1600VDC|650VAC | - | Straight | - | - | Film Capacitors | - | 41.5 X 24 X 45.5 | Snubber Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 45.5 mm | - | 41.5 mm | 24 mm | 45.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 2419 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.96 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1200 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4F036804F00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | MKP4-.68/250/10P15 | Active | 8(Max) | - | - | - | - | 5.4 | Compliant | Yes | - | Film Capacitors .68uF 250 Volts 10% | - | 15(Max) | - | - | 15 | - | 0.105822 oz | - | - | - | 250 VDC | - | Straight | - | Bulk | MKP 4 | - | 10% | e3 | Yes | Active | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 680 nF | Capacitors | BULK | 15 mm | 8 mm | Plastic Rectangular Can | compliant | Radial | 15 mm | FILM CAPACITOR | - | PP | - | 15 mm | - | - | 250 V | 800 µm | 7132 | 250VDC|160VAC | - | Straight | 10% | 10% | Film Capacitors | 160 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | 2 | 3.245 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 500 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 15(mm) | WIMA | MPX21W2680FF00MSSD | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | , 7528 | RECTANGULAR PACKAGE | Radial | MP3X2-.068/275/20P15 | Active | 8(Max) | Not Required(mm) | Active | - | No | 2.32 | Compliant | Yes | X2 | - | - | - | X2 | PAPER | 15 | 20% | 0.105822 oz | - | - | 275V | - | - | Straight | -40°C ~ 110°C | Bulk | MP 3-X2 | 0.748 L x 0.315 W (19.00mm x 8.00mm) | 20% | e3 | Yes | Active | PC Pins | - | - | RFI Suppression | Tin (Sn) | 110 °C | -40 °C | EMI, RFI Suppression | - | 8532.25.00 | 68000PF(pF) | Capacitors | BULK | 15 mm | 8 mm | - | compliant | Radial | 15 mm | PAPER CAPACITOR | - | Paper | Not Required | 15 mm | - | - | 630 V | 800 µm | 7528 | 275VAC | - | Straight | 20% | 20% | Safety Capacitors | 275 V | 19 X 8 X 17 | Safety Film Capacitors | Low ESR | Safety Capacitors | 19(Max) | - | 17 mm | 0.669 (17.00mm) | 19 mm | 8 mm | 17(Max) | - | RoHS Compliant | - | X2 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 1.101 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1T014703F00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , 5120 | RECTANGULAR PACKAGE | Radial | MKP10-4700/1600/10 | Active | 5(Max) | - | Active | - | - | 1.64 | Details | Yes | - | - | - | 11(Max) | - | - | 10 | - | 0.035274 oz | - | - | 650V | 1.6 kVDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 4700 pF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | - | PP | - | 10 mm | - | - | 1600 V | 0.6 mm | 5120 | 1600VDC|650VAC | - | Straight | 10% | 10% | Film Capacitors | 650 V | 13 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | 0.433 (11.00mm) | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 mm x 3 mm x 8.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polyester | 2 | 0.291 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS4F023302B00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-0.033/250/10 PCM7.5 | Active | 3(Max) | - | - | - | - | 1.7 | Compliant | Yes | - | - | - | 8.5(Max) | - | - | 7.5 | - | 0.015628 oz | 160 V | 250 V | - | 250 VDC | 250 V | Straight | - | Bulk | MKS 4 | - | 10% | e3 | Yes | Active | Radial | EAR99 | 300 ppm/°C | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 33 nF | Capacitors | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | 7.5 mm | FILM CAPACITOR | 6 mm | PET | - | 7.5 mm | No | 30 GΩ | 250 V | 500 µm | - | 250VDC|160VAC | 300000 hours | Straight | 10% | 10% | Film Capacitors | 160 V | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 319 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 16.013 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 294 | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1J036807C00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 13(Max) | - | Active | - | - | 2.27 | Details | Yes | - | - | - | 24(Max) | - | - | 37.5 | - | 0.564383 oz | - | - | 400V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.634 L x 0.512 W (41.50mm x 13.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.68 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | - | PP | - | 37.5 mm | - | - | 630 V | 1 mm | - | 630VDC|400VAC | - | Straight | 10% | 10% | Film Capacitors | - | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 24 mm | 0.945 (24.00mm) | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 521 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | - | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 162 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1D044706J00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 20(Max) | - | Active | - | - | 5.75 | Details | Yes | - | - | - | 39.5(Max) | - | - | 27.5 | - | 1.022945 oz | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.240 L x 0.787 W (31.50mm x 20.00mm) | 10 % | e3 | Yes | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):63 | 8532.25.00.70 | 4.7 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | - | PP | - | 27.5 mm | - | - | 100 V | 0.8 mm | - | 63VAC|100VDC | - | Straight | 10% | 10% | Film Capacitors | - | 31.5 X 20 X 39.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 39.5 mm | 1.555 (39.50mm) | 31.5 mm | 20 mm | 39.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1447 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 7.395 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP4J034705G00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 10.5(Max) | Not Required(mm) | Active | - | - | 0.92 | Non-Compliant | Yes | - | Film Capacitors .47uF 630 Volts 10% | 19(mm) | 19(Max) | - | PP | 22.5 | 10% | 0.246918 oz | - | - | 280V | 630 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 4 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | High Frequency, Switching | - | 8532.25.00.70 | 470000PF(pF) | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | - | PP | Not Required | 22.5 mm | - | - | 630 V | 0.8 mm | - | 630VDC|280VAC | - | Straight | 10% | 10% | Film Capacitors | 280 V | 26.5 X 10.5 X 19 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 19 mm | 0.748 (19.00mm) | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 8.767 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 561 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1F041005I00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | Active | - | - | 2.28 | Details | Yes | - | - | - | 21(Max) | - | - | 22.5 | - | 0.317466 oz | - | - | 180V | 250 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.043 L x 0.433 W (26.50mm x 11.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 1 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | - | PP | - | 22.5 mm | - | - | 250 V | 0.8 mm | - | 250VDC|180VAC | - | Straight | 10% | 10% | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 21 mm | 0.827 (21.00mm) | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 339 |
| - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 7.566 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKP1G034705G00KSSD | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 10.5(Max) | Not Required(mm) | Active | - | No | 1.69 | Details | Yes | - | - | 19(mm) | 19(Max) | - | PP | 22.5 | 10% | 0.282192 oz | - | - | - | 400 VDC | - | Straight | - | Bulk | MKP 10 | - | 10% | e3 | Yes | Active | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 470000PF(pF) | Capacitors | BULK | - | 10.5 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | - | PP | Not Required | 22.5 mm | - | - | 400 V | 0.8 mm | - | 250VAC|400VDC | - | Straight | 10% | 10% | Film Capacitors | - | 26.5 X 10.5 X 19 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 19 mm | - | 26.5 mm | 10.5 mm | 19(Max) | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.134 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 5000 | - | 0.4 | - | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | Details | - | - | - | - | 7(Max) | - | - | 2.5 | - | - | - | - | - | 250 VDC | - | Straight | - | Bulk | MKS | - | 10% | - | - | Active | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | Radial | - | - | - | PET | - | 2.5 mm | - | - | - | 0.4 mm | - | 250VDC|160VAC | - | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.776 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 900 | - | 0.6 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | - | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | MKP 10 | - | 20% | - | - | Active | - | - | - | Pulse | - | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | 10 mm | - | - | - | 0.6 mm | - | 1000VDC|600VAC | - | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 8.546 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 350 | - | 0.8 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | - | - | Details | - | - | - | - | 21(Max) | - | - | 22.5 | - | 0.317466 oz | - | - | - | 400 VDC | - | Straight | - | Ammo | MKP 4 | - | 5% | - | - | Active | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | 22.5 mm | - | - | - | 0.8 mm | - | 400VDC|220VAC | - | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.637 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1200 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | - | - | Details | - | - | - | - | 11.5(Max) | - | - | 5 | - | 0.035274 oz | - | - | - | 630 VDC | - | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | - | 5 mm | - | - | - | 0.5 mm | - | 630VDC|220VAC | - | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 127 |
| - | Through Hole | Not Required | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | 0.0022uF | EAR99 | - | - | 0.5 | 0.5(mm) | 6 | - | - | - | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 4.5(Max) | Not Required(mm) | Active | - | - | - | - | - | - | - | 6(mm) | 6(Max) | - | PP | 5 | 1% | - | - | - | 63V | 100V | - | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 1% | - | - | Active | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 2200PF(pF) | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | Not Required | 0.197 (5.00mm) | - | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | - | 0.236 (6.00mm) | - | - | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 17.236 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 300 | - | 0.8 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | Details | - | - | - | - | 24(Max) | - | - | 27.5 | - | 0.599657 oz | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | MKS 4 | - | 5% | - | - | Active | - | - | - | Pulse | - | - | - | - | - | - | 6.8 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PET | - | 27.5 mm | - | - | - | 0.8 mm | - | 250VDC|160VAC | - | Straight | - | - | Film Capacitors | - | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24 mm | - | 31.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | - | - |