- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 6.13 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 480 | - | 0.8 | - | - | WIMA | - | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | Details | - | - | 18.5(Max) | - | - | 22.5 | - | 0.211644 oz | 1 kVDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | 23 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 6.644 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 567 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKP1J031506A00MSSD | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Active | 9(Max) | - | - | 5.46 | - | Yes | - | 19(Max) | - | - | 27.5 | - | 0.246918 oz | 630 VDC | Straight | Bulk | MKP 10 | 20% | e3 | Yes | - | EAR99 | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.15 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5 mm | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | - | 31.5 X 9 X 19 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | - | 19 mm | 31.5 mm | 9 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 0.278 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 5000 | - | 0.5 | - | 6 | WIMA | - | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | Details | - | - | 8.5(Max) | - | - | 7.5 | - | - | 1 kVDC | Straight | Bulk | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | 0.5 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | - | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1500 | - | 0.5 | - | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | - | 100 VDC | Straight | Ammo | FKP 2 | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.729 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 600 | - | 0.5 | - | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 11(Max) | - | AEC-Q200 | - | Details | - | - | 16(Max) | - | - | 5 | - | 0.070548 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 11 X 16 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 16 mm | 7.2 mm | 11 mm | 16(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 0.837 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1450 | - | 0.6 | - | - | WIMA | - | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | - | 9(Max) | - | - | 10 | - | 0.035274 oz | 100 VDC | Straight | Ammo | MKS 4 | 20% | - | - | - | - | Pulse | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1600 | - | 0.5 | - | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | AEC-Q200 | - | Details | - | - | 8.5(Max) | - | - | 5 | - | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2500 | - | 0.5 | 0.5(mm) | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | - | Details | - | 6.5(mm) | 6.5(Max) | - | PET | 5 | 5% | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 22000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.505 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | FKS3D021002B00KSSD | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | - | - | 5.39 | Details | Yes | - | 8.5(Max) | - | - | 7.5 | - | 0.035274 oz | 100 VDC | Straight | Bulk | FKS 3 | 10% | e3 | Yes | - | EAR99 | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE:63V | 8532.25.00.70 | 0.01 uF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 7.5 mm | 100 V | 0.5 mm | 3912 | 100VDC|63VAC | Straight | 10% | 10% | Film Capacitors | 63 V | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | - | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 6 mm x 12.5 mm | - | - | - | 2 Pin | - | - | 2.291 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1000 | - | 0.8 | - | - | WIMA | - | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | - | 12.5(Max) | - | - | 15 | - | 0.070548 oz | 250 VDC | Straight | Ammo | MKS 4 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 15 mm | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.243 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1800 | - | 0.4 | - | 6 | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 3.8(Max) | - | - | - | Details | - | - | 8.5(Max) | - | - | 2.5 | - | - | 63 VDC | Straight | Ammo | MKS | 10% | - | - | Active | - | Metallized High Volume Film Capacitors | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | - | Radial | - | - | PET | - | 2.5 mm | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 4.6 X 3.8 X 8.5 | General Film Capacitors | Film Capacitors | 4.6(Max) | - | 8.5 mm | 4.6 mm | 3.8 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.125 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 900 | - | 0.6 | - | 6 | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | Details | - | - | 9.5(Max) | - | - | 10 | - | 0.035274 oz | 400 VDC | Straight | Tape and Reel | FKS 3 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9.5 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 9.5 mm | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | - | - | - | 2 Pin | - | - | 10.591 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 350 | - | 0.8 | - | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | MKS4-1.5/400/10/P27A | - | 11(Max) | - | - | - | Details | - | - | 21(Max) | - | - | 27.5 | - | 0.388014 oz | 400 VDC | Straight | Ammo | MKS 4 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 27.5 mm | - | 0.8 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | - | 21 mm | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2500 | - | 0.5 | - | - | WIMA | - | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.1uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | Wima | MKX21W31004C00KSSD | MKP-X2 | - | 105 | - | -55 | Through Hole | - | - | 105 °C | -55 °C | , 7124 | RECTANGULAR PACKAGE | Radial | - | Obsolete | 6(Max) | - | - | 5.8 | - | Yes | - | 12.5(Max) | X2 | - | 15 | - | - | - | Straight | Bulk | MKP-X2 | 10% | e3 | Yes | Obsolete | EAR99 | RFI Suppression | Tin (Sn) | - | - | RATED AC VOLTAGE: 275V | 8532.25.00.70 | 0.1 µF | - | BULK | 15 mm | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | - | 560 V | - | 7124 | 275VAC | - | 10% | 10% | - | 275 V | 18 X 6 X 12.5 | - | - | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.848 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 2000 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | FKP1T011004C00MSSD | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | 2.23 | Details | Yes | - | 12.5(Max) | - | - | 15 | - | 0.070548 oz | 1.6 kVDC | Straight | Bulk | FKP 1 | 20% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 1000 pF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | 1600 V | 0.8 mm | 7124 | 1600VDC|650VAC | Straight | 20% | 20% | Film Capacitors | 650 V | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 1500 | - | 0.5 | - | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | - | 100 VDC | Straight | Tape and Reel | FKP 2 | 2.5% | - | - | Active | - | Pulse | - | 100 °C | -55 °C | - | - | 220 pF | Capacitors | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.33 nF | - | - | 330pF | EAR99 | 1300 | - | 0.5 | - | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | Details | - | - | 6(Max) | - | - | 5 | - | - | 400 VDC | Straight | Tape and Roll | FKP 2 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 330 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 1.311 | - | - | - | - | 0.001uF | EAR99 | - | - | 0.8 | - | 6 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | - | 11(Max) | - | - | 15 | - | - | 1 kVDC | Straight | Bulk | FKP 1 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 8.425 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 380 | - | 0.8 | - | - | WIMA | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | 11(Max) | - | - | - | Details | - | - | 21(Max) | - | - | 22.5 | - | 0.282192 oz | 1 kVDC | Straight | Tape and Reel | MKP 4 | 10% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 26.5(Max) | - | 21 mm | 26.5 mm | 11 mm | 21(Max) | RoHS Compliant |