- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | RoHS | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Construction | Termination Style | Lead Pitch | Dielectric | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Lead Style | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| - | - | 2 Pin | 0.31 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 5000 | 0.4 | - | 6 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 4.6(Max) | - | - | - | Details | - | 9(Max) | - | 2.5 | - | - | 100 VDC | Straight | Bulk | MKS | 10% | Active | Metallized High Volume Film Capacitors | - | - | 0.22 uF | Capacitors | - | - | Radial | - | PET | - | 2.5 mm | 0.4 mm | 100VDC|63VAC | Straight | Film Capacitors | 4.6 X 4.6 X 9 | General Film Capacitors | Film Capacitors | 4.6(Max) | - | 9 mm | 4.6 mm | 4.6 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 13 |
| - | - | 2 Pin | 1.125 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 3000 | 0.6 | - | 6 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Compliant | - | 9.5(Max) | - | 10 | - | 0.035274 oz | 100 VDC | Straight | Bulk | FKS 3 | 20% | Active | Pulse | 100 °C | -55 °C | 47 nF | Capacitors | 4 mm | Plastic Rectangular Can | Radial | 10 mm | PET | - | 10 mm | 600 µm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9.5 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 9.5 mm | 13 mm | 4 mm | 9.5(Max) | No | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.136 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 700 | 0.6 | - | 6 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | - | Compliant | - | 11(Max) | - | 10 | - | 0.035274 oz | 630 VDC | Straight | Tape and Reel | MKP 4 | 10% | Active | Metallized Polypropylene Capacitors | 100 °C | -55 °C | 47 nF | Capacitors | 5 mm | Plastic Rectangular Can | Radial | 10 mm | PP | - | 10 mm | 600 µm | 630VDC|280VAC | Straight | Film Capacitors | 13 X 5 X 11 | General Film Capacitors | Film Capacitors | 13(Max) | - | 11 mm | 13 mm | 5 mm | 11(Max) | No | RoHS Compliant | ||
Tiny WHSL | 13 |
| - | - | 2 Pin | 3.78 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 450 | 0.8 | - | - | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | 7(Max) | - | - | - | Details | - | 14(Max) | - | 15 | - | 0.141096 oz | 1.6 kVDC | Straight | Tape and Reel | MKP 10 | 20% | Active | Pulse | - | - | 0.022 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | - | 15 mm | 0.8 mm | 1600VDC|650VAC | Straight | Film Capacitors | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 14 mm | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | ||
Tiny WHSL | 13 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 3000 | 0.6 | - | 6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | 10 | - | 0.035274 oz | 250 VDC | Straight | Bulk | MKS 4 | 20% | Active | Pulse | - | - | 0.01 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 10 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 13 |
| - | Not Required | 2 Pin | 24.818 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 154 | 1 | 1(mm) | 6 | 37.5(mm) | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | 17(Max) | Not Required(mm) | - | No | Details | 29(mm) | 29(Max) | PP | 37.5 | 20% | 0.881849 oz | 6 kVDC | Straight | Bulk | FKP 1 | 20% | Active | Pulse | - | - | 22000PF(pF) | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | Not Required | 37.5 mm | 1 mm | 6000VDC|700VAC | Straight | Film Capacitors | 41.5 X 17 X 29 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 29 mm | 41.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 9.294 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 380 | 0.8 | - | - | - | WIMA | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | 11(Max) | - | - | - | Details | - | 21(Max) | - | 22.5 | - | 0.317466 oz | 630 VDC | Straight | Tape and Reel | MKP 10 | 10% | Active | Pulse | - | - | 0.33 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | - | 22.5 mm | 0.8 mm | 630VDC|400VAC | Straight | Film Capacitors | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | Film Capacitors | 26.5(Max) | - | 21 mm | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 10.3 mm x 5 mm x 10.5 mm | 2 Pin | 0.924 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 3000 | 0.6 | - | 6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 5(Max) | - | - | - | Details | - | 10.5(Max) | - | 7.5 | - | 0.035274 oz | 250 VDC | Straight | Bulk | MKS 4 | 20% | Active | Pulse | - | - | 0.22 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 7.5 mm | 0.6 mm | 250VDC|160VAC | Straight | Film Capacitors | 10.3 X 5 X 10.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | - | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | 2 Pin | 1.299 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 1000 | 0.6 | - | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | - | Details | - | 12(Max) | - | 10 | - | 0.035274 oz | 1 kVDC | Straight | Ammo | MKS 4 | 10% | Active | Pulse | - | - | 0.015 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 10 mm | 0.6 mm | 1000VDC|400VAC | Straight | Film Capacitors | 13 X 6 X 12 | General Film Capacitors | Film Capacitors | 13(Max) | - | 12 mm | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 0.837 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1450 | 0.6 | - | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9(Max) | - | 10 | - | 0.035274 oz | 100 VDC | Straight | Ammo | MKS 4 | 20% | - | Pulse | - | - | 0.1 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 10 mm | 0.6 mm | 100VDC|63VAC | Straight | Film Capacitors | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.217 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 2500 | 0.5 | - | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | 2.5(Max) | - | - | - | Details | - | 6.5(Max) | - | 5 | - | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | - | - | 0.068 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | 2 Pin | 0.282 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2000 | 0.5 | - | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | 3(Max) | - | - | - | Details | - | 7.5(Max) | - | 5 | - | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | 125 °C | -55 °C | 0.22 uF | Capacitors | 3 mm | Plastic Rectangular Can | Radial | 5 mm | PET | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 3 X 7.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 7.5 mm | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 0.243 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1800 | 0.4 | - | 6 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 3.8(Max) | - | - | - | Details | - | 8.5(Max) | - | 2.5 | - | - | 63 VDC | Straight | Ammo | MKS | 10% | Active | Metallized High Volume Film Capacitors | - | - | 0.33 uF | Capacitors | - | - | Radial | - | PET | - | 2.5 mm | 0.4 mm | 40VAC|63VDC | Straight | Film Capacitors | 4.6 X 3.8 X 8.5 | General Film Capacitors | Film Capacitors | 4.6(Max) | - | 8.5 mm | 4.6 mm | 3.8 mm | 8.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 18 mm x 6 mm x 12.5 mm | 2 Pin | 2.291 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1000 | 0.8 | - | - | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 6(Max) | - | - | - | Details | - | 12.5(Max) | - | 15 | - | 0.070548 oz | 250 VDC | Straight | Ammo | MKS 4 | 10% | - | Pulse | - | - | 0.47 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 15 mm | 0.8 mm | 250VDC|160VAC | Straight | Film Capacitors | 18 X 6 X 12.5 | General Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 0.278 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 5000 | 0.5 | - | 6 | - | WIMA | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 3(Max) | - | - | - | Details | - | 8.5(Max) | - | 7.5 | - | - | 1 kVDC | Straight | Bulk | MKS 4 | 10% | Active | Pulse | - | - | 1500 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 7.5 mm | 0.5 mm | 1000VDC|400VAC | Straight | Film Capacitors | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | - | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | 2 Pin | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2500 | 0.5 | - | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | 6.5(Max) | - | 5 | - | 0.114446 oz | 100 VDC | Straight | Tape and Reel | MKS 2 | 10% | Active | Automotive Metallized Film Capacitors | - | - | 0.022 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.125 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 900 | 0.6 | - | 6 | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 4(Max) | - | - | - | Details | - | 9.5(Max) | - | 10 | - | 0.035274 oz | 400 VDC | Straight | Tape and Reel | FKS 3 | 10% | Active | Pulse | - | - | 0.01 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 10 mm | 0.6 mm | 250VAC|400VDC | Straight | Film Capacitors | 13 X 4 X 9.5 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 9.5 mm | 13 mm | 4 mm | 9.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | 2 Pin | 0.313 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 1500 | 0.5 | - | - | - | WIMA | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | 4.5(Max) | - | - | - | Details | - | 6(Max) | - | 5 | - | - | 100 VDC | Straight | Ammo | FKP 2 | 5% | Active | Pulse | - | - | 1500 pF | Capacitors | - | Plastic Rectangular Can | Radial | - | PP | - | 5 mm | 0.5 mm | 100VDC|63VAC | Straight | Film Capacitors | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | - | 2 Pin | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1600 | 0.5 | - | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | 3.5(Max) | - | AEC-Q200 | - | Details | - | 8.5(Max) | - | 5 | - | 0.114446 oz | 63 VDC | Straight | Tape and Roll | MKS 2 | 20% | Active | Automotive Metallized Film Capacitors | - | - | 0.33 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 5 mm | 0.5 mm | 40VAC|63VDC | Straight | Film Capacitors | 7.2 X 3.5 X 8.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 8.5 mm | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | 2 Pin | 10.591 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 350 | 0.8 | - | - | - | WIMA | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | MKS4-1.5/400/10/P27A | 11(Max) | - | - | - | Details | - | 21(Max) | - | 27.5 | - | 0.388014 oz | 400 VDC | Straight | Ammo | MKS 4 | 10% | - | Pulse | - | - | 1.5 uF | Capacitors | - | Plastic Rectangular Can | Radial | - | PET | - | 27.5 mm | 0.8 mm | 200VAC|400VDC | Straight | Film Capacitors | 31.5 X 11 X 21 | General Film Capacitors | Film Capacitors | 31.5(Max) | - | 21 mm | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant |