- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 43 |
| - | - | 26.5 mm x 8.5 mm x 18.5 mm | - | - | - | 2 Pin | - | - | 6.346 | WIMA | - | - | - | 10uF | EAR99 | 450 | - | 0.8 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | - | Details | - | - | 18.5(Max) | - | - | 22.5 | - | 0.211644 oz | - | 63 VDC | Straight | - | Ammo | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 10 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 22.5 mm | - | - | 0.8 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 18.5 mm | - | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4758 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 4.8 | WIMA | 1500 nF | - | - | 1.5uF | EAR99 | 760 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKS4F041505D00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS4-1.5/250/10P22 | Active | 7(Max) | Not Required(mm) | Active | - | No | 1.65 | Details | Yes | 16.5(mm) | 16.5(Max) | - | PET | 22.5 | 10% | 0.176370 oz | 160V | 250 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.043 L x 0.276 W (26.50mm x 7.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 1500000PF(pF) | Capacitors | Bulk | 22.5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | Not Required | 22.5 mm | No | 250 V | 0.8 mm | - | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | 0.650 (16.50mm) | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.817 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKP2-.22/250/10A | - | 7.2(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 13(Max) | - | - | 5 | - | 0.035274 oz | - | 250 VDC | Straight | - | Ammo | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.213 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKS2D014701A00MSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | FKS2-4700/100/20 | Active | 2.5(Max) | - | - | - | - | 5.4 | Details | Yes | - | 6.5(Max) | - | - | 5 | - | - | - | 100 VDC | Straight | - | Bulk | FKS 2 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 4700 pF | Capacitors | BULK | 5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | - | 5 mm | - | 100 V | 0.5 mm | 2810 | 100VDC|63VAC | Straight | 20% | 20% | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| - | - | 26.5 mm x 6 mm x 15 mm | - | - | - | 2 Pin | - | - | 3.32 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 640 | - | 0.8 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS4-1/250/10P22A | - | 6(Max) | - | - | - | - | - | Details | - | - | 15(Max) | - | - | 22.5 | - | 0.105822 oz | - | 250 VDC | Straight | - | Ammo | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 22.5 mm | - | - | 0.8 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 15.546 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 294 | - | 1 | - | 6 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 13(Max) | - | - | - | - | - | Details | - | - | 24(Max) | - | - | 37.5 | - | 0.564383 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | - | - | - | Pulse | - | - | - | - | 0.33 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 37.5 mm | - | - | 1 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 24 mm | - | 41.5 mm | 13 mm | 24(Max) | RoHS Compliant | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2800 | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.047/63/10A | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | - | 63 VDC | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.721 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1450 | - | 0.6 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | 250 VDC | Straight | - | Ammo | MKP 4 | - | 20% | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 10 mm | - | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 1150 | - | 0.8 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP1-220/1600/10P15A | - | 5(Max) | - | - | - | - | - | Details | - | - | 11(Max) | - | - | 15 | - | 0.035274 oz | - | 1.6 kVDC | Straight | - | Ammo Pack | FKP 1 | - | 10% | - | - | Unconfirmed | - | - | Pulse | - | - | - | - | 220 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15 mm | - | - | 0.8 mm | - | 650VAC|1600VDC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 2.309 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 1200 | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | 14(Max) | - | - | 22.5 | - | 0.070548 oz | - | 4 kVDC | Straight | - | Bulk | FKP 1 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 680 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 22.5 mm | - | - | 0.8 mm | - | 700VAC|4000VDC | Straight | - | - | Film Capacitors | - | 26.5 X 5 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 14 mm | - | 26.5 mm | 5 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.1uF | EAR99 | - | WIMA GMBH & CO KG | 0.6 | - | 6 | - | Wima | MKX21W31003I00MSSD | MKP-X2 | - | 105 | WIMA | - | -55 | Through Hole | - | - | 105 °C | -55 °C | Bulk | , 5132 | RECTANGULAR PACKAGE | Radial | - | Obsolete | 8(Max) | - | Active | - | - | 8.58 | - | Yes | - | 12(Max) | X2 | - | 10 | - | - | - | - | Straight | - | Bulk | - | - | 20% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 0.1 µF | - | BULK | 10 mm | Plastic Rectangular Can | unknown | Radial | FILM CAPACITOR | PP | - | - | - | 560 V | - | 5132 | 275VAC | - | 20% | 20% | - | 275 V | 13 X 8 X 12 | - | - | - | 13(Max) | - | 12 mm | - | 13 mm | 8 mm | 12(Max) | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.733 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1O111003C00MSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 5.72 | Details | Yes | - | 9(Max) | - | - | 10 | - | 0.035274 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 1000 pF | Capacitors | BULK | 10 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | - | 10 mm | - | 1000 V | 0.6 mm | 5116 | 1000VDC|600VAC | Straight | 20% | 20% | Film Capacitors | 600 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.329 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1600 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | FKP4J022204D00JSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | FKP4-.022/630/5 | Active | 7(Max) | - | - | - | - | 5.72 | Details | Yes | - | 14(Max) | - | - | 15 | - | 0.070548 oz | - | 630 VDC | Straight | - | Bulk | FKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | RATED AC VOLTAGE (V): 350 | 8532.25.00.70 | 0.022 uF | Capacitors | BULK | 15 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | - | 15 mm | - | 630 V | 0.8 mm | 7128 | 630VDC|350VAC | Straight | 5% | 5% | Film Capacitors | 350 V | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| - | - | 18 mm x 7 mm x 14 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 3.922 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1600 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4S022204D00KSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.72 | Details | Yes | - | 14(Max) | - | - | 15 | - | 0.141096 oz | - | 1.5 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | 8532.25.00.70 | 0.022 uF | Capacitors | Bulk | 15 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PET | - | 15 mm | No | 1500 V | 0.8 mm | - | 1500VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.268 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 5000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | Details | - | - | 7(Max) | - | - | 7.5 | - | - | - | 100 VDC | Straight | - | Bulk | MKS 4 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | 0.022 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 7.5 mm | - | - | 0.5 mm | - | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 7 mm | - | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| - | - | - | - | - | - | 2 Pin | - | - | 21.106 | WIMA | 1000 nF | - | - | 1uF | EAR99 | 252 | - | 1 | - | 6 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | - | - | - | Details | - | - | 26(Max) | - | - | 37.5 | - | 0.740753 oz | - | 630 VDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | 1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 37.5 mm | - | - | 1 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 41.5 X 15 X 26 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 26 mm | - | 41.5 mm | 15 mm | 26(Max) | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.672 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 4000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Details | - | - | 9.5(Max) | - | - | 5 | - | 0.035274 oz | - | 400 VDC | Straight | - | Bulk | FKS 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | - | 5 mm | - | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 817 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.634 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1000 | - | 0.8 | - | 6 | - | WIMA | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | Y2 | - | 15 | - | 0.070548 oz | - | 1.25 kVDC | Straight | - | Bulk | MP 3R-Y2 | - | 20% | - | - | Unconfirmed | - | - | RFI Suppression | - | - | - | - | 3300 pF | Capacitors | - | - | - | - | Radial | - | Paper | - | 15 mm | - | - | 0.8 mm | - | 300VAC | Straight | - | - | Safety Capacitors | - | 19 X 5 X 13 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | - | 13 mm | - | 19 mm | 5 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.642 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 700 | - | 0.6 | - | - | - | WIMA | - | - | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | X2 | - | 10 | - | 0.035274 oz | - | - | Straight | - | Tape and Reel | MP 3-X2 | - | 20% | - | - | Active | - | - | RFI Suppression | - | - | - | - | 4700 pF | Capacitors | - | - | - | - | Radial | - | Paper | - | 10 mm | - | - | 0.6 mm | - | 275VAC | Straight | - | - | Safety Capacitors | - | 13.5 X 5 X 10 | Safety Film Capacitors | - | Safety Capacitors | 13.5(Max) | - | 10 mm | - | 13.5 mm | 5 mm | 10(Max) | RoHS Compliant | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.248 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 5000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 7.5(Max) | - | - | 5 | - | - | - | 400 VDC | Straight | - | Bulk | MKP 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 5 mm | - | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | - |