- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.817 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 2000 | - | 0.5 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7.2(Max) | AEC-Q200 | - | Details | - | 13(Max) | - | - | 5 | 0.035274 oz | 63 VDC | Straight | Bulk | MKP 2 | 10% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 13 mm | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.661 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | - | 0.8 | - | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7(Max) | - | - | Details | - | 14(Max) | - | - | 15 | 0.141096 oz | 400 VDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 0.1 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | 30 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.577 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP1G012202C00MSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | Active | 4(Max) | - | 5.72 | Details | Yes | 9(Max) | - | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Bulk | MKP 10 | 20% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | AC RATED VOLTAGE(V):250 | 8532.25.00.70 | 2200 pF | Capacitors | BULK | 7.5 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 7.5 mm | 400 V | 0.6 mm | 3916 | 400VDC|250VAC | Straight | 20% | 20% | Film Capacitors | 250 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2 Pin | - | - | 60 | WIMA | 6800 nF | - | - | 6.8uF | EAR99 | 126 | - | 0.8 | 6 | WIMA | - | + 105 C | 105 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 20(Max) | - | - | Details | - | 39.5(Max) | X2 | - | 37.5 | 2.116438 oz | - | Straight | Bulk | MKP-X2 | 10% | - | - | - | - | RFI Suppression | - | - | - | 6.8 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 37.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 41.5 X 20 X 39.5 | Safety Film Capacitors | Safety Capacitors | 41.5(Max) | 39.5 mm | 41.5 mm | 20 mm | 39.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 26.5 mm x 10.5 mm x 19 mm | - | - | - | 2 Pin | - | - | 7.727 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 400 | - | 0.8 | - | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 10.5(Max) | - | - | Details | - | 19(Max) | - | - | 22.5 | 0.282192 oz | 1 kVDC | Straight | Tape and Reel | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | 0.22 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 22.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 10.5 X 19 | General Film Capacitors | Film Capacitors | 26.5(Max) | 19 mm | 26.5 mm | 10.5 mm | 19(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 6.5(Max) | - | - | 5 | - | 100 VDC | Straight | Tape and Roll | FKS 2 | 5% | - | - | Active | - | Pulse | - | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.095 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 3000 | - | 0.6 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 11(Max) | - | - | 10 | 0.035274 oz | 400 VDC | Straight | Bulk | MKP 4 | 5% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 10 mm | - | 0.6 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | Film Capacitors | 13(Max) | 11 mm | 13 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2 Pin | - | - | 0.563 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 4000 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Bulk | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 1000 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | 0.6 mm | - | 400VDC|250VAC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 5.129 | - | - | - | - | 0.0022uF | EAR99 | - | - | 0.8 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8.5(Max) | - | - | - | - | 18.5(Max) | - | - | 22.5 | - | 4 kVDC | Straight | Ammo | FKP 1 | 5% | - | - | - | - | Pulse | - | - | - | 2200 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 22.5 mm | - | 0.8 mm | - | 4000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | 26.5(Max) | 18.5 mm | 26.5 mm | 8.5 mm | 18.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.575 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 4000 | - | 0.6 | 6 | WIMA | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 4(Max) | - | - | Details | - | 9(Max) | - | - | 7.5 | 0.035274 oz | 400 VDC | Straight | Bulk | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 4700 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 10 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | 9 mm | 10 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.652 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 850 | - | 0.8 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 7(Max) | - | - | Details | - | 14(Max) | - | - | 15 | 0.141096 oz | 1 kVDC | Straight | Ammo | MKP 4 | 5% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 400VAC|1000VDC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | 14 mm | 18 mm | 7 mm | 14(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.747 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 6 | WIMA | MKP1O111503C00KSSD | + 100 C | 110 | - 55 C | -55 | Through Hole | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | Active | 4(Max) | - | 5.5 | Details | Yes | 9(Max) | - | - | 10 | 0.035274 oz | 1 kVDC | Straight | Bulk | MKP 10 | 10% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 1500 pF | Capacitors | BULK | 10 mm | Plastic Rectangular Can | compliant | Radial | FILM CAPACITOR | PP | 10 mm | 1000 V | 0.6 mm | 5116 | 1000VDC|600VAC | Straight | 10% | 10% | Film Capacitors | 600 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | 9 mm | 13 mm | 4 mm | 9(Max) | RoHS Compliant | ||
Tiny WHSL | 30 |
| - | - | - | - | - | 2 Pin | - | - | 0.522 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 3500 | - | 0.5 | 6 | WIMA | - | + 125 C | 125 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | Details | - | 10(Max) | - | - | 5 | 0.035274 oz | 100 VDC | Straight | Bulk | MKS 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.68 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 5 mm | - | 0.5 mm | - | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | General Film Capacitors | Film Capacitors | 7.2(Max) | 10 mm | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.541 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1200 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5.5(Max) | AEC-Q200 | - | Details | - | 11.5(Max) | - | - | 5 | 0.035274 oz | 400 VDC | Straight | Ammo | MKP 2 | 20% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 5 mm | - | 0.5 mm | - | 400VDC|200VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | 11.5 mm | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.505 | - | - | - | - | 0.015uF | EAR99 | - | - | 0.8 | - | - | - | + 100 C | 110 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | - | - | 11(Max) | - | - | 15 | - | 630 VDC | Straight | Tape and Reel | MKP 10 | 10% | - | - | Active | - | Pulse | - | - | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 400VAC|630VDC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 0.273 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2300 | - | 0.5 | - | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 3(Max) | - | - | Details | - | 8.5(Max) | - | - | 7.5 | - | 400 VDC | Straight | Ammo | MKP 4 | 5% | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.01 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7.5 mm | - | 0.5 mm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | Film Capacitors | 10(Max) | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | - | - | 2 Pin | - | - | 3.845 | - | - | - | - | 0.015uF | EAR99 | - | - | 0.6 | 6 | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 8(Max) | - | - | - | - | 15(Max) | - | -200 | 15 | - | 1 kVDC | Straight | Bulk | - | 10% | - | - | Active | - | Pulse | - | - | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 1000VDC|300VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | 18(Max) | 15 mm | 18 mm | 8 mm | 15(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 0.0033uF | EAR99 | - | - | 0.8 | - | - | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 5(Max) | - | - | - | - | 11(Max) | - | - | 15 | - | 1 kVDC | Straight | - | FKP 1 | 5% | - | - | - | - | Pulse | - | - | - | 3300 pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 15 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | 18(Max) | 11 mm | 18 mm | 5 mm | 11(Max) | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 30.984 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 140 | - | 1 | 6 | WIMA | - | + 100 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 19(Max) | - | - | Details | - | 32(Max) | - | - | 37.5 | 1.093493 oz | 1 kVDC | Straight | Bulk | FKP 4 | 10% | - | - | Unconfirmed | - | Pulse | - | - | - | 0.47 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 37.5 mm | - | 1 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 41.5 X 19 X 32 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | 41.5 mm | 32 mm | 19 mm | 32(Max) | RoHS Compliant | ||
Tiny WHSL | 9 |
| - | - | - | - | - | 2 Pin | - | - | 0.262 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 5000 | - | 0.5 | 6 | WIMA | - | + 125 C | 100 | - 55 C | -55 | Through Hole | - | - | - | - | - | - | 2.5(Max) | - | - | Details | - | 7(Max) | - | - | 7.5 | - | 100 VDC | Straight | Bulk | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PET | 7.5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 10(Max) | 7 mm | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant |