- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 14 |
| - | - | - | - | - | - | 2 Pin | - | - | 2.813 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 640 | - | 0.8 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | - | 2 kVDC | Straight | - | Ammo | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | 0.8 mm | - | 2000VDC|700VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2800 | - | 0.5 | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | - | 250 VDC | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1200 | - | 0.8 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5(Max) | - | - | - | Details | - | 11(Max) | - | 15 | 0.035274 oz | - | 1.25 kVDC | Straight | - | Tape and Reel | FKP 1 | - | 5% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | - | Radial | - | - | PP | 15 mm | - | 0.8 mm | - | 1250VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.213 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | 6.5(Max) | - | 5 | - | - | 100 VDC | Straight | - | Tape and Reel | FKS 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 26.5 mm x 6 mm x 15 mm | - | - | - | 2 Pin | - | - | 3.197 | - | - | - | - | 0.068uF | EAR99 | - | - | 0.8 | 6 | - | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | 15(Max) | - | 22.5 | - | - | 1 kVDC | Straight | - | Bulk | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 22.5 mm | - | 0.8 mm | - | 1000VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | General Film Capacitors | - | - | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.305 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2000 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3.5(Max) | - | AEC-Q200 | - | Details | - | 8.5(Max) | - | 5 | - | - | 100 VDC | Straight | - | Tape and Reel | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.521 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1200 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 5.5(Max) | - | - | - | Details | - | 7(Max) | - | 5 | 0.035274 oz | - | 63 VDC | Straight | - | Tape and Reel | FKP 2 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 7 mm | - | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 26.5 mm x 7 mm x 16.5 mm | - | - | - | 2 Pin | - | - | 4.879 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 760 | - | 0.8 | 6 | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 7(Max) | - | - | - | Details | - | 16.5(Max) | - | 22.5 | 0.176370 oz | - | 630 VDC | Straight | - | Bulk | MKS 4 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 22.5 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1uF | EAR99 | - | - | 0.8 | 6 | - | - | - | - | 110 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | - | 16(Max) | - | 15 | - | - | - | Straight | - | Bulk | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | PP | - | - | - | - | 200VAC|520VDC | - | - | - | - | - | 18 X 9 X 16 | - | - | - | 18(Max) | - | - | - | - | 16(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 27.6 | WIMA | 3900 nF | - | - | 3.9uF | EAR99 | 198 | - | 0.8 | 6 | WIMA | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 17(Max) | - | - | - | Details | - | 34.5(Max) | X2 | 27.5 | 1 oz | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 3.9 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 27.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 17 X 34.5 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | 34.5 mm | - | 31.5 mm | 17 mm | 34.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 2297 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET) | 2 | 0.505 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 6 | WIMA | FKS3D012202B00JSSD | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | Active | 3(Max) | Active | - | 5.7 | Compliant | Yes | 8.5(Max) | - | 7.5 | 0.035274 oz | 63V | 100 VDC | Straight | -55°C ~ 105°C | Bulk | FKS 3 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | High Pulse, DV/DT | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 2.2 nF | Capacitors | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | 7.5 mm | FILM CAPACITOR | PET | 7.5 mm | 100 V | 500 µm | 3912 | 63VAC|100VDC | Straight | 5% | 5% | Film Capacitors | 63 V | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.505 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 5000 | - | 0.5 | 6 | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3(Max) | - | - | - | Details | - | 8.5(Max) | - | 7.5 | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | FKS 3 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 7.5 mm | - | 0.5 mm | - | 63VAC|100VDC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | 2 Pin | - | - | 2.937 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1000 | - | 0.8 | 3.5 | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | 0.8 mm | - | 600VAC|1000VDC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.403 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 1500 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 4.5(Max) | - | AEC-Q200 | - | Details | - | 9.5(Max) | - | 5 | - | - | 630 VDC | Straight | - | Ammo | MKP 2 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | 0.5 mm | - | 250VAC|630VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | 2 Pin | - | - | 2.234 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 500 | - | 0.8 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | Compliant | - | 12.5(Max) | - | 15 | 0.070548 oz | - | 63 VDC | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 2.2 µF | Capacitors | - | - | 6 mm | Plastic Rectangular Can | - | Radial | 15 mm | - | PET | 15 mm | - | 800 µm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 40 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.248 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 2300 | - | 0.5 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 3(Max) | - | AEC-Q200 | - | Details | - | 7.5(Max) | - | 5 | - | - | 630 VDC | Straight | - | Tape and Reel | MKP 2 | - | 5% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 5 mm | - | 0.5 mm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.1uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | 6 | Wima | MKX21W31004B00MSSD | MKP-X2 | - | 105 | - | - | -55 | Through Hole | 105 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | Obsolete | 5(Max) | - | - | 5.8 | - | Yes | 11(Max) | X2 | 15 | - | - | - | Straight | - | Bulk | MKP-X2 | - | 20% | e3 | Yes | Obsolete | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 0.1 µF | - | BULK | 15 mm | - | Plastic Rectangular Can | unknown | Radial | - | FILM CAPACITOR | PP | - | 560 V | - | 7120 | 275VAC | - | 20% | 20% | - | 275 V | 18 X 5 X 11 | - | - | - | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.511 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | 6 | WIMA | MKP1F031004B00MSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | Active | 5(Max) | - | - | 5.67 | Details | Yes | 11(Max) | - | 15 | 0.070548 oz | - | 250 VDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | 15 mm | 250 V | 0.8 mm | 7120 | 180VAC|250VDC | Straight | 20% | 20% | Film Capacitors | 180 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 2.942 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 1000 | - | 0.8 | 6 | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 6(Max) | - | - | - | Details | - | 15(Max) | - | 22.5 | 0.105822 oz | - | 1.6 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.033 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | 22.5 mm | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 10 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2500 | - | 0.5 | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | 2.5(Max) | - | AEC-Q200 | - | Details | - | 6.5(Max) | - | 5 | 0.114446 oz | - | 250 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - |