- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5080 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 2000 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.33/63/10T | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | EAR99 | 1200 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 11.5(Max) | - | - | - | 5 | - | 0.035274 oz | - | 50 VDC | - | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 115 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 1.187 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2400 | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKP4G031003G00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | Not Required(mm) | Active | - | - | 1.46 | Non-Compliant | Yes | - | 12(mm) | 12(Max) | - | - | PP | 10 | 10% | 0.035274 oz | 220V | 400 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 4 | 0.512 L x 0.236 W (13.00mm x 6.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 100000PF(pF) | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PP | Not Required | 10 mm | 400 V | 0.6 mm | 5124 | 400VDC|220VAC | Straight | 10% | 10% | Film Capacitors | 220 V | 13 X 6 X 12 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 12 mm | 0.472 (12.00mm) | 13 mm | 6 mm | 12(Max) | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 4876 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2800 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 6.5(Max) | - | - | - | 5 | - | 0.014991 oz | - | 100 VDC | - | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | - | 0.1 uF | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | 5 mm | - | PET | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.337 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 2000 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.33/63/5A | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 8.5(Max) | - | - | - | 5 | - | 0.114446 oz | - | 63 VDC | - | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 657 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 0.961 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2G031001K00KSSD | + 125 C | 125 | WIMA | - 55 C | -55 | Through Hole | - | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | MKS2-.1/400/10 | Active | 7.2(Max) | - | Active | AEC-Q200 | - | 4.83 | Details | Yes | - | - | 13(Max) | - | - | - | 5 | - | 0.035274 oz | - | 400 VDC | - | Straight | - | Bulk | MKS 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | AEC-Q200 | Radial | - | FILM CAPACITOR | PET | - | 5 mm | 400 V | 0.5 mm | - | 200VAC|400VDC | Straight | 10% | 10% | Film Capacitors | 200 V | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 17 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2800 | - | - | 0.5 | 0.5(mm) | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.022/63/10A | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 5 | 10% | 0.114446 oz | - | 63 VDC | - | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 22000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 6067 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2800 | - | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.1/63/10A | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 5 | 10% | 0.019167 oz | - | 63 VDC | - | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | - | 100000PF(pF) | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | 5 mm | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | No | RoHS Compliant | - | - | ||
Tiny WHSL | 41 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 18.893 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 198 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP4O136806G00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Active | 17(Max) | Not Required(mm) | Active | - | - | 1.02 | Details | Yes | - | 29(mm) | 29(Max) | - | - | PP | 27.5 | 10% | 0.670205 oz | 400V | 1 kVDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 4 | 1.240 L x 0.669 W (31.50mm x 17.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 680000PF(pF) | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PP | Not Required | 27.5 mm | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 31.5 X 17 X 29 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 29 mm | 1.142 (29.00mm) | 31.5 mm | 17 mm | 29(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2500 | 8532.25.00.10 | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.047/63/5T | - | 2.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Compliant | - | - | 6.5(mm) | 6.5(Max) | - | - | PET | 5 | 5% | 0.021164 oz | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | - | 47000PF(pF) | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | 5 mm | - | PET | Not Required | 5 mm | - | 500 µm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 11678 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 6000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKP2O102201D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | - | - | 4.84 | Details | Yes | - | - | 6(Max) | - | - | - | 5 | - | 0.012880 oz | - | 1 kVDC | - | Straight | - | Bulk | FKP 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLATAGE(V):250 | 8532.25.00.70 | 220 pF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PP | - | 5 mm | 1000 V | 0.5 mm | 2818 | 1000VDC|250VAC | Straight | 10% | 10% | Film Capacitors | 250 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 24 |
| - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.263 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | MKP2F023301B00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 100 °C | -55 °C | - | , 2812 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | Not Required(mm) | - | AEC-Q200 | - | 2.27 | Compliant | Yes | - | 7.5(mm) | 7.5(Max) | - | - | PP | 5 | 10% | - | - | 250 VDC | 250 V | Straight | - | Bulk | MKP 2 | - | 10% | e3 | Yes | Active | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | AC RATED VOLTAGE:160V | 8532.25.00.70 | 33000PF(pF) | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | FILM CAPACITOR | PP | Not Required | 5 mm | 250 V | 0.5 mm | 2812 | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 26 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 2000 | - | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | 6(Max) | Not Required(mm) | - | - | - | - | Details | - | - | 12.5(mm) | 12.5(Max) | High Capacitance Ratio|High Volume | - | PP | 15 | 10% | 0.070548 oz | - | 100 VDC | - | Straight | - | Bulk | MKP 4 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 330000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 657 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.324 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 2000 | - | - | 0.5 | 0.5(mm) | - | 5 mm | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | MKS2-.47/63/5T | - | 3.5(Max) | Not Required(mm) | - | AEC-Q200 | No | - | Details | - | - | 8.5(mm) | 8.5(Max) | - | - | PET | 5 | 5% | 0.024119 oz | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | - | 470000PF(pF) | Capacitors | - | - | 3.5 mm | Plastic Rectangular Can | - | - | Radial | 5 mm | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | No | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 1600 | - | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKP10-.1/400/10P15L3 | - | 7(Max) | - | - | - | - | - | Details | - | - | - | 14(Max) | - | - | - | 15 | - | 0.105822 oz | - | 400 VDC | - | Straight | - | Bulk | MKP 10 | - | 5 % | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | 15 mm | - | - | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 14 mm | - | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | 2 Pin | - | - | 1.335 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 550 | - | - | 0.6 | - | - | - | WIMA | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | Details | - | X1 | - | 12.5(Max) | - | X2 | - | 10 | - | 0.035274 oz | - | - | - | Straight | - | Tape and Reel | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | 10 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 13 X 6 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | 13(Max) | - | 12.5 mm | - | 13 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 11 |
| - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 1.229 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 700 | - | - | 0.6 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | - | 10 | - | 0.035274 oz | - | 250 VDC | - | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | 10 mm | - | 0.6 mm | - | 160VAC|250VDC | Straight | - | - | Film Capacitors | - | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 932 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.92 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 1000 | - | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-2.2/63/5A | - | 7.2(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 13(Max) | - | - | - | 5 | - | 0.035274 oz | - | 63 VDC | - | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | 2 Pin | - | - | 2.786 | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | EAR99 | 1000 | - | - | 0.8 | - | 6 | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | Details | - | - | - | 15(Max) | - | - | - | 22.5 | - | 0.105822 oz | - | 2.5 kVDC | - | Straight | - | Bulk | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 3300 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | 22.5 mm | - | 0.8 mm | - | 2500VDC|900VAC | Straight | - | - | Film Capacitors | - | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 7951 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1500 | - | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Non-Compliant | - | - | - | 6(Max) | - | - | - | 5 | - | 0.086157 oz | - | 250 VDC | - | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 100 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 160VAC|250VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | Lead Free | - |