- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | Dimensions | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Packaging type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Seated Plane Height | Seated Plane Height (mm) | Special Features | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Terminal Type | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 231 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester | Polyester, Polyethylene Terephthalate (PET) | 2 | 0.505 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | - | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | FKS3D012202B00KSSD | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 100 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | - | - | Active | 3(Max) | Not Required(mm) | Active | - | - | 1.68 | Compliant | Yes | - | - | 8.5(mm) | 8.5(Max) | - | - | PET | 7.5 | 10% | - | 0.035274 oz | - | - | 63V | 100 VDC | - | Straight | -55°C ~ 105°C | Bulk | FKS 3 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | High Pulse, DV/DT | AC RATED VOLTAGE:63V | 8532.25.00.70 | 2200PF(pF) | Capacitors | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | 7.5 mm | FILM CAPACITOR | PET | Not Required | 7.5 mm | - | 100 V | 500 µm | 3912 | 100VDC|63VAC | Straight | 10% | 10% | - | Film Capacitors | 63 V | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 101 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polypropylene (PP), Metallized | 2 | 6.102 | WIMA | 680 nF | 680000 pF | - | 0.68uF | - | - | - | - | - | - | EAR99 | 500 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP1F036805F00JSSD | - | + 100 C | 110 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 110C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | - | Active | 8.5(Max) | Not Required(mm) | Active | - | - | 5.7 | Details | Yes | - | - | 18.5(mm) | 18.5(Max) | - | - | PP | 22.5 | 5% | - | 0.211644 oz | - | - | 180V | 250 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.043 L x 0.335 W (26.50mm x 8.50mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 680000PF(pF) | Capacitors | BULK | 22.5 mm | 8.5 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | Not Required | 22.5 mm | - | 250 V | 0.8 mm | - | 250VDC|180VAC | Straight | 5% | 5% | - | Film Capacitors | 180 V | 26.5 X 8.5 X 18.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 18.5 mm | 0.728 (18.50mm) | 26.5 mm | 8.5 mm | 18.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 17 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.794 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | - | - | - | - | - | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKS4G021003C00JSSD | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | - | Active | 4(Max) | Not Required(mm) | Active | - | - | 1.71 | Details | Yes | - | - | 9(mm) | 9(Max) | - | - | PET | 10 | 5% | - | 0.035274 oz | - | - | 200V | 400 VDC | - | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 10000PF(pF) | Capacitors | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 10 mm | No | 400 V | 0.6 mm | - | 200VAC|400VDC | Straight | 5% | 5% | - | Film Capacitors | 200 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1665 |
| - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 2.099 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | - | EAR99 | 500 | - | 0.8 | 0.8(mm) | - | - | WIMA | - | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 110C | - | - | - | - | - | - | - | MKP10.022/1KV/10P15T | - | 6(Max) | Not Required(mm) | - | - | - | - | Details | - | - | - | 12.5(mm) | 12.5(Max) | - | - | PP | 15 | 10% | - | 0.070548 oz | - | - | - | 1 kVDC | - | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 22000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 15 mm | - | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | - | Film Capacitors | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 66 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.324 | WIMA | 470 nF | 470000 pF | - | 0.47uF | - | - | - | - | - | - | EAR99 | 1600 | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 8.5(Max) | High Capacitance Ratio|High Volume | - | - | 5 | - | - | 0.030309 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Roll | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | - | EAR99 | 2200 | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | 0.114446 oz | - | - | - | 63 VDC | - | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 5958 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 0.733 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | - | - | - | - | - | - | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKP1O111003C00KSSD | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | MKP10-1000/1KV/10P10 | Active | 4(Max) | - | - | - | - | 1.58 | Details | Yes | - | - | - | 9(Max) | - | - | - | 10 | - | - | 0.035274 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 1000 pF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 10 mm | - | 1000 V | 0.6 mm | 5116 | 600VAC|1000VDC | Straight | 10% | 10% | - | Film Capacitors | 600 V | 13 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 32 | - | - | - | - | 13 mm x 5 mm x 11 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 1.196 | WIMA | 1500 nF | - | - | 1.5uF | - | - | - | - | - | - | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4C041503F00KSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | MKS4-1.5/63/10P10 | Active | 5(Max) | - | - | - | - | 2.27 | Details | Yes | - | - | - | 11(Max) | - | - | - | 10 | - | - | 0.035274 oz | - | - | - | 63 VDC | - | Straight | - | Bulk | MKS 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1.5 uF | Capacitors | Bulk | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 10 mm | No | 63 V | 0.6 mm | - | 40VAC|63VDC | Straight | 10% | 10% | - | Film Capacitors | 40 V | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 14 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYESTER | 2 | 0.213 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | - | - | - | - | - | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKS2G014701A00KSSD | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | FKS2-4700/400/10 | Active | 2.5(Max) | - | - | - | - | 1.18 | Compliant | Yes | - | Film Capacitors 4700pF 400V 10% PCM5 | - | 6.5(Max) | - | - | - | 5 | - | - | - | 200 V | 400 V | - | 400 VDC | - | Straight | - | Bulk | FKS 2 | - | 10% | e3 | Yes | Active | Radial | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 4.7 nF | Capacitors | BULK | 5 mm | 2.5 mm | Plastic Rectangular Can | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | - | 400 V | 500 µm | 2810 | 200VAC|400VDC | Straight | 10% | 10% | - | Film Capacitors | 63 V | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 41 |
| - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 0.256 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | - | - | - | - | - | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5 mm | WIMA | MKP2J014701B00KSSD | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 100 °C | -55 °C | - | , 2812 | RECTANGULAR PACKAGE | Radial | - | - | Active | 3(Max) | Not Required(mm) | - | AEC-Q200 | No | 1.66 | Compliant | Yes | - | - | 7.5(mm) | 7.5(Max) | - | - | PP | 5 | 10% | - | - | 250 V | 630 V | - | 630 VDC | 630 V | Straight | - | Bulk | MKP 2 | - | 10% | e3 | Yes | Active | Radial | EAR99 | General Purpose | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE:250V | 8532.25.00.70 | 4700PF(pF) | Capacitors | BULK | 5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | 5 mm | FILM CAPACITOR | PP | Not Required | 5 mm | - | 630 V | 500 µm | 2812 | 630VDC|250VAC | Straight | 10% | 10% | - | Film Capacitors | 250 V | 7.2 X 3 X 7.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7.5 mm | - | 7.2 mm | 3 mm | 7.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 24 |
| - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene | POLYPROPYLENE | 2 | 15.009 | WIMA | 1000 nF | - | - | 1uF | 1µF | Solder pins | 378pc(s) | 27.5mm | (L x W x H) 31.5 x 13 x 24 mm | - | EAR99 | 378 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP4J041006D00JSSD | +100°C | + 100 C | 100 | - | -55°C | - 55 C | -55 | Through Hole | Through Hole | 630V DC | -55C to 100C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | Bulk | - | Active | 13(Max) | Not Required(mm) | - | - | - | 1 | Details | Yes | - | - | 24(mm) | 24(Max) | - | - | PP | 27.5 | 5% | 5% | 0.529109 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | MKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | MKP4J041006D00JSSD | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1000000PF(pF) | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 27.5 mm | - | 630 V | 0.8 mm | - | 630VDC|280VAC | Straight | 5% | 5% | - | Film Capacitors | 280 V | 31.5 X 13 X 24 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 24mm | - | 31.5mm | 13mm | 24(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 0.281 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | - | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS4D031002A00MSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | - | Active | 2.5(Max) | - | - | - | - | 5.7 | Details | Yes | - | - | - | 7(Max) | - | - | - | 7.5 | - | - | - | - | - | - | 100 VDC | - | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 100 V | 0.5 mm | - | 100VDC|63VAC | Straight | 20% | 20% | - | Film Capacitors | 63 V | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 7 mm | - | 10 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 14 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 2.137 | WIMA | 15 nF | 15000 pF | - | 0.015uF | - | - | - | - | - | - | EAR99 | 2000 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1T021504C00KSSD | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | MKP10-.015/1K6/10P15 | Active | 6(Max) | - | - | - | - | 1.64 | Details | Yes | - | - | - | 12.5(Max) | - | - | - | 15 | - | - | 0.070548 oz | - | - | - | 1.6 kVDC | - | Straight | - | Bulk | MKP 10 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 0.015 uF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | - | 1600 V | 0.8 mm | 7124 | 1600VDC|650VAC | Straight | 10% | 10% | - | Film Capacitors | 650 V | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.625 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | - | - | - | - | - | - | EAR99 | 1600 | - | 0.6 | - | - | - | WIMA | - | - | + 110 C | 110 | - | - | - 40 C | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | - | - | - | - | Y2 | - | 10 | - | - | 0.035274 oz | - | - | - | - | - | Straight | - | Tape and Reel | MP 3-Y2 | - | 20% | - | - | Active | - | - | RFI Suppression | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | - | - | Radial | - | - | Paper | - | 10 mm | - | - | 0.8 mm | - | 250VAC | Straight | - | - | - | Safety Capacitors | - | 13.5 X 4 X 8.5 | Safety Film Capacitors | - | Safety Capacitors | 13.5(Max) | - | 13 mm | - | 19 mm | 5 mm | 8.5(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 9.294 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | - | - | - | - | - | EAR99 | 561 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1J033305I00MSSD | - | + 100 C | 110 | - | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | MKP1J033305I00MYSD | Active | 11(Max) | - | - | - | - | 2.31 | Details | Yes | - | - | - | 21(Max) | - | - | - | 22.5 | - | - | 0.317466 oz | - | - | - | 630 VDC | - | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 0.33 uF | Capacitors | BULK | - | 11 mm | Plastic Rectangular Can | compliant | Radial | 22.5 mm | FILM CAPACITOR | PP | - | 22.5 mm | - | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 20% | 20% | - | Film Capacitors | - | 26.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 21 mm | - | 26.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 18.737 | WIMA | - | - | - | 22uF | - | - | - | - | - | - | EAR99 | 324 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4D052206F00KSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | - | Active | 15(Max) | - | - | - | - | 2.26 | Details | Yes | - | - | - | 26(Max) | - | - | - | 27.5 | - | - | 0.670205 oz | - | - | - | 100 VDC | - | Straight | - | Bulk | MKS 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 22 uF | Capacitors | Tray | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 27.5 mm | No | 100 V | 0.8 mm | - | 63VAC|100VDC | Straight | 10% | 10% | - | Film Capacitors | 63 V | 31.5 X 15 X 26 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 26 mm | - | 31.5 mm | 15 mm | 26(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 18 mm x 9 mm x 16 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 4.366 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | - | EAR99 | 900 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKS4O131004J00MSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | - | Active | 9(Max) | - | - | - | - | 2.29 | - | Yes | - | - | - | 16(Max) | - | - | - | 15 | - | - | 0.141096 oz | - | - | - | 1 kVDC | - | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.1 uF | Capacitors | Bulk | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 15 mm | No | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 20% | 20% | - | Film Capacitors | 400 V | 18 X 9 X 16 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | - | RoHS Compliant | - | - | ||
Tiny WHSL | 140 |
| - | Through Hole | Through Hole | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.806 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | 4 x 9 x 13mm | EAR99 | 900 | - | 0.6 | - | - | - | WIMA | - | - | +100°C | 100 | - | - | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Compliant | - | - | - | - | 9(Max) | - | - | - | 10 | - | - | 0.035274 oz | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | MKS4 | - | 10% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 100 nF | Capacitors | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 10 mm | - | PET | - | 10 mm | - | - | 600 µm | - | 250VDC|160VAC | Straight | - | - | Through Hole | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | No | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Paper, Metallized | 2 | 5.487 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | - | EAR99 | 500 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MPRY2W2220FH00MSSD | - | + 110 C | 110 | WIMA | - | - 40 C | -40 | Through Hole | - | - | - | 110 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | - | Active | 8(Max) | - | Active | - | - | 2.32 | - | Yes | Y2 | - | - | - | - | Y2 | - | 22.5 | - | - | 0.176370 oz | - | - | 300V | 1.25 kVDC | - | Straight | -40°C ~ 110°C | Bulk | MP 3R-Y2 | 1.102 L x 0.315 W (28.00mm x 8.00mm) | 20% | e3 | Yes | Active | PC Pins | EAR99 | RFI Suppression | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 0.022 uF | Capacitors | BULK | 22.5 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | - | 22.5 mm | - | 1250 V | 0.8 mm | - | 300VAC | Straight | 20% | 20% | - | Safety Capacitors | 300 V | 28 X 8 X 20 | Safety Film Capacitors | Low ESR | Safety Capacitors | 28(Max) | - | 20 mm | 0.787 (20.00mm) | 28 mm | 8 mm | 20(Max) | - | RoHS Compliant | - | Y2 | ||
Tiny WHSL | 956 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Paper, Metallized | 2 | - | WIMA | 1 nF | - | 0.001 uF | 0.001uF | - | - | - | - | - | - | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MPX21W1100FA00MSSD | - | + 110 C | 110 | WIMA | - | - 40 C | -40 | Through Hole | Through Hole | - | -40C to 110C | 110 °C | -40 °C | Bulk | , 5316 | RECTANGULAR PACKAGE | Radial | - | - | Active | 4(Max) | Not Required(mm) | Active | - | - | 1.7 | Details | Yes | - | - | - | - | - | - | PAPER | 10 | 20% | - | 0.035274 oz | - | - | 275V | - | - | Straight | -40°C ~ 110°C | Bulk | MP 3-X2 | 0.531 L x 0.157 W (13.50mm x 4.00mm) | 20% | e3 | Yes | Active | PC Pins | EAR99 | RFI Suppression | Tin (Sn) | 110 °C | -40 °C | EMI, RFI Suppression | - | 8532.25.00.10 | 1000PF(pF) | Capacitors | BULK | 10 mm | 4 mm | - | compliant | Radial | 10 mm | PAPER CAPACITOR | Paper | Not Required | 10 mm | - | 630 V | 0.6 mm | 5316 | 275VAC | Straight | 20% | 20% | - | Safety Capacitors | 275 V | 13.5 X 4 X 8.5 | Safety Film Capacitors | Low ESR | Safety Capacitors | 13.5(Max) | - | 8.5 mm | 0.335 (8.50mm) | 13.5 mm | 4 mm | 8.5(Max) | - | RoHS Compliant | Lead Free | X2 |