- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 9988 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 0.213 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | FKS2F011501A00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | FKS2-1500/250/10 | Active | 2.5(Max) | - | - | - | - | 4.76 | Details | Yes | - | - | 6.5(Max) | - | - | 5 | - | 0.009014 oz | - | 250 VDC | 250 V | Straight | - | Bulk | FKS 2 | - | 10% | e3 | Yes | Active | Radial | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | - | AC RATED VOLTAGE:160V | 8532.25.00.70 | 1500 pF | Capacitors | BULK | 5 mm | 2.5 mm | Plastic Rectangular Can | compliant | Radial | 5 mm | FILM CAPACITOR | PET | - | 5 mm | - | 250 V | 0.5 mm | 2810 | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 494 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene (PP), Metallized | 2 | 0.758 | - | - | - | - | 0.022uF | EAR99 | - | - | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | Wima | MKP1G022203C00KSSD | - | - | 110 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | Active | - | - | 4.51 | - | Yes | - | 9(mm) | 9(Max) | - | PP | 10 | 10% | - | 250V | 400V | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 10% | e3 | Yes | Active | PC Pins | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):250 | 8532.25.00 | 22000PF(pF) | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 0.394 (10.00mm) | - | 400 V | - | 5116 | 250VAC|400VDC | - | 10% | 10% | - | 250 V | 13 X 4 X 9 | - | - | - | 13(Max) | - | 9 mm | 0.354 (9.00mm) | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.776 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 3000 | - | - | 0.6 | - | 6 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 10.5(Max) | - | - | 7.5 | - | 0.035274 oz | - | 400 VDC | - | Straight | - | Bulk | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.022 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 7.5 mm | - | - | 0.6 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 10.3 X 5 X 10.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 10.5 mm | - | 10.3 mm | 5 mm | 10.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2800 | - | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | - | No | - | Details | - | - | 6.5(mm) | 6.5(Max) | - | PET | 5 | 20% | 0.114446 oz | - | 63 VDC | - | Straight | - | Ammo | MKS 2 | - | 20% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 10000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 17 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.419 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1500 | - | - | 0.5 | 0.5(mm) | - | 5(mm) | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | - | 4.5(Max) | Not Required(mm) | - | - | No | - | Details | - | - | 9.5(mm) | 9.5(Max) | - | PET | 5 | 10% | 0.114446 oz | - | 63 VDC | - | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 680000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 6368 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.277 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2200 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 3(Max) | - | - | - | - | - | Details | - | - | - | 8.5(Max) | - | - | 7.5 | - | - | - | 250 VDC | - | Straight | - | Tape and Reel | MKP 4 | - | 5% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 7.5 mm | - | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 6614 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.763 | - | - | - | - | 0.0022uF | EAR99 | - | 8532.25.00.20 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | Wima | MKY22W12203D00MSSD | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | 105 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 2.24 | - | Yes | Y2 | - | 9.5(Max) | Y2 | - | 10 | - | - | - | 300 VDC | - | Straight | - | Bulk | MKP-Y2 | - | 20% | e3 | Yes | Active | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 300 | 8532.25.00.70 | 2200 pF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 10 mm | - | 1000 V | - | 5116 | 300VAC | Straight | 20% | 20% | Safety Capacitors | 300 V | 13 X 4 X 9.5 | Safety Film Capacitors | - | - | 13(Max) | - | 9.5 mm | - | 13 mm | 4 mm | 9.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 0.22 nF | - | - | 220pF | EAR99 | 1500 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Compliant | - | - | - | 6(Max) | - | - | 5 | - | - | - | 630 VDC | - | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 220 pF | Capacitors | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PP | - | 5 mm | - | - | 500 µm | - | 630VDC|250VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1.311 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 600 | - | - | 0.8 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | 15 | - | 0.035274 oz | - | 1.6 kVDC | - | Straight | - | Cut Tape | FKP 1 | - | 5% | - | - | Unconfirmed | - | - | Pulse | - | - | - | - | - | - | 100 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 1600VDC|650VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 194 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.301 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 5000 | - | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 7.5(mm) | WIMA | MKS4F021002B00KSSD | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | Not Required(mm) | Active | - | No | 1.66 | Compliant | Yes | - | 8.5(mm) | 8.5(Max) | - | PET | 7.5 | 10% | - | 160V | 250 VDC | - | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 10% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | General Purpose | - | 8532.25.00.70 | 10000PF(pF) | Capacitors | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | 7.5 mm | FILM CAPACITOR | PET | Not Required | 7.5 mm | No | 250 V | 500 µm | - | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | - | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | No | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | 3.374 | WIMA | 2200 nF | - | - | 2.2uF | EAR99 | 740 | - | - | 0.8 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS4-2.2/100/10P15A | - | 8(Max) | - | - | - | - | - | - | - | - | - | 15(Max) | - | - | 15 | - | 0.105822 oz | - | 100 VDC | - | Straight | - | Ammo | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 2.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 15 mm | - | - | 0.8 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 4.125 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 760 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4J032205D00MSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | - | 5.41 | Details | Yes | - | - | 16.5(Max) | - | - | 22.5 | - | 0.141096 oz | - | 630 VDC | - | Straight | - | Bulk | MKP 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 280 | 8532.25.00.70 | 0.22 uF | Capacitors | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 22.5 mm | - | 630 V | 0.8 mm | - | 630VDC|280VAC | Straight | 20% | 20% | Film Capacitors | 280 V | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 2.96 | WIMA | 680 nF | 680000 pF | - | 0.68uF | EAR99 | 1200 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP4D036804F00JSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7132 | RECTANGULAR PACKAGE | Radial | - | Active | 8(Max) | - | - | - | - | 5.38 | Compliant | Yes | - | - | 15(Max) | - | - | 15 | - | 0.105822 oz | - | 100 VDC | - | Straight | - | Bulk | MKP 4 | - | 5% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 680 nF | Capacitors | BULK | 15 mm | 8 mm | Plastic Rectangular Can | compliant | Radial | 15 mm | FILM CAPACITOR | PP | - | 15 mm | - | 100 V | 800 µm | 7132 | 100VDC|63VAC | Straight | 5% | 5% | Film Capacitors | 63 V | 18 X 8 X 15 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.991 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 350 | - | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | - | Details | - | - | - | 16(Max) | - | - | 15 | - | 0.141096 oz | - | 630 VDC | - | Straight | - | Tape and Reel | MKP 4 | - | 10% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 630VDC|280VAC | Straight | - | - | Film Capacitors | - | 18 X 9 X 16 | General Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1.488 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 2400 | - | - | 0.8 | - | 6 | - | WIMA | - | - | + 105 C | 105 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | Y2 | - | 11(Max) | Y2 | - | 15 | - | 0.035274 oz | - | 300 VDC | - | Straight | - | Bulk | MKP-Y2 | - | 20% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 300VAC | Straight | - | - | Safety Capacitors | - | 18 X 5 X 11 | Safety Film Capacitors | - | Safety Capacitors | 18(Max) | - | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.217 | WIMA | 68 nF | 68000 pF | - | 0.068uF | EAR99 | 2800 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.068/63/10A | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | - | 63 VDC | - | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.068 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 10.266 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 459 | - | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1O132206B00MSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | - | - | - | 4.84 | Details | Yes | - | - | 21(Max) | - | - | 27.5 | - | 0.352740 oz | - | 1 kVDC | - | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.22 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5 mm | - | 1000 V | 0.8 mm | - | 1000VDC|600VAC | Straight | 20% | 20% | Film Capacitors | 600 V | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | - | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | 2 | 80 | WIMA | - | - | - | 10uF | EAR99 | 35 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | MKP1G051007J00JSSD | MKP10 | + 100 C | 110 | WIMA | - 55 C | -55 | Through Hole | - | - | - | - | Bulk | , | - | - | - | Active | 35(Max) | - | Active | - | - | 2.3 | Details | Yes | - | - | 50(Max) | - | - | 37.5 | - | 2.821917 oz | 250V | 400 VDC | - | Straight | -55°C ~ 105°C | Bulk | MKP 10 | 1.634 L x 1.378 W (41.50mm x 35.00mm) | 5% | e3 | - | - | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | - | - | 10 uF | Capacitors | - | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 37.5 mm | - | - | 1 mm | - | 250VAC|400VDC | Straight | - | - | Film Capacitors | - | 41.5 X 35 X 50 | AC and Pulse Film Capacitors | - | Film Capacitors | 41.5(Max) | - | 50 mm | 1.969 (50.00mm) | 41.5 mm | 35 mm | 50(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 3.257 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 1000 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | 22.5(mm) | WIMA | MKS4J032205B00MSSD | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | Not Required(mm) | - | - | No | 2.27 | Details | Yes | - | 15(mm) | 15(Max) | - | PET | 22.5 | 20% | 0.105822 oz | - | 630 VDC | - | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 220000PF(pF) | Capacitors | Bulk | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 22.5 mm | No | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 20% | 20% | Film Capacitors | 400 V | 26.5 X 6 X 15 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | - | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | 2 Pin | - | - | 3.949 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 350 | - | - | 0.8 | - | - | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | - | Details | - | - | - | 16(Max) | - | - | 15 | - | 0.141096 oz | - | 630 VDC | - | Straight | - | Tape and Reel | MKP 10 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 18 X 9 X 16 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 16 mm | - | 18 mm | 9 mm | 16(Max) | - | RoHS Compliant | - |