- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | Dimensions | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Terminal Type | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| - | - | - | - | - | - | 2 Pin | Polyester | - | - | 7.88 | WIMA | 470 nF | 470000 pF | - | 0.47uF | 0.47µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 9 x 31.5 mm | - | EAR99 | 567 | - | - | 0.8 | - | 6 | - | WIMA | - | +105°C | + 105 C | 105 | -55°C | - 55 C | -55 | Through Hole | - | 305V DC | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | Details | - | Yes | - | 19(Max) | X2 | - | 27.5 | - | 10% | 0.282192 oz | - | Straight | Bulk | MKP-X2 | 10% | - | - | Active | - | RFI Suppression | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | - | - | 305VAC | Straight | - | - | - | Safety Capacitors | - | 31.5 X 9 X 19 | Safety Film Capacitors | Safety Capacitors | 31.5(Max) | - | 31.5mm | 31.5mm | 9mm | 19(Max) | - | RoHS Compliant | ||
Tiny WHSL | 3868 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | - | - | - | 0.214 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | 6.5 x 7.2 x 2.5mm | EAR99 | 2500 | - | - | 0.5 | 0.5(mm) | - | 5 mm | WIMA | - | - | +100°C | 125 | - | -55°C | -55 | Through Hole | Through Hole | - | -55C to 125C | - | - | - | - | - | MKS2-.1/100/10T | - | 2.5(Max) | Not Required(mm) | AEC-Q200 | No | - | Details | - | - | 6.5(mm) | 6.5(Max) | - | PET | 5 | 10% | - | 0.013807 oz | 100 VDC | Straight | Tape and Reel | MKS2 | 10% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 100000PF(pF) | Capacitors | - | - | 6.5mm | Plastic Rectangular Can | - | Radial | 5mm | - | PET | Not Required | 5 mm | - | 0.5mm | - | 100VDC|63VAC | Straight | - | - | Through Hole | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 7.2mm | 2.5mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 3000 | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.806 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | - | EAR99 | 3000 | - | - | 0.6 | 0.6(mm) | 6 | 10(mm) | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | No | - | Details | - | - | 9(mm) | 9(Max) | - | PET | 10 | 20% | - | 0.035274 oz | 250 VDC | Straight | Bulk | MKS 4 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 100000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 10 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 5 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 15.468 | WIMA | 33 nF | 33000 pF | - | 0.033uF | - | - | - | - | - | - | EAR99 | 294 | - | WIMA GMBH & CO KG | 1 | - | 6 | - | WIMA | FKP1U023307C00KSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | 13(Max) | - | - | - | 2.27 | Details | Yes | - | - | 24(Max) | - | - | 37.5 | - | - | 0.529109 oz | 2 kVDC | Straight | Bulk | FKP 1 | 10% | e3 | Yes | Active | EAR99 | Pulse | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 700 | 8532.25.00.70 | 0.033 uF | Capacitors | BULK | 37.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 37.5 mm | 2000 V | 1 mm | - | 2000VDC|700VAC | Straight | 10% | 10% | - | Film Capacitors | 700 V | 41.5 X 13 X 24 | AC and Pulse Film Capacitors | Film Capacitors | 41.5(Max) | - | 24 mm | 41.5 mm | 13 mm | 24(Max) | - | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 6.698 | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | - | - | - | - | - | EAR99 | 567 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | - | WIMA | MKP1J032206A00JSSD | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 110C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Active | 9(Max) | Not Required(mm) | - | - | 5.75 | Details | Yes | - | 19(mm) | 19(Max) | - | PP | 27.5 | 5% | - | 0.246918 oz | 630 VDC | Straight | Bulk | MKP 10 | 5% | e3 | Yes | - | EAR99 | Pulse | Tin (Sn) | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 220000PF(pF) | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | Not Required | 27.5 mm | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 5% | 5% | - | Film Capacitors | - | 31.5 X 9 X 19 | AC and Pulse Film Capacitors | Film Capacitors | 31.5(Max) | - | 19 mm | 31.5 mm | 9 mm | 19(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.213 | - | - | - | - | 0.001uF | - | - | - | - | - | - | EAR99 | - | - | - | 0.5 | - | - | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | - | - | - | 6.5(Max) | - | - | 5 | - | - | - | 250 VDC | Straight | Tape and Reel | - | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 26 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.734 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | - | - | - | - | - | EAR99 | 3000 | 8532.25.00.30 | - | 0.6 | 0.6(mm) | 6 | 10(mm) | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 110C | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | No | - | Compliant | - | - | 9(mm) | 9(Max) | - | PP | 10 | 20% | - | 0.035274 oz | 1 kVDC | Straight | Bulk | MKP 10 | 20% | - | - | Active | - | Pulse | - | 100 °C | -55 °C | - | - | 4700PF(pF) | Capacitors | - | - | 4 mm | Plastic Rectangular Can | - | Radial | 10 mm | - | PP | Not Required | 10 mm | - | 600 µm | - | 1000VDC|600VAC | Straight | - | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | No | RoHS Compliant | ||
Tiny WHSL | 5774 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.221 | WIMA | 150 nF | 150000 pF | - | 0.15uF | - | - | - | - | - | - | EAR99 | 2800 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.15/63/5A | - | 2.5(Max) | - | AEC-Q200 | - | - | Details | - | - | - | 6.5(Max) | - | - | 5 | - | - | 0.017453 oz | 63 VDC | Straight | Ammo | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 26840 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | 0.47 nF | - | - | 470pF | - | - | - | - | - | - | EAR99 | 1500 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | Details | - | - | - | 6(Max) | - | - | 5 | - | - | - | 100 VDC | Straight | Tape and Reel | FKP 2 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 470 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | Film Capacitors | 7.2(Max) | - | 6 mm | 7.2 mm | 4.5 mm | 6(Max) | - | RoHS Compliant | ||
Tiny WHSL | 41 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.734 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | - | - | - | - | - | EAR99 | 1450 | - | - | 0.6 | 0.6(mm) | 6 | 10(mm) | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 110C | - | - | - | - | - | - | - | 4(Max) | Not Required(mm) | - | No | - | Details | - | - | 9(mm) | 9(Max) | - | PP | 10 | 20% | - | 0.035274 oz | 1 kVDC | Straight | Ammo | MKP 10 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 4700PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 10 mm | - | 0.6 mm | - | 1000VDC|600VAC | Straight | - | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 1.539 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | - | - | - | - | - | - | EAR99 | 1150 | - | - | 0.8 | - | - | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | Details | - | - | - | 11(Max) | - | - | 15 | - | - | 0.070548 oz | 2.5 kVDC | Straight | Ammo | MKP 10 | 5% | - | - | Active | - | Pulse | - | - | - | - | - | 1500 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | 0.8 mm | - | 700VAC|2500VDC | Straight | - | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 11 mm | 18 mm | 5 mm | 11(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.134 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | - | EAR99 | 2800 | - | - | 0.4 | 0.4(mm) | 6 | 2.5(mm) | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | No | - | Details | - | - | 7(mm) | 7(Max) | - | PET | 2.5 | 20% | - | - | 63 VDC | Straight | Ammo | MKS 02 | 20% | - | - | Active | - | Metallized High Volume Film Capacitors | - | - | - | - | - | 22000PF(pF) | Capacitors | - | - | - | - | - | Radial | - | - | PET | Not Required | 2.5 mm | - | 0.4 mm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | Film Capacitors | 4.6(Max) | - | 7 mm | 4.6 mm | 2.5 mm | 7(Max) | - | RoHS Compliant | ||
Tiny WHSL | 3000 | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.748 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | - | - | - | - | - | - | EAR99 | 3000 | - | - | 0.6 | - | 3.5 | - | WIMA | - | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | - | - | - | 9(Max) | - | - | 10 | - | - | 0.035274 oz | 630 VDC | Straight | Bulk | MKP 10 | 10% | - | - | - | - | Pulse | - | - | - | - | - | 6800 pF | Capacitors | - | - | - | - | - | Radial | - | - | PP | - | 10 mm | - | 0.6 mm | - | 630VDC|400VAC | Straight | - | - | - | Film Capacitors | - | 13 X 4 X 9 | AC and Pulse Film Capacitors | Film Capacitors | 13(Max) | - | 9 mm | 13 mm | 4 mm | 9(Max) | - | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.848 | WIMA | 680 nF | 680000 pF | - | 0.68uF | - | - | - | - | - | - | EAR99 | 3000 | - | - | 0.6 | 0.6(mm) | 6 | 7.5(mm) | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | 5(Max) | Not Required(mm) | - | No | - | Compliant | - | - | 10.5(mm) | 10.5(Max) | - | PET | 7.5 | 20% | - | 0.035274 oz | 63 VDC | Straight | Bulk | MKS 4 | 20% | - | - | Active | - | Pulse | - | 100 °C | -55 °C | - | - | 680000PF(pF) | Capacitors | - | - | 5 mm | Plastic Rectangular Can | - | Radial | 7.5 mm | - | PET | Not Required | 7.5 mm | - | 600 µm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | 10.3 X 5 X 10.5 | General Film Capacitors | Film Capacitors | 10.3(Max) | - | 10.5 mm | 10.3 mm | 5 mm | 10.5(Max) | No | RoHS Compliant | ||
Tiny WHSL | 3095 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.465 | WIMA | 100 nF | 100000 pF | - | 0.1uF | - | - | - | - | - | - | EAR99 | 1400 | - | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | AEC-Q200 | - | - | Details | - | - | - | 10(Max) | - | - | 5 | - | - | 0.035852 oz | 250 VDC | Straight | Ammo | MKP 2 | 5% | - | - | Active | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 5 X 10 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | - | 10 mm | 7.2 mm | 5 mm | 10(Max) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 3.913 | WIMA | 4700 nF | - | - | 4.7uF | - | - | - | - | - | - | EAR99 | 450 | - | - | 0.8 | 0.8(mm) | - | - | WIMA | - | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | 7(Max) | Not Required(mm) | - | - | - | Details | - | - | 14(mm) | 14(Max) | - | PET | 15 | 10% | - | 0.141096 oz | 63 VDC | Straight | Tape and Reel | MKS 4 | 10% | - | - | Active | - | Pulse | - | - | - | - | - | 4700000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 15 mm | - | 0.8 mm | - | 40VAC|63VDC | Straight | - | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | Film Capacitors | 18(Max) | - | 14 mm | 18 mm | 7 mm | 14(Max) | - | RoHS Compliant | ||
Tiny WHSL | 31 | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.225 | WIMA | 15 nF | 15000 pF | - | 0.015uF | - | - | - | - | - | - | EAR99 | 2500 | - | - | 0.5 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.015/63/5T | - | 2.5(Max) | - | AEC-Q200 | - | - | Compliant | - | - | - | 6.5(Max) | - | - | 5 | - | - | 0.114446 oz | 63 VDC | Straight | Tape and Reel | MKS 2 | 5% | - | - | Active | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | 15 nF | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PET | - | 5 mm | - | 500 µm | - | 63VDC|40VAC | Straight | - | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | Film Capacitors | 7.2(Max) | - | 6.5 mm | 7.2 mm | 2.5 mm | 6.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | 1.848 | WIMA | 6.8 nF | - | 0.0068 uF | 0.0068uF | - | - | - | - | - | - | EAR99 | 1000 | - | - | 0.8 | 0.8(mm) | - | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | 6(Max) | Not Required(mm) | - | - | - | Details | - | - | 12.5(mm) | 12.5(Max) | - | PP | 15 | 10% | - | 0.070548 oz | 630 VDC | Straight | Ammo | FKP 1 | 10% | - | - | Unconfirmed | - | Pulse | - | - | - | - | - | 6800PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 15 mm | - | 0.8 mm | - | 630VDC|400VAC | Straight | - | - | - | Film Capacitors | - | 18 X 6 X 12.5 | AC and Pulse Film Capacitors | Film Capacitors | 18(Max) | - | 12.5 mm | 18 mm | 6 mm | 12.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 45 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.388 | WIMA | 0.33 nF | - | - | 330pF | - | - | - | - | - | - | EAR99 | 5000 | - | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 105C | - | - | - | - | - | - | - | 3(Max) | Not Required(mm) | - | - | - | Details | - | - | 8.5(mm) | 8.5(Max) | - | PP | 7.5 | 20% | - | - | 630 VDC | Straight | Bulk | FKP 3 | 20% | - | - | Active | - | Pulse | - | - | - | - | - | 330PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 7.5 mm | - | 0.5 mm | - | 630VDC|300VAC | Straight | - | - | - | Film Capacitors | - | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | Film Capacitors | 10(Max) | - | 8.5 mm | 10 mm | 3 mm | 8.5(Max) | - | RoHS Compliant | ||
Tiny WHSL | 6825 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 0.387 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | - | EAR99 | 4000 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKP2G022201E00MSSD | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | 85 °C | -55 °C | , 2818 | RECTANGULAR PACKAGE | Radial | MKP2-.022/400/20 | Active | 4.5(Max) | - | AEC-Q200 | - | 4.55 | Non-Compliant | Yes | - | - | 9.5(Max) | - | - | 5 | - | - | 0.824529 oz | 400 VDC | Straight | Bulk | MKP 2 | 20% | e3 | Yes | Active | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 0.022 uF | Capacitors | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 5 mm | 400 V | 0.5 mm | 2818 | 400VDC|200VAC | Straight | 20% | 20% | - | Film Capacitors | 200 V | 7.2 X 4.5 X 9.5 | RF Microwave Film Capacitors | Film Capacitors | 7.2(Max) | - | 9.5 mm | 7.2 mm | 4.5 mm | 9.5(Max) | - | RoHS Compliant |