- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 9 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.713 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP4J022203C00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | 100 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | 2.23 | Details | Yes | - | 9(Max) | - | 10 | - | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | MKP 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 280 | 8532.25.00.70 | 0.022 uF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 10 mm | 630 V | 0.6 mm | - | 630VDC|280VAC | Straight | 10% | 10% | Film Capacitors | 280 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4216 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Paper, Metallized | 2 | - | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | WIMA | MPX20W1220FA00MSSD | + 110 C | 110 | WIMA | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | 110 °C | -40 °C | Bulk | , 5316 | RECTANGULAR PACKAGE | Radial | MP3X2-2200/250/20P10 | Active | 4(Max) | Not Required(mm) | Active | - | 5.73 | Details | Yes | - | - | PAPER | 10 | 20% | 0.035274 oz | 250V | - | Straight | -40°C ~ 110°C | Bulk | MP 3-X2 | 0.531 L x 0.157 W (13.50mm x 4.00mm) | 20% | e3 | Yes | Active | PC Pins | EAR99 | RFI Suppression | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.10 | 2200PF(pF) | Capacitors | BULK | 10 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | Not Required | 10 mm | 630 V | 0.6 mm | 5316 | 250VAC | Straight | 20% | 20% | Safety Capacitors | 250 V | 13.5 X 4 X 8.5 | Safety Film Capacitors | Low ESR | Safety Capacitors | 13.5(Max) | 8.5 mm | 0.335 (8.50mm) | 13.5 mm | 4 mm | 8.5(Max) | RoHS Compliant | X2 | ||
Tiny WHSL | 24 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.523 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKP1O121004B00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | - | 5.41 | Compliant | Yes | - | 11(Max) | - | 15 | - | 0.070548 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 0.01 uF | Capacitors | BULK | 15 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 15 mm | 1000 V | 0.8 mm | 7120 | 1000VDC|600VAC | Straight | 20% | 20% | Film Capacitors | 600 V | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.313 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 1500 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | FKP2-1000/100/5A | - | 4.5(Max) | - | - | - | - | Details | - | - | 6(Max) | - | 5 | - | - | - | 100 VDC | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.587 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP1O111002C00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | 1.67 | Details | Yes | - | 9(Max) | - | 7.5 | - | 0.035274 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 1000 pF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 7.5 mm | 1000 V | 0.6 mm | 3916 | 1000VDC|600VAC | Straight | 10% | 10% | Film Capacitors | 600 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.221 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 2200 | - | 0.5 | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | 5 | - | 0.114446 oz | - | 50 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3618 |
| - | Through Hole | Not Required | - | - | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 0.278 | - | - | - | - | 0.0015uF | EAR99 | - | - | 0.5 | 0.5(mm) | 6 | - | - | - | 100 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 3(Max) | Not Required(mm) | Active | - | - | - | - | 8.5(mm) | 8.5(Max) | PET | 7.5 | 5% | - | 400V | 1000V (1kV) | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | - | - | Active | PC Pins | - | Pulse | - | - | - | General Purpose | - | - | 1500PF(pF) | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 0.295 (7.50mm) | - | - | - | 1000VDC|400VAC | - | - | - | - | - | 10 X 3 X 8.5 | - | - | - | 10(Max) | - | 0.335 (8.50mm) | - | - | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 18 mm x 6 mm x 12.5 mm | - | - | - | 2 Pin | - | - | 2.388 | WIMA | 220 nF | 220000 pF | - | 0.22uF | EAR99 | 500 | - | 0.8 | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | Details | - | - | 12.5(Max) | - | 15 | - | 0.070548 oz | - | 400 VDC | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 15 mm | - | 0.8 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4504 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.444 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 5000 | - | 0.5 | 0.5(mm) | 6 | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 3.5(Max) | Not Required(mm) | Active | - | - | Non-Compliant | - | 8.5(mm) | 8.5(Max) | PET | 5 | 5% | - | - | 100 VDC | Straight | - | Bulk | FKS 2 | - | 5% | - | - | Active | - | - | Pulse | - | - | - | - | - | - | 15000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 992 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET) | 2 | 0.505 | WIMA | 1 nF | - | 0.001 uF | 0.001uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | WIMA | FKS3F011002B00JSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | Not Required(mm) | Active | - | 1.72 | Compliant | Yes | 8.5(mm) | 8.5(Max) | PET | 7.5 | 5% | 0.035274 oz | 160V | 250 VDC | Straight | -55°C ~ 105°C | Bulk | FKS 3 | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | 100 °C | -55 °C | High Pulse, DV/DT | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 1000PF(pF) | Capacitors | BULK | 7.5 mm | 3 mm | Plastic Rectangular Can | compliant | Radial | 7.5 mm | FILM CAPACITOR | PET | Not Required | 7.5 mm | 250 V | 500 µm | 3912 | 250VDC|160VAC | Straight | 5% | 5% | Film Capacitors | 160 V | 10 X 3 X 8.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | 0.335 (8.50mm) | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2200 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | Details | - | - | 6.5(Max) | - | 5 | - | 0.114446 oz | - | 63 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 670 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | 0.246 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 1000 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MPX15W2220FE00MSSD | + 110 C | 110 | - | - 40 C | -40 | Through Hole | - | - | 110 °C | -40 °C | - | , 7528 | RECTANGULAR PACKAGE | Radial | - | Active | 7(Max) | - | - | - | 1.76 | Details | Yes | - | - | - | 15 | - | - | - | 850 VDC | Straight | - | Bulk | MP 3-X1 | - | 20% | e3 | Yes | Active | - | EAR99 | RFI Suppression | Tin (Sn) | - | - | - | - | 8532.25.00.20 | 0.022 uF | Capacitors | BULK | 15 mm | - | - | compliant | Radial | - | PAPER CAPACITOR | Paper | - | 15 mm | - | 0.8 mm | 7528 | 500VAC | Straight | 20% | 20% | Safety Capacitors | 500 V | 19 X 7 X 15 | Safety Film Capacitors | - | Safety Capacitors | 19(Max) | 15 mm | - | 19 mm | 7 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 18 mm x 7 mm x 14 mm | - | - | - | 2 Pin | - | - | 3.913 | WIMA | 4700 nF | - | - | 4.7uF | EAR99 | 450 | - | 0.8 | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 7(Max) | - | - | - | - | Details | - | - | 14(Max) | - | 15 | - | 0.141096 oz | - | 63 VDC | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 15 mm | - | 0.8 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 18 X 7 X 14 | General Film Capacitors | - | Film Capacitors | 18(Max) | 14 mm | - | 18 mm | 7 mm | 14(Max) | RoHS Compliant | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.215 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2800 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS2-.047/63/5A | - | 2.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 6.5(Max) | - | 5 | - | 0.114446 oz | - | 63 VDC | Straight | - | Ammo | MKS 2 | - | 5% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | - | 0.047 uF | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.45 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1300 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | Details | - | - | 9.5(Max) | - | 5 | - | 0.114446 oz | - | 400 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | 0.5 mm | - | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 831 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP) | - | 0.313 | WIMA | 0.68 nF | - | - | 680pF | EAR99 | 6000 | - | 0.5 | 0.5(mm) | 6 | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | Bulk | - | - | - | - | - | 4.5(Max) | Not Required(mm) | Active | - | - | Compliant | - | 6(mm) | 6(Max) | PP | 5 | 2.5% | - | 220V | 400 VDC | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | - | - | Active | PC Pins | - | Pulse | - | 100 °C | -55 °C | High Frequency, Switching; High Pulse, DV/DT | - | - | 680PF(pF) | Capacitors | - | - | 4.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PP | Not Required | 5 mm | - | 500 µm | - | 400VDC|220VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 9.152 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 459 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKP1O131006B00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | 11(Max) | - | - | - | 1.66 | Details | Yes | - | 21(Max) | - | 27.5 | - | 0.317466 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.1 uF | Capacitors | BULK | - | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 27.5 mm | 1000 V | 0.8 mm | - | 1000VDC|600VAC | Straight | 20% | 20% | Film Capacitors | 600 V | 31.5 X 11 X 21 | AC and Pulse Film Capacitors | - | Film Capacitors | 31.5(Max) | 21 mm | - | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | 2 Pin | - | - | 0.281 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 2500 | - | 0.5 | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | MKS4-.1/100/10P7A | - | 2.5(Max) | - | - | - | - | Details | - | - | 7(Max) | - | 7.5 | - | - | - | 100 VDC | Straight | - | Ammo | MKS 4 | - | 10% | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 7.5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 10 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 10(Max) | 7 mm | - | 10 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 2215 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | 0.315 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 2000 | - | 0.5 | 0.5(mm) | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 125C | - | - | - | - | - | - | - | - | 3.5(Max) | Not Required(mm) | - | - | - | Details | - | 8.5(mm) | 8.5(Max) | PET | 5 | 10% | 0.114446 oz | - | 250 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | 100 °C | -55 °C | - | - | - | 33000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.548 | WIMA | 1.5 nF | - | 0.0015 uF | 0.0015uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP1J011502C00KSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | 2.28 | Details | Yes | - | 9(Max) | - | 7.5 | - | 0.035274 oz | - | 630 VDC | Straight | - | Bulk | MKP 10 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 1500 pF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PP | - | 7.5 mm | 630 V | 0.6 mm | 3916 | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 280 V | 10 X 4 X 9 | AC and Pulse Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | - | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - |