- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Packaging
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
Attribute column
Manufacturer
WIMA Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | Capacity (elec.) | Connections | Content | CS | Dim | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Temperature Coefficient (ppm/°C) | Terminal Pitch (mm) | Tolerance (+ or -) | Tolerance ± | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2423 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | - | Polypropylene (PP) | - | 0.818 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | EAR99 | 3000 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 105C | - | - | Bulk | - | - | - | - | - | 4(Max) | Not Required(mm) | Active | - | - | - | Non-Compliant | - | - | 9.5(mm) | 9.5(Max) | - | PP | -200 | 10 | 5% | - | 0.035274 oz | 300V | 630 VDC | Straight | -55°C ~ 105°C | Bulk | FKP 3 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | 5% | - | - | Active | PC Pins | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | 2200PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 10 mm | - | - | 0.6 mm | 630VDC|300VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 13(Max) | 9.5 mm | 0.374 (9.50mm) | 13 mm | 4 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 949 |
| - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | 0.611 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | - | - | - | - | EAR99 | 4000 | WIMA GMBH & CO KG | 0.6 | 0.6(mm) | 6 | - | WIMA | MKS4C033302C00JSSD | - | + 125 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | Not Required(mm) | Active | - | - | 5.69 | Details | Yes | - | 9(mm) | 9(Max) | - | PET | - | 7.5 | 5% | - | 0.035274 oz | 40V | 63 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | 5% | e3 | Yes | Active | PC Pins | EAR99 | Pulse | Tin (Sn) | - | - | General Purpose | 8532.25.00.70 | 330000PF(pF) | Capacitors | Bulk | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | Not Required | 7.5 mm | No | 63 V | 0.6 mm | 40VAC|63VDC | Straight | 5% | 5% | Film Capacitors | 40 V | 10 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 10(Max) | 9 mm | 0.354 (9.00mm) | 10 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3644 |
| - | - | Not Required | - | - | - | - | - | - | - | 0.313 | - | - | - | - | 0.0015uF | - | - | - | - | - | EAR99 | - | - | 0.5 | 0.5(mm) | - | - | - | - | - | - | 100 | - | - | - | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | - | 4.5(Max) | Not Required(mm) | - | - | - | - | - | - | - | 6(mm) | 6(Max) | - | PP | - | 5 | 2.5% | - | - | - | - | Straight | - | Tape and Reel | - | - | 2.5% | - | - | Active | - | - | Pulse | - | - | - | - | - | 1500PF(pF) | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | - | - | - | - | 100VDC|63VAC | - | - | - | - | - | 7.2 X 4.5 X 6 | - | - | - | 7.2(Max) | - | - | - | - | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | - | WIMA | 3.3 nF | - | 0.0033 uF | 0.0033uF | - | - | - | - | - | EAR99 | 2500 | - | 0.5 | 0.5(mm) | - | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | FKS2-3300/100/5T | - | 2.5(Max) | Not Required(mm) | - | - | - | - | Compliant | - | - | 6.5(mm) | 6.5(Max) | - | PET | - | 5 | 5% | - | - | - | 100 VDC | Straight | - | Tape and Reel | FKS 2 | - | 5% | - | - | Active | - | - | Pulse | - | 100 °C | -55 °C | - | - | 3300PF(pF) | Capacitors | - | - | 2.5 mm | Plastic Rectangular Can | - | Radial | 5 mm | - | PET | Not Required | 5 mm | - | - | 500 µm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 2.291 | WIMA | 470 nF | 470000 pF | - | 0.47uF | - | - | - | - | - | EAR99 | 2000 | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 6(Max) | - | - | - | - | - | Details | - | - | - | 12.5(Max) | - | - | - | 15 | - | - | 0.070548 oz | - | 250 VDC | Straight | - | Bulk | MKS 4 | - | 20% | - | - | Active | - | - | Pulse | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 15 mm | - | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 18 X 6 X 12.5 | General Film Capacitors | - | Film Capacitors | 18(Max) | 12.5 mm | - | 18 mm | 6 mm | 12.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | 10 mm x 3 mm x 8.5 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 0.291 | WIMA | 22 nF | 22000 pF | - | 0.022uF | - | - | - | - | - | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS4F022202B00KSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 3(Max) | - | - | - | - | 4.83 | Details | Yes | - | - | 8.5(Max) | - | - | - | 7.5 | - | - | - | - | 250 VDC | Straight | - | Bulk | MKS 4 | - | 10% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.022 uF | Capacitors | BULK | 7.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 7.5 mm | No | 250 V | 0.5 mm | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 10 X 3 X 8.5 | General Film Capacitors | - | Film Capacitors | 10(Max) | 8.5 mm | - | 10 mm | 3 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.63 | WIMA | 3300 nF | - | - | 3.3uF | - | - | - | - | - | EAR99 | 1000 | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | - | 11.5(Max) | - | - | - | 5 | - | - | 0.035274 oz | - | 50 VDC | Straight | - | Tape and Roll | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 3.3 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5.5 X 11.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 11.5 mm | - | 7.2 mm | 5.5 mm | 11.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 13 mm x 4 mm x 9 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYETHYLENE TEREPHTHALATE | 2 | 0.774 | WIMA | 330 nF | 330000 pF | - | 0.33uF | - | - | - | - | - | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | - | WIMA | MKS4D033303C00MSSD | - | + 125 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 4(Max) | - | - | - | - | 5.72 | Details | Yes | - | - | 9(Max) | - | - | - | 10 | - | - | 0.035274 oz | - | 100 VDC | Straight | - | Bulk | MKS 4 | - | 20% | e3 | Yes | Active | - | EAR99 | Pulse | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.33 uF | Capacitors | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | FILM CAPACITOR | PET | - | 10 mm | No | 100 V | 0.6 mm | 100VDC|63VAC | Straight | 20% | 20% | Film Capacitors | 63 V | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4195 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | - | Polypropylene (PP), Metallized | - | 0.291 | WIMA | 10 nF | 10000 pF | - | 0.01uF | - | - | - | - | - | EAR99 | 5000 | - | 0.5 | 0.5(mm) | 6 | - | WIMA | - | - | + 100 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | Bulk | - | - | - | - | - | 3.5(Max) | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | - | 8.5(mm) | 8.5(Max) | - | PP | - | 5 | 10% | - | - | 200V | 400 VDC | Straight | -55°C ~ 100°C | Bulk | MKP 2 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | 10% | - | - | Active | PC Pins | - | Metallized Polypropylene Capacitors | - | - | - | Automotive; High Frequency, Switching | - | 10000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 5 mm | - | - | 0.5 mm | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | RF Microwave Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | 0.335 (8.50mm) | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | AEC-Q200 | ||
Tiny WHSL | 2911 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 1.311 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | - | - | - | - | - | EAR99 | 2400 | - | 0.8 | - | 6 | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5(Max) | - | - | - | - | - | Details | - | - | - | 11(Max) | - | - | - | 15 | - | - | 0.035274 oz | - | 1 kVDC | Straight | - | Bulk | FKP 1 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 15 mm | - | - | 0.8 mm | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 5 X 11 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | - | - | - | - | - | EAR99 | 1500 | - | 0.5 | - | - | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | FKP2-4700/63/2.5A | - | 4.5(Max) | - | - | - | - | - | Details | - | - | - | 6(Max) | - | - | - | 5 | - | - | - | - | 63 VDC | Straight | - | Ammo | FKP 2 | - | 2.5% | - | - | - | - | - | Pulse | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 5 mm | - | - | 0.5 mm | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3365 |
| - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.511 | WIMA | 2200 nF | - | - | 2.2uF | - | - | - | - | - | EAR99 | 1400 | - | 0.5 | 0.5(mm) | - | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 105C | - | - | - | - | - | - | - | - | 5(Max) | Not Required(mm) | - | - | - | - | Details | - | - | 10(mm) | 10(Max) | - | PET | - | 5 | 20% | - | 0.035274 oz | - | 50 VDC | Straight | - | Tape and Reel | MKS 2 | - | 20% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 2200000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 5 X 10 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 10 mm | - | 7.2 mm | 5 mm | 10(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 4.194 | WIMA | 1000 nF | - | - | 1uF | - | - | - | - | - | EAR99 | 760 | - | 0.8 | 0.8(mm) | 6 | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | - | 7(Max) | Not Required(mm) | - | - | - | - | Details | - | - | 16.5(mm) | 16.5(Max) | - | PP | - | 22.5 | 20% | - | 0.141096 oz | - | 250 VDC | Straight | - | Bulk | MKP 4 | - | 20% | - | - | Active | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 1000000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | Not Required | 22.5 mm | - | - | 0.8 mm | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 26.5 X 7 X 16.5 | General Film Capacitors | - | Film Capacitors | 26.5(Max) | 16.5 mm | - | 26.5 mm | 7 mm | 16.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.776 | WIMA | 220 nF | 220000 pF | - | 0.22uF | - | - | - | - | - | EAR99 | 900 | - | 0.6 | - | - | - | WIMA | - | - | + 125 C | 125 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | - | 9(Max) | - | - | - | 10 | - | - | 0.035274 oz | - | 100 VDC | Straight | - | Reel | MKS 4 | - | 10% | - | - | Active | - | - | Pulse | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 10 mm | - | - | 0.6 mm | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 0.225 | WIMA | 15 nF | 15000 pF | - | 0.015uF | - | - | - | - | - | EAR99 | 5000 | - | 0.5 | - | 6 | - | WIMA | - | - | + 125 C | 125 | - | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | Details | - | - | - | 6.5(Max) | - | - | - | 5 | - | - | 0.114446 oz | - | 400 VDC | Straight | - | Bulk | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.015 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | - | 5 mm | - | - | 0.5 mm | 200VAC|400VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 3624 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | - | Polyester, Polyethylene Terephthalate (PET), Metallized | - | 10.02 | WIMA | 680 nF | 680000 pF | - | 0.68uF | - | - | - | - | - | EAR99 | 459 | - | 0.8 | 0.8(mm) | 6 | 27.5(mm) | WIMA | - | - | + 125 C | 100 | WIMA | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | Bulk | - | - | - | - | - | 11(Max) | Not Required(mm) | Active | - | No | - | Details | - | - | 21(mm) | 21(Max) | - | PET | - | 27.5 | 10% | - | 0.352740 oz | 400V | 630 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 1.240 L x 0.433 W (31.50mm x 11.00mm) | 10% | - | - | Active | PC Pins | - | Pulse | - | - | - | General Purpose | - | 680000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 27.5 mm | - | - | 0.8 mm | 630VDC|400VAC | Straight | - | - | Film Capacitors | - | 31.5 X 11 X 21 | General Film Capacitors | - | Film Capacitors | 31.5(Max) | 21 mm | 0.827 (21.00mm) | 31.5 mm | 11 mm | 21(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.322 | WIMA | 1000 nF | - | - | 1uF | - | - | - | - | - | EAR99 | 2000 | - | 0.5 | 0.5(mm) | - | - | WIMA | - | - | + 100 C | 100 | - | - | - 55 C | -55 | Through Hole | Through Hole | - | -55C to 105C | - | - | - | - | - | - | - | - | 3.5(Max) | Not Required(mm) | - | AEC-Q200 | - | - | Details | - | - | 8.5(mm) | 8.5(Max) | - | PET | - | 5 | 10% | - | 0.114446 oz | - | 50 VDC | Straight | - | Tape and Reel | MKS 2 | - | 10% | - | - | Active | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 1000000PF(pF) | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 5 mm | - | - | 0.5 mm | 50VDC|30VAC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 5558 |
| - | Through Hole | Not Required | - | - | - | - | - | Polyester, Polyethylene Terephthalate (PET) | - | 0.505 | - | - | - | - | 0.022uF | - | - | - | - | - | EAR99 | - | - | 0.5 | 0.5(mm) | 6 | - | - | - | - | - | 100 | WIMA | - | - | -55 | Through Hole | Through Hole | - | -55C to 100C | - | - | - | - | - | - | - | - | 3(Max) | Not Required(mm) | Active | - | - | - | - | - | - | 8.5(mm) | 8.5(Max) | - | PET | - | 7.5 | 5% | - | - | 63V | 100V | Straight | -55°C ~ 105°C | Bulk | - | 0.394 L x 0.118 W (10.00mm x 3.00mm) | 5% | - | - | - | PC Pins | - | Pulse | - | - | - | High Pulse, DV/DT | - | 22000PF(pF) | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PET | Not Required | 0.295 (7.50mm) | - | - | - | 100VDC|63VAC | - | - | - | - | - | 10 X 3 X 8.5 | - | - | - | 10(Max) | - | 0.335 (8.50mm) | - | - | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | Polyester | - | - | 8 | WIMA | 680 nF | 680000 pF | - | 0.68uF | 0.68µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 9 x 31.5 mm | EAR99 | 567 | - | 0.8 | - | 6 | - | WIMA | - | +105°C | + 105 C | 105 | - | -55°C | - 55 C | -55 | Through Hole | - | 305V DC | - | - | - | - | - | - | - | - | - | 9(Max) | - | - | - | - | - | Details | - | Yes | - | 19(Max) | X2 | - | - | 27.5 | - | 10% | 0.282192 oz | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | Active | - | - | RFI Suppression | - | - | - | - | - | 0.68 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 27.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 31.5 X 9 X 19 | Safety Film Capacitors | - | Safety Capacitors | 31.5(Max) | 31.5mm | - | 31.5mm | 9mm | 19(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | Polyester | - | - | 60 | WIMA | 8200 nF | - | - | 8.2uF | 8.2µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 24 x 45.5 mm | EAR99 | 112 | - | 0.8 | - | 6 | - | WIMA | - | +105°C | + 105 C | 105 | - | -55°C | - 55 C | -55 | Through Hole | - | 305V DC | - | - | - | - | - | - | - | - | - | 24(Max) | - | - | - | - | - | Details | - | - | - | 45.5(Max) | X2 | - | - | 37.5 | - | 10% | 2.116438 oz | - | - | Straight | - | Bulk | MKP-X2 | - | 10% | - | - | - | - | - | RFI Suppression | - | - | - | - | - | 8.2 uF | Capacitors | - | - | - | Plastic Rectangular Can | - | Radial | - | - | PP | - | 37.5 mm | - | - | - | 305VAC | Straight | - | - | Safety Capacitors | - | 41.5 X 24 X 45.5 | Safety Film Capacitors | - | Safety Capacitors | 41.5(Max) | 45.5mm | - | 41.5mm | 24mm | 45.5(Max) | RoHS Compliant | - |