- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Consumer IC Type
- Number of Functions
- On Chip Memory Type
- Operating Temperature-Max
- Qualification Status
- Supply Voltage-Max (Vsup)
- Supply Voltage-Min (Vsup)
Attribute column
Manufacturer
Winbond Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Consumer IC Type | Rated voltage | 2nd Connector Number of Positions Loaded | Profile | Reading Time-Max | On Chip Memory Type | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() I17120PY Winbond Electronics Corp | In Stock | - | Datasheet | gold-plated | NO | 22 | 28 | socket | 2x11 | 2.54mm | SMT | 1.24 g | WINBOND ELECTRONICS CORP | female | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 2.54mm | straight | pin strips | -40...163°C | e3 | MATTE TIN | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 1.5A | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 2.4 V | - | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | 60V | - | beryllium copper | 240 s | FLASH | 36.83 mm | 15.24 mm | 0.254µm | UL94V-0 | ||
![]() I17120SY Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | e3 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 2.4 V | - | 2.64 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 240 s | FLASH | 17.93 mm | 7.52 mm | - | - | ||
![]() ISD33240S Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | 40 mA | 2.65 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 248.9 s | EEPROM | 17.9 mm | 7.5 mm | - | - | ||
![]() ISD4003-04MPY Winbond Electronics Corp | In Stock | - | Datasheet | - | NO | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 28 | R-PDIP-T28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | 40 mA | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 240 s | FLASH | 36.83 mm | 15.24 mm | - | - | ||
![]() ISD33180SI Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | Not Qualified | 3.3 V | INDUSTRIAL | 2.7 V | 40 mA | 2.65 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 194.5 s | EEPROM | 17.9 mm | 7.5 mm | - | - | ||
![]() ISD33120S Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | 40 mA | 2.65 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 124.5 s | EEPROM | 17.9 mm | 7.5 mm | - | - | ||
![]() W83791SG Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | 3 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | - | - | e3 | Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 40 | 48 | S-PQFP-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 1.6 mm | SPEECH SYNTHESIZER | - | - | - | - | FLASH | 7 mm | 7 mm | - | - | ||
![]() ISD33150P Winbond Electronics Corp | In Stock | - | Datasheet | - | NO | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | 40 mA | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 155.6 s | EEPROM | 36.83 mm | 15.24 mm | - | - | ||
![]() ISD1112X Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 50 °C | - | UNSPECIFIED | DIE | DIE, | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | - | - | - | - | - | - | CAR STEREO; HANDSET; TRANSFORMER | 8542.39.00.01 | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | unknown | - | NOT SPECIFIED | 28 | R-XUUC-N28 | Not Qualified | 6.5 V | COMMERCIAL | 4.5 V | - | - | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 12 s | EEPROM | - | - | - | - | ||
![]() ISD25120PY Winbond Electronics Corp | In Stock | - | Datasheet | - | NO | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 30 mA | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | - | CAR STEREO; HANDSET; TRANSFORMER | - | 120 s | EEPROM | 36.83 mm | 15.24 mm | - | - | ||
![]() I4212PY Winbond Electronics Corp | In Stock | - | Datasheet | gold-plated | NO | 32 | 28 | socket | 2x16 | 2.54mm | SMT | 1.81 g | WINBOND ELECTRONICS CORP | female | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 2.54mm | straight | pin strips | -40...163°C | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 1.5A | - | 28 | R-PDIP-T28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | - | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | 60V | CELLULAR PHONE; PORTABLE APPLIANCES | beryllium copper | 120 s | FLASH | 36.83 mm | 15.24 mm | 0.254µm | UL94V-0 | ||
![]() I17240PY Winbond Electronics Corp | In Stock | - | Datasheet | gold-plated | NO | 30 | 28 | socket | 2x15 | 2.54mm | SMT | 1.69 g | WINBOND ELECTRONICS CORP | female | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 2.54mm | straight | pin strips | -40...163°C | e3 | MATTE TIN | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 1.5A | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 2.4 V | - | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | 60V | - | beryllium copper | 480 s | FLASH | 36.83 mm | 15.24 mm | 0.254µm | UL94V-0 | ||
![]() ISD14B20X Winbond Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISD25120SY Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | - | - | - | - | CAR STEREO; HANDSET; TRANSFORMER | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 1.27 mm | unknown | - | 40 | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 30 mA | 2.64 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 120 s | EEPROM | 17.93 mm | 7.52 mm | - | - | ||
![]() ISD1810S Winbond Electronics Corp | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | e0 | TIN LEAD | GREETING CARDS; TOYS; ANNUNCIATORS | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 28 | R-PDSO-G28 | Not Qualified | 4.5 V | COMMERCIAL | 2.7 V | - | 2.64 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 16 s | FLASH | 17.93 mm | 7.52 mm | - | - | ||
![]() W58100 Winbond Electronics Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | SPEECH IC | 8542.39.00.01 | - | - | - | 1 | - | compliant | - | - | - | - | Not Qualified | 5.5 V | COMMERCIAL | 2.4 V | - | - | SPEECH SYNTHESIZER | - | - | - | - | ROMLESS | - | - | - | - | ||
![]() ISD33090P Winbond Electronics Corp | In Stock | - | Datasheet | - | NO | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | 40 mA | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 93.4 s | EEPROM | 36.83 mm | 15.24 mm | - | - | ||
![]() ISD1810P Winbond Electronics Corp | In Stock | - | Datasheet | - | NO | - | 28 | - | - | - | - | - | WINBOND ELECTRONICS CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | e0 | TIN LEAD | GREETING CARDS; TOYS; ANNUNCIATORS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 28 | R-PDIP-T28 | Not Qualified | 4.5 V | COMMERCIAL | 2.7 V | 30 mA | 4.83 mm | SPEECH SYNTHESIZER WITH RCDG | - | - | - | 16 s | FLASH | 36.83 mm | 15.24 mm | - | - |