- Gender
- Type
- Contact Plating
- Product Length (mm)
- Mounting Styles
- Rad Hardened
- Manufacturer
- ECCN (US)
- Part Status
- Automotive
- Body Material
- PPAP
Attribute column
Manufacturer
Winchester Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Reliability | Housing Color | Contact Style | Body/Shell Style | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 321A245M Winchester Interconnect | In Stock | - | - | 16 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 4GHz | - | - | 500V | -40°C~165°C | Bulk | - | 300 | - | - | Active | - | EAR99 | Jack, Female Socket | - | Bayonet Lock | - | - | - | - | - | - | - | compliant | - | Silver | - | - | - | 50Ohm | BNC | 1 | 500 | - | - | 0.20dB | Nickel | - | - | - | - | ||
![]() 2065-10-9 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | 6GHz | POLYTETRAFLUORO ETHYLENE | 3GHz | 500V | - | Bulk | 2011 | 2065 | e4 | - | Active | Not Applicable | - | Plug, Male Pin | CAPTIVATED CENTRE CONTACT | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | Belden 1694A | - | - | - | ||
![]() 913A204M Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 12.5GHz | - | - | - | -65°C~165°C | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | RG-174, 316, LMR-100 | Crimp | - | RoHS Compliant | ||
![]() 0345-E00-C7202NU Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | 6GHz | POLYTETRAFLUORO ETHYLENE | 6GHz | - | - | Bulk | - | 345 | e4 | - | Active | - | - | Plug, Male Pin | - | Push-Pull | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | SNAP | 75Ohm | 1.0/2.3 | 1 | 500 | Crimp | - | - | Nickel | Belden 1855A | - | - | - | ||
![]() 7702-8 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | YES | 500MHz | POLYTETRAFLUORO ETHYLENE | 0.5GHz | - | - | Bulk | 2009 | Tri-Loc® | e4 | - | Active | Not Applicable | EAR99 | Jack, Female Socket | - | Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | - | SLIDE ON | 75Ohm | Triaxial | 1 | - | Crimp | 4 pcs - 1 Connector, 1 Cap, 1 Lockwasher, 1 Nut | - | Nickel | - | - | - | - | ||
![]() 310A205P Winchester Interconnect | In Stock | - | Datasheet | 14 Weeks | Free Hanging (In-Line) | - | - | Brass | - | - | - | - | 4GHz | - | - | 500V | -40°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | - | Silver | - | - | - | 50Ohm | BNC | 1 | 500 | Crimp or Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.2dB | Nickel | RG-223 | Crimp | - | RoHS Compliant | ||
![]() HHD1855A Winchester Interconnect | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Phosphor Bronze | - | 1GHz | - | - | 500V | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | 1 | - | - | COMMERCIAL | Silver | COAX | - | - | 75Ohm | BNC, HD | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.2dB | Nickel | Belden 1855A | - | - | RoHS Compliant | ||
![]() SBC8241 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | - | Brass | - | - | - | - | 1GHz | - | - | 500V | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | - | Silver | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | - | 0.2dB | Nickel | RG-59, Belden 8241 | Crimp | - | RoHS Compliant | ||
![]() 7704-1 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | YES | 500MHz | TEFLON | 0.5GHz | - | - | Bulk | - | Tri-Loc® | - | - | Active | - | EAR99 | Receptacle, Female Socket | - | Snap-On | - | - | - | - | - | 1 | - | - | COMMERCIAL | Silver | COAX | - | - | 75Ohm | Triaxial | 1 | - | Solder Cup | 4 pcs - 1 Connector, 1 Cap, 1 Lockwasher, 1 Nut | - | Nickel | - | Solder | - | - | ||
![]() 7705-1 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | 500MHz | - | 0.5GHz | - | - | Bulk | - | Tri-Loc® | e4 | - | Active | Not Applicable | EAR99 | Plug, Male Pin | - | Snap-On | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | 75Ohm | Triaxial | 1 | - | Crimp | 2 pcs - 1 Connector, 1 Cap | - | Nickel | - | - | - | - | ||
![]() 7704-6 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Beryllium Copper | NO | 500MHz | - | 0.5GHz | - | - | Bulk | - | Tri-Loc® | e4 | - | Active | - | EAR99 | Receptacle, Female Socket | - | Snap-On | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | Silver | - | PLUG | - | 75Ohm | Triaxial | 1 | - | Solder Cup | 4 pcs - 1 Connector, 1 Cap, 1 Lockwasher, 1 Nut | - | Nickel | - | Solder | - | - | ||
![]() 7702-9 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | 500MHz | - | 0.5GHz | - | - | Bulk | - | Tri-Loc® | e4 | - | Active | Not Applicable | EAR99 | Jack, Female Socket | - | Snap-On | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | - | Silver | - | - | - | 75Ohm | Triaxial | 1 | - | Crimp | 4 pcs - 1 Connector, 1 Cap, 1 Lockwasher, 1 Nut | - | Nickel | - | - | - | - | ||
![]() 361V704ER Winchester Interconnect | In Stock | - | Datasheet | 14 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 1GHz | - | - | 500V | -65°C~165°C | Tray | 2013 | V-Bite® | - | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | unknown | - | Silver | - | - | - | 75Ohm | BNC | 1 | 500 | Solder | - | 0.2dB | Nickel | - | - | - | RoHS Compliant | ||
![]() 926A515 Winchester Interconnect | In Stock | - | Datasheet | 14 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 12.5GHz | - | - | 500V | -65°C~165°C | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | - | - | Solder | Extended Insulation | RoHS Compliant | ||
![]() SBC1855A Winchester Interconnect | In Stock | - | Datasheet | 23 Weeks | Free Hanging (In-Line) | - | - | Brass | - | - | - | - | 1GHz | - | - | 500V | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | - | Silver | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | - | 0.2dB | Nickel | Belden 1855A | Crimp | - | RoHS Compliant | ||
![]() 561V504EFT Winchester Interconnect | In Stock | - | Datasheet | 14 Weeks | Board Edge, End Launch; Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Phosphor Bronze | - | 18GHz | - | - | 500V | -55°C~200°C | Bulk | 2013 | V-Bite® | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Threaded | - | - | - | - | - | - | Weatherproof | - | - | Silver | - | - | - | 50Ohm | TNC | 1 | 500 | Solder | - | 0.2dB | Nickel | - | Solder | Flange | RoHS Compliant | ||
![]() 321A245F Winchester Interconnect | In Stock | - | - | 16 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 4GHz | - | - | 500V | -40°C~165°C | Bulk | - | 300 | - | - | Active | - | EAR99 | Jack, Female Socket | - | Bayonet Lock | - | - | - | - | - | - | - | compliant | - | Silver | - | - | - | 50Ohm | BNC | 1 | 500 | - | - | 0.20dB | Nickel | - | - | - | - | ||
![]() 364A595B Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polypropylene (PP) | Brass | - | Gold | Phosphor Bronze | - | 4GHz | - | - | 500V | -40°C~165°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | - | Black, Silver | - | - | - | 50Ohm | BNC | 1 | 500 | Solder | - | 0.2dB | Nickel | - | - | Board Guide, Isolated | RoHS Compliant | ||
![]() SBC1695A Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | - | Brass | - | - | - | - | 1GHz | - | - | 500V | - | Bulk | 2013 | - | - | yes | Active | 1 (Unlimited) | - | Plug, Male Pin | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | - | Silver | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | - | 0.2dB | Nickel | RG-6 Plenum, Belden 1695A | - | - | RoHS Compliant | ||
![]() 1261E504 Winchester Interconnect | In Stock | - | Datasheet | 14 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 6GHz | - | - | 500V | -40°C~65°C | Tray | 2013 | E-Snap™ | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | Snap-On | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 50Ohm | MCX | 1 | - | Solder | - | - | - | - | - | - | RoHS Compliant |