- Gender
- Type
- Contact Plating
- Product Length (mm)
- Mounting Styles
- Rad Hardened
- Manufacturer
- ECCN (US)
- Part Status
- Automotive
- Body Material
- PPAP
Attribute column
Manufacturer
Winchester Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Ingress Protection | Reliability | Housing Color | Body Depth | Contact Style | Contact Resistance | Coupling Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 913A704A Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 18GHz | - | - | - | -65°C~165°C | Bulk | 2005 | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 7705-4 Winchester Interconnect | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | - | - | 500MHz | TEFLON | 0.5GHz | - | - | Bulk | - | Tri-Loc® | - | Active | Not Applicable | EAR99 | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | Silver | - | COAX | - | - | 75Ohm | Triaxial | 1 | - | Crimp | 2 pcs - 1 Connector, 1 Cap | - | Nickel | Belden 88232 | - | - | - | ||
![]() 7702-14 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Beryllium Copper | - | Gold | Brass | YES | 500MHz | - | 0.5GHz | - | - | Bulk | - | Tri-Loc® | e4 | Active | Not Applicable | EAR99 | Plug, Male Pin | - | - | Snap-On | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | 75Ohm | Triaxial | 1 | - | Crimp | 4 pcs - 1 Connector, 1 Cap, 1 Lockwasher, 1 Nut | - | Nickel | Belden 1859A | - | - | - | ||
![]() 7703-9 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | 500MHz | - | 0.5GHz | - | - | Bulk | 2009 | Tri-Loc® | e4 | Active | Not Applicable | EAR99 | Jack, Female Socket | - | - | Snap-On | NO | NO | NO | - | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | 75Ohm | Triaxial | 1 | - | Crimp | 2 pcs - 1 Connector, 1 Cap | - | Nickel | - | - | - | - | ||
![]() 7703-8 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | 500MHz | TEFLON | 0.5GHz | - | - | Bulk | - | Tri-Loc® | - | Active | Not Applicable | - | Jack, Female Socket | - | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | Silver | 4 inch | COAX | - | - | 75Ohm | Triaxial | 1 | - | Crimp | 2 pcs - 1 Connector, 1 Cap | - | Nickel | Belden 1859A | - | - | - | ||
![]() 2065-E00-C7102NU Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | 6GHz | - | 6GHz | 500V | -65°C~165°C | Bulk | - | 2065 | e4 | Active | Not Applicable | - | Plug, Male Pin | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | - | - | Nickel | Belden 1505A | - | Field Installable | - | ||
![]() 921A704B Winchester Interconnect | In Stock | - | - | 16 Weeks | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 18GHz | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | - | - | - | - | RG-402 (.141 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 921A704A Winchester Interconnect | In Stock | - | - | 16 Weeks | Panel Mount | Bulkhead | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 18GHz | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | - | - | - | - | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 2020C504-316D Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 26GHz | - | - | 335V | -65°C~165°C | Bulk | - | 2000 | - | Active | - | EAR99 | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMP | 1 | - | - | - | - | Black Nickel | RD-316 Double Braid | - | - | - | ||
![]() 361V704EFTW Winchester Interconnect | In Stock | - | Datasheet | 14 Weeks | - | - | - | Brass | - | - | - | - | 1GHz | - | - | 500V | -65°C~165°C | Bulk | 2013 | V-Bite® | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.69.40.10 | Bayonet Lock | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Silver | - | - | - | - | 75Ohm | BNC | - | 500 | - | - | 0.2dB | Nickel | - | - | - | RoHS Compliant | ||
![]() SBC89248 Winchester Interconnect | In Stock | - | - | 14 Weeks | Free Hanging (In-Line) | - | - | Brass | - | - | - | - | 1GHz | - | - | 500V | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | - | 0.2dB | Nickel | Belden 89248 | - | - | RoHS Compliant | ||
![]() 810A209A Winchester Interconnect | In Stock | - | Datasheet | 14 Weeks | Free Hanging (In-Line) | - | Polypropylene (PP) | Brass | - | - | - | - | 500MHz | - | - | 500V | -40°C~65°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | Male | - | Threaded | - | - | - | - | - | - | - | - | Silver | - | - | - | - | Non-Constant | F Type | 1 | 500 | Crimp | 2 pcs - 1 Connector, 1 Ferrule | - | Nickel | RG-6 | - | - | RoHS Compliant | ||
![]() SBC82259 Winchester Interconnect | In Stock | - | - | 14 Weeks | Free Hanging (In-Line) | - | - | Brass | - | - | - | - | 1GHz | - | - | 500V | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | - | 0.2dB | Nickel | Belden 82259 | - | - | RoHS Compliant | ||
![]() 364A2595B Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polypropylene (PP) | Zinc Die Cast | LOCKING | Gold | Phosphor Bronze | - | 1GHz | - | 1GHz | 500V | -40°C~165°C | Bulk | 2013 | Dual 364 | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | 8536.69.40.10 | Bayonet Lock | - | - | - | - | - | 2 | Weatherproof | COMMERCIAL | Black, Silver | - | COAX | 3mOhm | - | 50Ohm | BNC | 2 | 500 | Solder | - | 0.2dB | Nickel | - | - | Board Lock, Isolated | RoHS Compliant | ||
![]() 916B524 Winchester Interconnect | In Stock | - | - | 14 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 12.5GHz | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder Cup | - | - | - | - | Solder | - | RoHS Compliant | ||
![]() 2065-E00-C7202NU Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | 6GHz | - | 6GHz | 500V | -65°C~165°C | Bulk | - | 2065 | e4 | Active | Not Applicable | - | Plug, Male Pin | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | 500 | Crimp | - | - | Nickel | Belden 1855A | - | Field Installable | - | ||
![]() 2065-22-9 Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | NO | 3GHz | POLYTETRAFLUORO ETHYLENE | 3GHz | 500V | - | Bulk | - | 2065 | e4 | Active | Not Applicable | EAR99 | Plug, Male Pin | - | - | Bayonet Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | - | 75Ohm | BNC | 1 | - | Crimp | - | - | Nickel | Belden 1694A | - | - | - | ||
![]() 361VH704ER Winchester Interconnect | In Stock | - | - | 16 Weeks | - | - | - | Brass | - | - | - | - | 4GHz | - | - | 500V | -65°C~165°C | - | - | V-Bite® | - | Active | 1 (Unlimited) | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | Silver | - | - | - | - | 75Ohm | BNC | - | 500 | - | - | 0.2dB | Nickel | - | - | - | RoHS Compliant | ||
![]() 1310A204F Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 6GHz | - | - | - | -55°C~155°C | Bulk | - | 1300 | - | Active | Not Applicable | EAR99 | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | MMCX | 1 | 500 | Crimp | - | - | Nickel | RG-178, 196 | Solder | - | - | ||
![]() 0345-E00-C7101N Winchester Interconnect | In Stock | - | Datasheet | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | NO | 6GHz | - | - | - | - | Bulk | - | 345 | e4 | Active | - | EAR99 | Plug, Male Pin | - | - | Push-Pull | NO | YES | NO | NO | GENERAL PURPOSE | - | - | - | Silver | - | - | - | SLIDE ON | 75Ohm | 1.0/2.3 | 1 | 500 | Crimp | - | - | Nickel | Belden 1505A | - | - | - |