- Gender
- Type
- Contact Plating
- Product Length (mm)
- Mounting Styles
- Rad Hardened
- Manufacturer
- ECCN (US)
- Part Status
- Automotive
- Body Material
- PPAP
Attribute column
Manufacturer
Winchester Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Frequency(Max) | Mounting Styles | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Reliability | Housing Color | Contact Style | Termination Type | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7704-4 Winchester Interconnect | In Stock | - | - | 16 Weeks | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Tri-Loc® | - | Active | - | - | Receptacle, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | - | Silver | - | - | 75Ohm | Triaxial | 1 | - | - | - | - | Nickel | - | - | - | - | ||
![]() HBC1794A Winchester Interconnect | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 1GHz | - | - | 500V | -55°C~200°C | Bulk | - | Shadow™ | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | Black | - | - | 75Ohm | BNC, HD | 1 | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.2dB | Black Nickel | Belden 1794A | - | - | RoHS Compliant | ||
![]() 916B524L Winchester Interconnect | In Stock | - | - | 14 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 12.5GHz | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder Cup | - | - | - | - | Solder | Extended Insulation | RoHS Compliant | ||
![]() 861VUS509ER6 Winchester Interconnect | In Stock | - | - | 14 Weeks | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Brass | - | - | - | - | 1GHz | - | - | 500V | -40°C~65°C | Bulk | - | V-Bite® | - | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | Silver | - | - | 75Ohm | F Type | 1 | 500 | Solder | - | - | Nickel | RG-6, 59 | - | - | RoHS Compliant | ||
![]() 910A204MS Winchester Interconnect | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | SMA | 1 | - | - | - | - | - | RD-316 | - | - | - | ||
![]() WVB-7-210N Winchester Interconnect | In Stock | - | - | 16 Weeks | - | - | - | Brass | - | Gold | Phosphor Bronze | - | 4GHz | - | - | 500V | -65°C~165°C | Bulk | - | WVB | - | Active | - | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | Silver | - | - | 75Ohm | BNC | - | 500 | - | - | 0.20dB | Nickel | - | - | - | - | ||
![]() 921A924M Winchester Interconnect | In Stock | - | - | 16 Weeks | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 12.5GHz | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Crimp | 4 pcs - 1 Connector, 1 Ferrule, 1 Lockwasher, 1 Nut | - | - | RG-174, 188, 316 | - | - | RoHS Compliant | ||
![]() 361V704ET Winchester Interconnect | In Stock | - | - | 16 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 4GHz | - | - | 500V | -40°C~165°C | Bulk | - | V-Bite® | - | Active | - | EAR99 | - | - | 8536.69.40.10 | Bayonet Lock | - | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | BNC | - | 500 | - | - | 0.20dB | Nickel | - | - | - | - | ||
![]() 916BS524 Winchester Interconnect | In Stock | - | - | 14 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 12.5GHz | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 310A205-405 Winchester Interconnect | In Stock | - | - | 16 Weeks | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 4GHz | - | - | 500V | -40°C~165°C | Bulk | - | 300 | - | Active | - | - | Plug, Male Pin | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | BNC | 1 | 500 | - | - | 0.20dB | Nickel | - | - | - | Non-RoHS Compliant | ||
![]() 361P704 Winchester Interconnect | In Stock | - | - | 14 Weeks | - | - | - | Brass | - | - | - | - | 1GHz | - | - | 500V | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | - | Weatherproof | - | Silver | - | - | 75Ohm | BNC | 1 | 500 | - | - | 0.2dB | Nickel | - | - | - | RoHS Compliant | ||
![]() WVD-7-506N Winchester Interconnect | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | 4GHz | - | - | - | - | Bulk | - | WVD | - | Active | - | EAR99 | Plug, Male Pin | - | 8536.69.40.20 | Push-Pull | - | - | - | - | - | - | - | - | Silver | - | - | 75Ohm | 1.0/2.3 | 1 | - | Solder | - | - | Nickel | RD-179 Double Braid | Crimp | - | - | ||
![]() EJ035 Winchester Interconnect | In Stock | - | - | 14 Weeks | - | - | Polypropylene (PP) | Brass | - | Gold | - | - | 500MHz | - | - | 500V | -40°C~65°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | Male | - | Threaded | - | - | - | - | - | Straight | - | - | - | - | - | Non-Constant | F Type | 1 | 500 | Crimp | - | - | - | RG-6 | - | - | RoHS Compliant | ||
![]() 916BF524 Winchester Interconnect | In Stock | - | - | 14 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | 12.5GHz | - | - | - | -65°C~165°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pin | Male | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | 500 | Solder | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7703-3 Winchester Interconnect | In Stock | - | - | 16 Weeks | CABLE | - | - | - | - | Gold | - | NO | - | STRAIGHT | 0.5GHz | - | - | Bulk | 2009 | Tri-Loc® | e4 | Active | - | EAR99 | Jack, Female Socket | - | - | Snap-On | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | CRIMP | 75Ohm | Triaxial | 1 | - | - | - | - | Nickel | - | - | - | - | ||
![]() HHD1694A Winchester Interconnect | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | - | - | 12GHz | - | - | - | - | Bulk | - | HHD | - | Active | Not Applicable | EAR99 | Plug, Male Pin | - | - | Bayonet Lock | - | - | - | - | 1 | - | - | COMMERCIAL | - | COAX | - | 75Ohm | BNC, HD | 1 | 500 | Crimp | - | - | - | Belden 1694A | - | - | - |