- Manufacturer
- Operating Temperature
- Base Product Number
- Body/Shell Style
- Composition
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Coupling Type
- DIN Conformance
- Failure Rate
Attribute column
Manufacturer
Winchester Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Panel Mount | Base Product Number | Contact Finish Mating | Ihs Manufacturer | Input Voltage Range | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Input Voltage | Mfr | Mounting | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Supplier Package | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Reach Compliance Code | Pin Count | Function | Number of Outputs | Contact Gender | Output Voltage | Output Type | Failure Rate | Polarity | Body/Shell Style | Coupling Type | Output Current | Contact Finish Termination | Line Regulation | Load Regulation | Features | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 763 Winchester | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | SG73P2 | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | 2 | ±200ppm/°C | - | 2.7 kOhms | Thick Film | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | AEC-Q200 | ||
![]() KC105106 Winchester | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPX0900E Winchester | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1992-11-5 Winchester | In Stock | - | - | CABLE | - | - | YES | - | GOLD | WINCHESTER ELECTRONICS CORP | 6.5, 2 V | POLYTETRAFLUORO ETHYLENE | Winchester Electronics | 1992-11-5 | 1992-11-5 | 6.5 V | - | Surface Mount | STRAIGHT | - | Active | - | 5.77 | - | SOT-23 | -40 to 85 °C | - | - | - | e4 | - | - | RF TRB CONNECTOR | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | unknown | 5 | LDO | 1 | FEMALE | 3 V | Fixed | - | Positive | JACK | THREADED | 0.4 A | GOLD | 0.2 %/V | 40 mV | - | - | - |