- Applications
- Connector Type
- Contact Finish
- Factory Lead Time
- Features
- Height Above Board
- LED Color
- Mounting Type
- Number of Cores per Jack
- Number of Ports
- Orientation
- Packaging
Attribute column
Manufacturer
WIZnet Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Shield Material | Contact Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Orientation | Shielding | Contact Finish | Insulation Resistance | Number of Ports | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB1-125BAG1A WIZnet | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 100 | Thermoplastic | Stainless Steel | Phosphor Bronze | 0°C~70°C | Tray | 2006 | Active | 1 (Unlimited) | Solder | RJ45 | 8 | Black, Green, Yellow | 10/100 Base-T, AutoMDIX | 90° Angle (Right) | Shielded, EMI Finger | Gold | 500MOhm | 1 | Green - Yellow | Down | 4 | Board Lock | Flash | 0.525 13.33mm | ROHS3 Compliant | Lead Free | ||
![]() RB1-105BAG1A WIZnet | In Stock | - | - | 4 Weeks | - | Through Hole | - | - | - | - | - | Tray | - | Active | Not Applicable | Solder | RJ45 | - | - | 10/100 Base-T | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | Does Not Contain LED | Down | 4 | Board Guide | - | 0.524 13.31mm | - | - | ||
![]() J1B1211CCD WIZnet | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | - | Thermoplastic | Brass | Phosphor Brass | -40°C~85°C | Bulk | - | Active | Not Applicable | Solder | RJ45 | - | - | 10/100 Base-T, AutoMDIX | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | Green - Yellow | Down | 4 | Board Guide | 6.00μin 0.152μm | 0.526 13.36mm | ROHS3 Compliant | - | ||
![]() BS-R250210 WIZnet | In Stock | - | - | 4 Weeks | - | Surface Mount | - | Thermoplastic | Stainless Steel | Phosphor Bronze | -40°C~85°C | Strip | - | Active | - | Solder | RJ45 | - | - | 10/100 Base-T | 90° Angle (Right) | Shielded, EMI Finger | Gold | - | 1 | Green - Yellow | Up | 4 | Board Guide | 50.0μin 1.27μm | 0.536 13.61mm | - | - |