- RAM Size
- Package / Case
- Connectivity
- Core Processor
- Core Size
- Number of I/Os
- Operating Temperature
- Peripherals
- Program Memory Size
- Program Memory Type
- Voltage - Supply (Vcc/Vdd)
- Factory Lead Time
Attribute column
Manufacturer
WIZnet Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Data Converters | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Frequency(Max) | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Frequency | Operating Supply Voltage | Number of Channels | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Core Architecture | EEPROM Size | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W7500 WIZnet | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 64-LQFP | - | - | - | A/D 8x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | - | Active | 3 (168 Hours) | - | - | - | 48MHz | - | 8 | I2C, IrDA, SPI, SSP, UART, USART | 128kB | Internal | - | 52K x 8 | 2.7V~3.6V | ARM® Cortex®-M0 | DMA, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART | - | ARM | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() W7500P WIZnet | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 64-LQFP | - | - | - | A/D 9x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | Active | - | - | - | - | - | - | 8 | - | - | Internal/External | 48MHz | 16K x 8 | 2.7V~3.6V | ARM® Cortex®-M0 | DMA, POR, PWM, WDT | FLASH | 32-Bit | 128KB 32K x 32 | I2C, SSP, UART/USART | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() W7100A-64QFN WIZnet | In Stock | - | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | W7100A | - | 64 kB | 260 | - | WIZNET CO INC | UART | W7100A(64QFN) | 25 MHz | + 80 C | - | WIZnet | - 40 C | Yes | 3 | SMD/SMT | 19 I/O | Bulk | , | Contact Manufacturer | Active | 5.8 | Details | Yes | 3.6 V | 3 V | 0.326108 oz | -40°C ~ 85°C | - | - | W7100A | - | - | - | - | compliant | - | - | - | - | - | Internal | 25MHz | 64K x 8 | 3V ~ 3.6V | 8051 | LED, WDT | FLASH | 8-Bit | 64 kB | EBI/EMI, Ethernet, UART/USART | 8 bit | - | 256 x 8 | - | - | - | - | - | ||
![]() WIZ220IO WIZnet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W7100A-100LQFP WIZnet | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 100-LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | -40°C~80°C TA | Tray | 2012 | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | 8 | - | - | - | 25MHz | 64K x 8 | 3V~3.6V | 8051 | LED, WDT | FLASH | 8-Bit | 64KB 64K x 8 | EBI/EMI, Ethernet, UART/USART | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() W7100A WIZnet | In Stock | - | - | - | Surface Mount | - | LQFP | 100 | - | - | - | - | - | 25MHz | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 (168 Hours) | 80°C | -40°C | - | - | 3.6V | - | UART | 255B | - | - | 64kB | - | - | - | - | - | - | - | 8b | 8051 | - | 1.45mm | 14.1mm | 14.1mm | RoHS Compliant | Lead Free | ||
![]() W7500P-S2E WIZnet | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 64-LQFP | - | - | - | A/D 9x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Internal/External | 48MHz | 16K x 8 | 2.7V~5.5V | ARM® Cortex®-M0 | DMA, POR, PWM, WDT | FLASH | 32-Bit | 128KB 32K x 32 | I2C, SSP, UART/USART | - | - | 6K x 8 | - | - | - | ROHS3 Compliant | - | ||
![]() W7500-S2E WIZnet | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | A/D 8x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Internal | 48MHz | 16K x 8 | 2.7V~5.5V | ARM® Cortex®-M0 | DMA, POR, PWM, WDT | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART | - | - | - | - | - | - | - | - | ||
![]() W7100A-S2E-100 WIZnet | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 100-LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | -40°C~80°C TA | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 25MHz | 64K x 8 | 3V~3.6V | 8051 | LED, WDT | FLASH | 8-Bit | 64KB 64K x 8 | EBI/EMI, Ethernet, UART/USART | - | - | - | - | - | - | - | - | ||
![]() W7200 WIZnet | In Stock | - | - | - | - | - | LGA | - | - | - | - | - | - | 72MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 3.6V | - | - | 128kB | - | - | 20kB | - | - | - | - | - | - | - | 32b | ARM | - | - | - | - | RoHS Compliant | - |