- Interface
- Package / Case
- Factory Lead Time
- Part Status
- Protocol
- Operating Temperature
- RoHS Status
- Standards
- Function
- Moisture Sensitivity Level (MSL)
- Published
- Voltage - Supply
Attribute column
Manufacturer
WIZnet Interface - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Max Supply Current | Current - Supply | Data Rate | Protocol | Number of Transceivers | Standards | Gender Type A | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WIZ850IO WIZnet | 68 |
| Datasheet | 4 Weeks | - | Module | - | - | - | - | -40°C~85°C | - | 2016 | - | Active | Not Applicable | - | - | 2.97V~3.63V | - | - | SPI | - | - | - | 132mA | - | Ethernet | - | 10/100 Base-T/TX PHY | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WIZ550S2E WIZnet | 25 |
| Datasheet | 4 Weeks | - | Module | - | - | - | - | -40°C~85°C | - | 2015 | - | Active | - | - | - | 3.3V | Controller | - | RS-485 | - | - | - | 140mA | - | Ethernet | - | 10/100 Base-T/TX PHY | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WIZ550IO WIZnet | 18 |
| Datasheet | 4 Weeks | - | Module | - | - | - | - | -40°C~85°C | Tray | 2014 | - | Active | 1 (Unlimited) | - | - | 2.97V~3.63V | Controller | - | SPI | 132mA | - | - | - | - | Ethernet | - | 10/100 Base-T/TX PHY | - | - | - | - | ROHS3 Compliant | - | ||
![]() WIZ105SR WIZnet | 27 |
| Datasheet | 4 Weeks | - | Module | - | - | - | - | 0°C~80°C | - | 2009 | - | Not For New Designs | - | - | - | - | Converter | 3.3V | Serial | 200mA | - | - | - | 230 kbps | Ethernet | - | 10/100 Base-T/TX PHY | - | 17mm | 62mm | 40mm | RoHS Compliant | Lead Free | ||
![]() WIZ120SR WIZnet | In Stock | - | Datasheet | 4 Weeks | - | Module | 14 | - | - | - | 0°C~70°C | - | 2009 | - | Active | - | - | - | 5V | Converter | 3.3V | Serial | 300mA | - | - | - | 230 kbps | Ethernet | - | 10/100 Base-T/TX PHY | - | 8.85mm | 50mm | 30mm | RoHS Compliant | Lead Free | ||
![]() WIZ750SR-DBL WIZnet | In Stock | - | - | - | - | - | - | WIZnet | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM7010B+ WIZnet | 18 |
| Datasheet | 4 Weeks | - | Module | - | - | - | - | 0°C~70°C | - | 2008 | - | Active | - | - | - | - | Bridge, RS232 to TCP/IP | 3.3V | SPI | - | 1 | - | 160mA | 100 Mbps | Ethernet | - | 10/100 Base-T/TX PHY | - | 13.4mm | 48mm | 25mm | RoHS Compliant | Lead Free | ||
![]() WIZ550SR WIZnet | 14 |
| Datasheet | 4 Weeks | - | Module | 22 | - | - | - | -40°C~85°C | - | 2016 | - | Active | - | - | - | 2.97V~3.6V | Controller | - | UART | - | - | - | - | - | Ethernet | - | 10/100 Base-T/TX PHY | - | - | - | - | - | - | ||
![]() WIZ110SR WIZnet | 1000 | - | Datasheet | 4 Weeks | - | Module | - | - | - | - | 0°C~80°C | Bulk | 2007 | - | Not For New Designs | 1 (Unlimited) | - | - | - | Bridge, RS232 to TCP/IP | 5V | RS232 | - | 1 | - | - | 230 kbps | Ethernet | - | - | Male | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() WIZ810MJ WIZnet | 184 | - | Datasheet | 4 Weeks | - | Module | - | - | - | - | 0°C~70°C | Bulk | 2008 | - | Active | 1 (Unlimited) | - | - | - | Controller | 3.3V | Parallel | - | - | - | - | 100 Mbps | Ethernet | - | 10/100 Base-T/TX PHY | - | 13.5mm | 48mm | 25mm | ROHS3 Compliant | Lead Free | ||
![]() WIZ145SR WIZnet | 73 |
| Datasheet | 4 Weeks | Screw | Module | 46 | - | - | - | 0°C~70°C | - | 2010 | - | Active | - | - | - | - | Controller | 3.3V | TTL | 250mA | - | 250mA | - | 115.2 kbps | Ethernet | 2 | 10/100 Base-T/TX PHY | - | - | 58mm | 48.26mm | RoHS Compliant | Lead Free | ||
![]() WIZ812MJ WIZnet | 48 |
| Datasheet | 4 Weeks | Through Hole | Module | - | - | - | - | 0°C~70°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | Controller | 3.3V | Parallel | - | 1 | - | - | 100 Mbps | Ethernet | - | 10/100 Base-T/TX PHY | - | 13.5mm | 52mm | 25mm | ROHS3 Compliant | Lead Free | ||
![]() WIZ100SR WIZnet | 1000 | - | Datasheet | 4 Weeks | - | Module | - | - | - | - | 10°C~80°C | - | 2007 | - | Not For New Designs | - | - | - | - | Bridge, RS232 to TCP/IP | 3.3V | Serial | 200mA | - | - | - | 230 kbps | Ethernet | - | 10/100 Base-T/TX PHY | - | 12mm | 50mm | 30mm | RoHS Compliant | Lead Free | ||
![]() WIZ830MJ WIZnet | 4000 |
| Datasheet | 4 Weeks | - | Module | - | - | - | - | - | Bulk | 2008 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | Controller | 3.3V | Parallel | - | 1 | - | - | 50 Mbps | Ethernet | - | - | - | 13.5mm | 50mm | 34mm | ROHS3 Compliant | Lead Free | ||
![]() WIZ107SR-TTL WIZnet | In Stock | - | Datasheet | 4 Weeks | - | Module | - | - | - | - | -40°C~85°C | Bulk | - | - | Not For New Designs | 1 (Unlimited) | - | - | 3.3V | Bridge, RS232 to TCP/IP | - | RS232 | - | - | - | - | - | Ethernet | - | - | - | - | - | - | - | - | ||
![]() WIZ811MJ WIZnet | 18 |
| Datasheet | 4 Weeks | - | Module | - | - | - | - | 0°C~70°C | Bulk | 2009 | - | Active | 1 (Unlimited) | - | - | - | Controller | 3.3V | Parallel | - | 1 | - | - | 100 Mbps | Ethernet | - | 10/100 Base-T/TX PHY | - | 13.5mm | 52mm | 25mm | ROHS3 Compliant | Lead Free | ||
![]() WIZ140SR WIZnet | 72 |
| Datasheet | 4 Weeks | Screw | Module | 42 | - | - | - | 0°C~70°C | - | 2010 | - | Active | - | - | - | - | Controller | 3.3V | TTL | 250mA | - | - | - | - | Ethernet | 2 | 10/100 Base-T/TX PHY | - | - | 35.56mm | 48.26mm | RoHS Compliant | Lead Free | ||
![]() WIZ125SR WIZnet | In Stock | - | Datasheet | 4 Weeks | Screw | Module | 13 | - | - | - | 0°C~70°C | - | 2010 | - | Active | - | - | - | - | Converter | 5V | Serial | 220mA | 1 | - | - | 230 kbps | Ethernet | 2 | 10/100 Base-T/TX PHY | - | - | 88.5mm | 65.5mm | RoHS Compliant | Lead Free | ||
![]() WIZ750SR-232 WIZnet | 223 |
| - | 4 Weeks | - | Module | - | - | - | - | 0°C~70°C TA | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | 2.7V~3.6V | Bridge, RS232 to TCP/IP | - | RS232 | - | - | - | - | - | Ethernet | - | 10/100 Base-T/TX PHY | - | - | - | - | ROHS3 Compliant | - | ||
![]() WIZ750SR-TTL WIZnet | 265 |
| - | 4 Weeks | - | Module | - | - | - | - | 0°C~70°C TA | Bulk | 2016 | - | Active | 1 (Unlimited) | - | - | 2.7V~3.6V | - | - | TTL | - | - | - | - | - | Ethernet | - | 10/100 Base-T/TX PHY | - | - | - | - | - | - |