Filters
  • Construction
  • Input Power-Max (CW)
  • RF/Microwave Device Type
  • Characteristic Impedance
  • Differential Nonlinearity
  • Gain
  • Ihs Manufacturer
  • JESD-609 Code
  • Operating Temperature-Max
  • Part Life Cycle Code
  • Reach Compliance Code
  • Terminal Finish

Attribute column

Manufacturer

WJ Communications RF Amplifiers

View Mode:
16 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Surface Mount

Mounting Feature

Supplier Device Package

Material

Weight

Number of Terminals

Body colour

Case

Conform to the norm

Corrugated pipe diameter

Data transfer rate

Dimension X

Dimension Y

Dimension Z

Dimensions

Enclosure description

Enclosure material

Enclosure series

Ihs Manufacturer

Kind of channel

Kind of integrated circuit

Mfr

Mounting

Operating Frequency (Max)

Operating Temperature (Max.)

Operating Temperature (Min.)

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Equivalence Code

Part Life Cycle Code

Protection class

Rohs Code

Side colour

Type of enclosure

Type of integrated circuit

Packaging

JESD-609 Code

Part Status

Number of Terminations

Type

Terminal Finish

Color

Additional Feature

Number of Functions

Construction

Reach Compliance Code

Power Supplies

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Supply Current-Max

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Adhesive

Gain

Capacitance @ Vr, F

RF/Microwave Device Type

Operating Frequency-Min

VSWR-Max

Input Power-Max (CW)

Characteristic Impedance

Differential Nonlinearity

Reverse Recovery Time (trr)

Width

Thickness

RoHS Status

AH31G
AH31G

WJ Communications

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

A32
A32

WJ Communications Inc

In Stock

-

Datasheet

-

-

-

-

-

acrylic polymer with ceramic filler

-

-

-

SOP8

-

-

150Mbps

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

unidirectional

digital isolator

-

SMD

-

-

-

85 °C

-54 °C

-

-

-

Transferred

-

-

-

-

interface

-

-

-

-

Thermal conductive insulating tape with double-sided adhesive layer

-

blue

-

-

MODULE

unknown

-

-

-

-

-

-

-

-

organic silica gel

-

-

WIDE BAND LOW POWER

100 MHz

2.3

13 dBm

50 Ω

2000 MHz

-

10 mm

0.15 mm

-

AG604-86G
AG604-86G

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

4

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

SL,4GW-LD,.085CIR

SL,4GW-LD,.085CIR

Transferred

-

Yes

-

-

-

-

e3

-

-

-

Matte Tin (Sn)

-

HIGH RELIABILITY

1

COMPONENT

unknown

5.1 V

-

-

-

-

-

-

-

-

16.1 dB

-

WIDE BAND LOW POWER

-

-

10 dBm

50 Ω

6000 MHz

-

-

-

-

ECG001B-G
ECG001B-G

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

3

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

TO-243

TO-243

Transferred

-

Yes

-

-

-

-

e4

-

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

HIGH RELIABILITY

1

COMPONENT

unknown

3.4 V

-

-

-

-

-

-

-

-

20.45 dB

-

WIDE BAND LOW POWER

-

-

12 dBm

50 Ω

6000 MHz

-

-

-

-

CA45
CA45

WJ Communications Inc

In Stock

-

Datasheet

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

50 °C

-

-

-

-

Obsolete

-

-

-

-

-

-

-

-

-

-

-

-

-

-

MODULE

unknown

-

-

-

-

-

-

-

-

-

-

-

WIDE BAND LOW POWER

1000 MHz

2.1

13 dBm

50 Ω

4000 MHz

-

-

-

-

AG603-89
AG603-89

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

12.07

3

-

-

-

15.8 mm

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

Cree LED

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

TO-243C, SOT-89, 3 PIN

TO-243

Transferred

IP54

No

-

-

-

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®

e0

Active

-

Plastic cable gland for corrugated pipe series QA angular

Tin/Lead (Sn/Pb)

black

HIGH RELIABILITY

1

COMPONENT

unknown

6 V

-

-

-

-

-

-

-

-

15.5 dB

-

WIDE BAND LOW POWER

-

-

10 dBm

50 Ω

3000 MHz

-

-

-

-

AH114-89G
AH114-89G

WJ Communications Inc

In Stock

-

Datasheet

Surface Mount

Die

YES

SURFACE MOUNT

Die

-

-

3

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

Nexperia USA Inc.

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

GREEN, TO-243C, SOT-89, SMT, 3 PIN

TO-243

Transferred

-

Yes

-

-

-

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®

e4

Active

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

-

1

COMPONENT

unknown

5 V

No Recovery Time > 500mA (Io)

60 µA @ 650 V

1.8 V @ 10 A

170 mA

175°C

650 V

10A

-

13.5 dB

340pF @ 1V, 1MHz

WIDE BAND MEDIUM POWER

60 MHz

-

15 dBm

50 Ω

2500 MHz

0 ns

-

-

-

AG303-86
AG303-86

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

4

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

SL,4GW-LD,.085CIR

SL,4GW-LD,.085CIR

Transferred

-

No

-

-

-

-

e0

-

-

-

Tin/Lead (Sn/Pb)

-

HIGH RELIABILITY

1

COMPONENT

unknown

5 V

-

-

-

-

-

-

-

-

17.1 dB

-

WIDE BAND LOW POWER

-

-

10 dBm

50 Ω

6000 MHz

-

-

-

-

AH22S-G
AH22S-G

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

8

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

GREEN, PLASTIC, MS-012, SOIC-8

SOP8,.25

Transferred

-

Yes

-

-

-

-

e4

-

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

-

2

COMPONENT

unknown

5 V

-

-

-

190 mA

-

-

-

-

13 dB

-

WIDE BAND MEDIUM POWER

50 MHz

-

13 dBm

50 Ω

1000 MHz

-

-

-

-

ECG008B-G
ECG008B-G

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

3

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

GREEN, TO-243C, SOT-89, 3 PIN

TO-243

Transferred

-

Yes

-

-

-

-

e4

-

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

HIGH RELIABILITY

1

COMPONENT

unknown

7.2 V

-

-

-

-

-

-

-

-

13 dB

-

WIDE BAND MEDIUM POWER

-

10

15 dBm

50 Ω

4000 MHz

-

-

-

-

AG403-89
AG403-89

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

3

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

TO-243C, SOT-89, 3 PIN

TO-243

Transferred

-

No

-

-

-

-

e0

-

-

-

Tin/Lead (Sn/Pb)

-

HIGH RELIABILITY

1

COMPONENT

unknown

6 V

-

-

-

-

-

-

-

-

17.9 dB

-

WIDE BAND LOW POWER

-

-

10 dBm

50 Ω

6000 MHz

-

-

-

-

AG101-G
AG101-G

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

3

-

-

-

-

-

-

-

-

-

-

-

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

GREEN, TO-243C, SOT-89, 3 PIN

TO-243

Transferred

-

Yes

-

-

-

-

e4

-

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

HIGH RELIABILITY

1

COMPONENT

unknown

4.5 V

-

-

-

75 mA

-

-

-

-

13 dB

-

WIDE BAND LOW POWER

60 MHz

-

4 dBm

50 Ω

3000 MHz

-

-

-

-

AH102A-G
AH102A-G

WJ Communications Inc

In Stock

-

Datasheet

-

-

-

-

-

-

-

-

black

-

ATEX Ex

-

-

250mm

400mm

120mm

See

glass fiber reinforced

polyester

-

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

-

GREEN, TO-243C, SOT-89, 3 PIN

-

Transferred

-

Yes

-

multipurpose

-

-

e4

-

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

HIGH RELIABILITY

-

COMPONENT

unknown

-

-

-

-

-

-

-

-

-

12.5 dB

-

WIDE BAND MEDIUM POWER

350 MHz

-

17 dBm

50 Ω

3000 MHz

-

-

-

-

ECG003B-G
ECG003B-G

WJ Communications Inc

In Stock

-

Datasheet

-

-

YES

SURFACE MOUNT

-

-

-

3

black

-

-

-

-

208mm

258mm

100mm

See

-

aluminium

AUG

WJ COMMUNICATIONS INC

-

-

-

-

-

-

-

85 °C

-40 °C

PLASTIC/EPOXY

GREEN, TO-243C, SOT-89, 3 PIN

TO-243

Transferred

-

Yes

blue

multipurpose

-

-

e4

-

-

-

Nickel/Palladium/Gold (Ni/Pd/Au)

-

HIGH RELIABILITY

1

COMPONENT

unknown

9 V

-

-

-

-

-

-

-

-

18 dB

-

WIDE BAND MEDIUM POWER

-

10

10 dBm

50 Ω

6000 MHz

-

-

-

-

AG203-86G
AG203-86G

WJ Communications

In Stock

-

-

-

-

YES

SURFACE MOUNT

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

6000MHz

85°C

-40°C

-

-

-

-

-

-

-

-

-

-

-

-

e3

-

4

-

Matte Tin (Sn)

-

HIGH RELIABILITY

1

COMPONENT

-

5V

-

-

-

-

-

-

-

-

16.6 dB

-

WIDE BAND LOW POWER

-

-

10dBm

50Ohm

-

-

-

-

Non-RoHS Compliant

ECM168
ECM168

WJ Communications

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

1920MHz

55°C

-35°C

-

-

-

-

-

-

-

-

-

-

-

Bulk

e0

-

-

-

Tin/Lead (Sn/Pb)

-

HIGH RELIABILITY

-

COMPONENT

-

-

-

-

-

-

-

-

-

-

32.2 dB

-

NARROW BAND HIGH POWER

1880MHz

1.5

10dBm

-

-

-

-

-

Non-RoHS Compliant