- Element Configuration
- Max Operating Temperature
- Max Repetitive Reverse Voltage (Vrrm)
- Min Operating Temperature
- Mount
- Number of Pins
- Peak Non-Repetitive Surge Current
- Peak Reverse Current
- RoHS
- Reverse Recovery Time
- Packaging
- Forward Current
Attribute column
Manufacturer
World Products Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Size | Current Sensing | Lead Spacing (nom) | Operating Temp Range | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Construction | Military Standard | Termination Style | Failure Rate | Configuration | Element Configuration | Number of Bits | Input Type | Forward Current | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Voltage - Supply, Digital | Sampling Rate (Per Second) | Peak Non-Repetitive Surge Current | Number of A/D Converters | Ratio - S/H:ADC | Features | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UG1007 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B160B World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR2007G World Products | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 500 ns | 5 µA | 1 kV | - | - | 80 A | - | - | - | - | - | ||
![]() PR1005G World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR1507S World Products | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 500 ns | 5 µA | 1 kV | - | - | 50 A | - | - | - | - | - | ||
![]() B1100LB World Products | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | Single | - | - | 2 A | - | - | - | - | - | - | 500 µA | 100 V | - | - | 50 A | - | - | - | - | - | ||
![]() PR1004 World Products | In Stock | - | - | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 150 ns | 5 µA | 400 V | - | - | 30 A | - | - | - | - | - | ||
![]() B140B World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF10DG World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B260 World Products | In Stock | - | - | Surface Mount | 1020 | 2 | - | 2 | NO | YES | 1020 | NO | Not Required(mm) | -55C to 155C | SMD | 1.5(W) | 5(mm) | Not Required(mm) | Non-Compliant | 70 TO 155 | 20% | - | Tape and Reel | - | - | ±100(ppm/°C) | Thick Film | 1.2(ohm) | 150 °C | -55 °C | Rectangular | Not Required | WIDE TERMINAL | Not Required | - | Single | - | - | 2 A | - | - | - | - | - | - | 500 µA | 60 V | - | - | 50 A | - | - | - | 2.5(mm) | 0.6(mm) | ||
![]() UG1006 World Products | In Stock | - | - | Through Hole | 32-VFQFN Exposed Pad | 2 | 32-HVQFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -40°C ~ 85°C | Tray | -- | Obsolete | - | - | - | 150 °C | -55 °C | - | - | - | - | S/H-ADC | Single | 12 | Differential, Single Ended | - | Pipelined | 1 | External, Internal | JESD204A | 2.85 V ~ 3.4 V | 75 ns | 5 µA | 800 V | 1.65 V ~ 1.95 V | 65M | 30 A | 1 | 1:1 | -- | - | - |