- Cable Length
- Coding
- Connector End A
- Connector End A Pin Count
- Current Rating
- Gender
- IP Rating
- Jacket Color
- Voltage, Rating
- Wire Gauge - AWG
- Series
Attribute column
Manufacturer
Wurth Electronics Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connector End A | Connector End A Pin Count | Voltage, Rating | Series | Gender | Current Rating | Cable Length | Jacket Color | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 643622120304 Wurth Electronics | 31 | - | - | A Coded | M12 | 4 Position | 250 V | - | Female | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643612120305 Wurth Electronics | 33 | - | - | A Coded | M12 | 5 Position | 6 V | - | Male | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643641120305 Wurth Electronics | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 643631120308 Wurth Electronics | 33 | - | - | A Coded | M12 | 8 Position | 30 V | WR-CIRC | Male | 2 A | 2 m | Black | 24 AWG | IP67 | ||
![]() 643621120305 Wurth Electronics | 30 | - | - | A Coded | M12 | 5 Position | 6 V | WR-CIRC | Female | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643631120304 Wurth Electronics | 24 | - | - | A Coded | M12 | 4 Position | 250 V | WR-CIRC | Male | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643621120304 Wurth Electronics | 33 | - | - | A Coded | M12 | 4 Position | 250 V | WR-CIRC | Female | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643662120304 Wurth Electronics | 24 | - | - | A Coded | M12 | 4 Position | 250 V | WR-CIRC | Female | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643642120304 Wurth Electronics | 32 | - | - | A Coded | M12 | 4 Position | 250 V | - | Female | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643611120304 Wurth Electronics | 43 | - | - | A Coded | M12 | 4 Position | 250 V | - | Male | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643622120308 Wurth Electronics | 29 | - | - | A Coded | M12 | 8 Position | 30 V | - | Female | 2 A | 2 m | Black | 24 AWG | IP67 | ||
![]() 643612120304 Wurth Electronics | 28 | - | - | A Coded | M12 | 4 Position | 250 V | - | Male | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643632120304 Wurth Electronics | 30 | - | - | A Coded | M12 | 4 Position | 250 V | WR-CIRC | Male | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643632120308 Wurth Electronics | 30 | - | - | A Coded | M12 | 8 Position | 30 V | WR-CIRC | Male | 2 A | 2 m | Black | 24 AWG | IP67 | ||
![]() 643641120304 Wurth Electronics | 30 | - | - | A Coded | M12 | 4 Position | 250 V | WR-CIRC | Female | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643641120308 Wurth Electronics | 33 | - | - | A Coded | M12 | 8 Position | 30 V | WR-CIRC | Female | 2 A | 2 m | Black | 24 AWG | IP67 | ||
![]() 643622120305 Wurth Electronics | 24 | - | - | A Coded | M12 | 5 Position | 6 V | WR-CIRC | Female | 5 A | 2 m | Black | 20 AWG | IP67 | ||
![]() 643632120305 Wurth Electronics | 24 | - | - | A Coded | M12 | 5 Position | 6 V | WR-CIRC | Male | 5 A | 2 m | Black | 20 AWG | IP67 |