- Conductor Material
- Wire Gauge
- Cable Types
- Current Rating (Amps)
- Factory Lead Time
- First Conductor Mark
- Insulation Resistance
- Jacket (Insulation) Material
- Jacket Color
- Length
- Moisture Sensitivity Level (MSL)
- Number of Conductors
Attribute column
Manufacturer
Wurth Electronics Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Jacket Material | Pitch Spacing | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Ribbon Width | First Conductor Mark | Cable Width | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63911515521CAB Wurth Electronics | 176 | - | - | - | Tinned Copper | - | - | PVC | 1.27mm | 300V | - | - | - | - | - | - | - | - | 28AWG | - | - | - | - | - | 19.05mm | - | - | - | - | ||
![]() 63912515521CAB Wurth Electronics | 37 | - | - | - | Tinned Copper | - | - | PVC | 1.27mm | 300V | - | - | - | - | - | - | - | - | 28AWG | - | - | - | - | - | 31.75mm | - | - | - | - | ||
![]() 63910415521CAB Würth Elektronik | 165 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 4 | 28 AWG | 100MOhms | 300V | Gray | 0.189 4.81mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63910615521CAB Würth Elektronik | 397 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 6 | 28 AWG | 100MOhms | 300V | Gray | 0.289 7.35mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63911215521CAB Würth Elektronik | 144 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 12 | 28 AWG | 100MOhms | 300V | Gray | 0.589 14.97mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63911415521CAB Würth Elektronik | 53 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 100MOhms | 300V | Gray | 0.689 17.51mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63911015521CAB Würth Elektronik | 49 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 100MOhms | 300V | Gray | 0.489 12.43mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63911615521CAB Würth Elektronik | 73 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 100MOhms | 300V | Gray | 0.789 20.05mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63910815521CAB Würth Elektronik | 166 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 8 | 28 AWG | 100MOhms | 300V | Gray | 0.389 9.89mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63912015521CAB Würth Elektronik | 65 | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 100MOhms | 300V | Gray | 0.989 25.13mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63911815521CAB Würth Elektronik | 61 |
| - | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 18 | 28 AWG | 100MOhms | 300V | Gray | 0.889 22.59mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | - | ||
![]() 63911515521 Würth Elektronik | 45 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 100MOhms | 300V | Gray | 0.750 19.05mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63912515521 Würth Elektronik | 2132 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 100MOhms | 300V | Gray | 1.250 31.75mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63912015521 Würth Elektronik | 2962 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 100MOhms | 300V | Gray | 1.000 25.40mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63910615521 Würth Elektronik | 30 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 6 | 28 AWG | 100MOhms | 300V | Gray | 0.300 7.62mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63910815521 Würth Elektronik | 45 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 8 | 28 AWG | 100MOhms | 300V | Gray | 0.400 10.16mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63911015521 Würth Elektronik | 54 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 100MOhms | 300V | Gray | 0.500 12.70mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63911615521 Würth Elektronik | 55 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 100MOhms | 300V | Gray | 0.800 20.32mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63914015521 Würth Elektronik | 2772 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 100MOhms | 300V | Gray | 2.000 50.80mm | Red | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 63902415621CAB Würth Elektronik | 62 |
| - | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -25°C~105°C | WR-CAB | Active | 1 (Unlimited) | 1A | 0.039 1.00mm | Unshielded | 24 | 28 AWG | 100MOhms | 300V | Gray | 0.945 24.00mm | Red | - | 3.28' 1000.00mm | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 |