- Color
- Material
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Type
- Factory Lead Time
- Series
- Mounting Type
- Width
- Material Flammability Rating
Attribute column
Manufacturer
Wurth Electronics Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Height | Length | Width | Material Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 521418000 Würth Elektronik | 581 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | 0.441L x 1.063 H 11.20mmx27.00mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | 1.339 34.00mm | 0.591 15.00mm | 0.209 5.30mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521432000 Würth Elektronik | 163 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | Locking | 0.437L x 0.197 H 11.10mmx5.00mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | - | - | 0.197 5.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520003000 Würth Elektronik | 1211 | - | Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | 0.287 7.30mm | - | 0.937 23.80mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 500915500 Würth Elektronik | 465 | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.520 (13.20mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | 0.354 9.00mm | 0.213 5.40mm | - | - | 0.484 12.30mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520202000 Würth Elektronik | 432 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | 0.283 7.20mm | - | 0.894 22.70mm | 0.787 20.00mm | 0.512 13.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521416000 Würth Elektronik | 441 | - | Datasheet | 10 Weeks | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHSN | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | 0.441L x 1.063 H 11.20mmx27.00mm | 0.189 ~ 0.197 4.80mm ~ 5.00mm | 1.339 34.00mm | 0.591 15.00mm | 0.209 5.30mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521220000 Würth Elektronik | 11 |
| Datasheet | 13 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHAD | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | 0.421 10.70mm | 0.701 17.80mm | 0.350 8.89mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 524212000 Würth Elektronik | 227 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHFCHAD | Active | 1 (Unlimited) | Clip, Flat C-Type | Natural | - | - | - | - | 0.346 8.80mm | 1.063 27.00mm | 0.591 15.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 521210000 Würth Elektronik | 21 | - | Datasheet | 13 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHAD | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | 0.453L x 0.394 H 11.50mmx10.00mm | - | 0.677 17.20mm | 0.827 21.00mm | 0.748 19.00mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 500913500 Würth Elektronik | 727 | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.402 (10.20mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | 0.244 6.20mm | 0.197 5.00mm | - | - | 0.366 9.30mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 520006000 Würth Elektronik | 1139 |
| Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | 0.543 13.80mm | - | 1.197 30.40mm | - | - | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 524252000 Würth Elektronik | 835 | - | Datasheet | 10 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHFCHAD | Active | 1 (Unlimited) | Clamp, Flat | Natural | - | Locking | - | - | - | 1.787 45.40mm | 0.780 19.81mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 524233000 Würth Elektronik | 47 | - | Datasheet | 10 Weeks | Adhesive, Fastener | Polyamide (PA66), Nylon 6/6 | 0.689 (17.50mm) | Bulk | WA-CHFCHAD | Active | 1 (Unlimited) | Clamp, Flat | Gray | - | Locking | - | 0.146 3.70mm | - | 1.378 35.00mm | 1.000 25.40mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 523236000 Würth Elektronik | 813 | - | Datasheet | 13 Weeks | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHAD | Active | 1 (Unlimited) | Clip, C-Type | Natural | - | - | - | - | 0.433 11.00mm | 0.992 25.20mm | 0.992 25.20mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 7425120 Würth Elektronik | 39 |
| - | 5 Weeks | Fastener | Aluminum | - | Bulk | WE-EEL | Active | 1 (Unlimited) | Clamp, P-Type | Silver | #8 M4 | - | 0.748 ~ 0.807 19.00mm ~ 20.50mm | 0.169 4.29mm | 1.083 27.51mm | 1.819 46.20mm | 0.533 13.55mm | 0.031 0.80mm | - | ROHS3 Compliant | ||
![]() 7425117 Würth Elektronik | 39 |
| - | 5 Weeks | Fastener | Aluminum | - | Bulk | WE-EEL | Active | 1 (Unlimited) | Clamp, P-Type | Silver | #8 M4 | - | 0.650 ~ 0.728 16.50mm ~ 18.50mm | 0.169 4.29mm | 0.990 25.15mm | 1.690 42.93mm | 0.533 13.55mm | 0.031 0.80mm | - | ROHS3 Compliant | ||
![]() 7425104 Würth Elektronik | 241 | - | - | 5 Weeks | Fastener | Aluminum | - | Bulk | WE-EEL | Active | 1 (Unlimited) | Clamp, P-Type | Silver | #8 M4 | - | 0.138 ~ 0.177 3.50mm ~ 4.50mm | 0.169 4.29mm | 0.252 6.40mm | 0.756 19.20mm | 0.409 10.40mm | 0.031 0.80mm | - | ROHS3 Compliant | ||
![]() 500912500 Würth Elektronik | 104 | - | Datasheet | 10 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.252 (6.40mm) | Bulk | WA-CHCL | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | 0.138 3.50mm | 0.146 3.70mm | - | - | 0.248 6.30mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 524238000 Würth Elektronik | 127 |
| Datasheet | 10 Weeks | Adhesive, Fastener | Polyamide (PA66), Nylon 6/6 | - | Bulk | WA-CHFCHAD | Active | 1 (Unlimited) | Clamp, Flat | Gray | - | Locking | - | 0.079 2.00mm | - | 3.240 82.30mm | 1.000 25.40mm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 7425107 Würth Elektronik | 306 | - | - | 5 Weeks | Fastener | Aluminum | - | Bulk | WE-EEL | Active | 1 (Unlimited) | Clamp, P-Type | Silver | #8 M4 | - | 0.256 ~ 0.295 6.50mm ~ 7.50mm | 0.169 4.29mm | 0.252 6.40mm | 0.976 24.80mm | 0.409 10.40mm | 0.031 0.80mm | - | ROHS3 Compliant |