- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860080775010 Würth Elektronik | 317 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 68μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 500mA | Polar | 5000 hours | 200mOhms | - | 500mA @ 100kHz | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 865090368008 Würth Elektronik | 1447 | - | Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.130Lx0.130W 3.30mmx3.30mm | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.118Dia 3.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 10μF | - | - | - | - | - | Polar | - | - | 20mA @ 120Hz | 30mA @ 10kHz | - | - | 0.217 5.50mm | - | ROHS3 Compliant | ||
![]() 865090468011 Würth Elektronik | 1272 | - | Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.130Lx0.130W 3.30mmx3.30mm | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.118 3.00mm Dia | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 4.7μF | - | - | - | - | - | Polar | - | - | 15mA @ 120Hz | 22.5mA @ 10kHz | - | - | 0.217 5.50mm | - | ROHS3 Compliant | ||
![]() 865090168010 Würth Elektronik | 1726 | - | Datasheet | 16 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.130Lx0.130W 3.30mmx3.30mm | 2000 Hrs @ 85°C | 6.3V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.118Dia 3.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 22μF | - | - | - | - | - | Polar | - | - | 25mA @ 120Hz | 37.5mA @ 10kHz | - | - | 0.217 5.50mm | - | ROHS3 Compliant | ||
![]() 860010272007 Würth Elektronik | 100 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 10V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 150μF | 10V | 2.0066mm | Polar | 0.079 2.00mm | 231mA | Polar | 2000 hours | - | 231mA @ 120Hz | 318.78mA @ 100kHz | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080272004 Würth Elektronik | 1618 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 120μF | - | 2.0066mm | Polar | 0.079 2.00mm | 261mA | Polar | 2000 hours | 280mOhms | - | 261mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040275006 Würth Elektronik | 645 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 680μF | - | 5.0038mm | Polar | 0.197 5.00mm | 800mA | Polar | 6000 hours | 85mOhms | 600mA @ 120Hz | 800mA @ 100kHz | - | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860160473013 Würth Elektronik | 22 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 150μF | - | 2.4892mm | Polar | 0.098 2.50mm | 510mA | Polar | 4000 hours | 540mOhms | 295.8mA @ 120Hz | 510mA @ 100kHz | - | - | 0.650 16.50mm | - | ROHS3 Compliant | ||
![]() 860080274014 Würth Elektronik | 915 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 820μF | - | 3.5052mm | Polar | 0.138 3.50mm | 1.03A | Polar | 3000 hours | 65mOhms | - | 1.03A @ 100kHz | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 861111484017 Würth Elektronik | 111 |
| - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 150μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 910mA | Polar | 2000 hours | - | 910mA @ 120Hz | 1.2558A @ 100kHz | 25mm | 31mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 865060742001 Würth Elektronik | 935 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 63V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 4.7μF | 63V | - | - | - | - | Polar | - | 3Ohms | 29.5mA @ 120Hz | 50mA @ 100kHz | 5mm | 5.5mm | 0.217 5.50mm | - | ROHS3 Compliant | ||
![]() 865081745005 Würth Elektronik | 676 | - | - | 20 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 80V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 10μF | 80V | - | - | - | - | Polar | - | - | 35mA @ 120Hz | 52.5mA @ 10kHz | 6.3mm | 7.7mm | 0.303 7.70mm | - | ROHS3 Compliant | ||
![]() 861021386031 Würth Elektronik | 52 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tray | WCAP-AIG5 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 470μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 1.76A @ 120Hz | 2.4288A @ 100kHz | - | - | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 861221386021 Würth Elektronik | 59 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 85°C | 400V | -25°C~85°C | Tray | WCAP-AIE8 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 470μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 2.51A @ 120Hz | 3.4638A @ 100kHz | - | - | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 861141386015 Würth Elektronik | 58 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 105°C | 400V | -25°C~105°C | Tray | WCAP-AI3H | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 220μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 1.1A @ 120Hz | 1.518A @ 100kHz | - | - | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() 861140783006 Würth Elektronik | 28 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 105°C | 63V | -40°C~105°C | Tray | WCAP-AI3H | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 2200μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 1.82A @ 120Hz | 2.3296A @ 100kHz | - | - | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 860160272009 Würth Elektronik | 1297 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 100μF | - | 2.0066mm | Polar | 0.079 2.00mm | 222mA | Polar | 4000 hours | 1.02Ohms | 115.44mA @ 120Hz | 222mA @ 100kHz | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 861011084015 Würth Elektronik | 78 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 200V | -25°C~85°C | Tray | WCAP-AIG8 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 680μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 2.98A @ 120Hz | 4.1124A @ 100kHz | - | - | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() 861141084008 Würth Elektronik | 100 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 105°C | 200V | -25°C~105°C | Tray | WCAP-AI3H | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 470μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 1.5A @ 120Hz | 2.07A @ 100kHz | - | - | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() 861021085019 Würth Elektronik | 88 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 200V | -25°C~105°C | Tray | WCAP-AIG5 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 680μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 2.04A @ 120Hz | 2.8152A @ 100kHz | - | - | 1.260 32.00mm | - | ROHS3 Compliant |