- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860160480037 Würth Elektronik | 76 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 3300μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.204A | Polar | 7000 hours | 38mOhms | - | 3.204A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860020680028 Würth Elektronik | 35 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1500μF | 50V | 7.493mm | Polar | 0.295 7.50mm | 1.3A | Polar | 2000 hours | - | 1.3A @ 120Hz | 1.664A @ 100kHz | - | 16mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860010283033 Würth Elektronik | 119 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 10V | -40°C~85°C | Tray | WCAP-ATG8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 33000μF | 10V | 10.0076mm | Polar | 0.394 10.00mm | 4.62A | Polar | 2000 hours | - | 4.62A @ 120Hz | 5.9136A @ 100kHz | - | 22mm | 51mm | 2.087 53.00mm | Unknown | ROHS3 Compliant | ||
![]() 861021486028 Würth Elektronik | 126 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIG5 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 180μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.14A | Polar | 2000 hours | - | 1.14A @ 120Hz | 1.5732A @ 100kHz | - | 35mm | 32mm | 1.339 34.00mm | Unknown | ROHS3 Compliant | ||
![]() 861111484015 Würth Elektronik | 51 |
| - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 100μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 740mA | Polar | 2000 hours | - | 740mA @ 120Hz | 1.0212A @ 100kHz | - | 25mm | 26mm | 1.102 28.00mm | Unknown | ROHS3 Compliant | ||
![]() 860010773011 Würth Elektronik | 1368 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 33μF | 63V | 2.4892mm | Polar | 0.098 2.50mm | 149mA | Polar | 2000 hours | - | 149mA @ 120Hz | 227.97mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020280029 Würth Elektronik | 328 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 10000μF | 10V | 7.493mm | Polar | 0.295 7.50mm | 1.9A | Polar | 2000 hours | - | 1.9A @ 120Hz | 2.432A @ 100kHz | - | 16mm | 35.5mm | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 860160574014 Würth Elektronik | 747 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 4000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 120μF | - | 3.5052mm | Polar | 0.138 3.50mm | 546mA | Polar | 4000 hours | 420mOhms | 316.68mA @ 120Hz | 546mA @ 100kHz | - | - | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860080472001 Würth Elektronik | 3848 | - | Datasheet | 42 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 39μF | - | 2.0066mm | Polar | 0.079 2.00mm | 210mA | Polar | 2000 hours | 420mOhms | - | 210mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160372005 Würth Elektronik | 97 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 33μF | - | 2.0066mm | Polar | 0.079 2.00mm | 144mA | Polar | 4000 hours | 2Ohms | 74.88mA @ 120Hz | 144mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865080542005 Würth Elektronik | 266 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 15μF | 35V | - | Polar | - | 140mA | Polar | 2000 hours | 1.2Ohms | 91mA @ 120Hz | 140mA @ 100kHz | 140mA | 5mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160272007 Würth Elektronik | 1713 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 68μF | - | 2.0066mm | Polar | 0.079 2.00mm | 162mA | Polar | 4000 hours | 1.3Ohms | 84.24mA @ 120Hz | 162mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865060442002 Würth Elektronik | 508 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 22μF | 25V | - | Polar | - | 150mA | Polar | 2000 hours | 800mOhms | 97.5mA @ 120Hz | 150mA @ 100kHz | 150mA | 5mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020372004 Würth Elektronik | 330 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | - | 2.0066mm | Polar | 0.079 2.00mm | 100mA | Polar | 2000 hours | - | 100mA @ 120Hz | 153mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040572001 Würth Elektronik | 864 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 5000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 33μF | - | 2.0066mm | Polar | 0.079 2.00mm | 230mA | Polar | 5000 hours | 550mOhms | 154.1mA @ 120Hz | 230mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160372002 Würth Elektronik | 1755 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 15μF | - | 2.0066mm | Polar | 0.079 2.00mm | 72mA | Polar | 4000 hours | 3.32Ohms | 37.44mA @ 120Hz | 72mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860080573004 Würth Elektronik | 901 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 56μF | - | 2.4892mm | Polar | 0.098 2.50mm | 375mA | Polar | 2000 hours | 200mOhms | - | 375mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160573006 Würth Elektronik | 279 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 4000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 39μF | - | 2.4892mm | Polar | 0.098 2.50mm | 252mA | Polar | 4000 hours | 1.1Ohms | 131.04mA @ 120Hz | 252mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865090240002 Würth Elektronik | 1636 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 85°C | 10V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 22μF | 10V | - | Polar | - | 33mA | Polar | 1000 hours | - | 33mA @ 120Hz | 49.5mA @ 100kHz | 33mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860130873001 Würth Elektronik | 313 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 125°C | 100V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 0.47μF | - | 2.4892mm | Polar | 0.098 2.50mm | 14mA | Polar | 1000 hours | - | 14mA @ 120Hz | 23.8mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant |