- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860160472002 Würth Elektronik | 286 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 15μF | - | 2.0066mm | Polar | 0.079 2.00mm | 120mA | Polar | 4000 hours | 2.64Ohms | 62.4mA @ 120Hz | 120mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860241375001 Würth Elektronik | 250 | - | Datasheet | 42 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 6.8μF | - | 5.0038mm | Polar | 0.197 5.00mm | 220mA | Polar | 10000 hours | - | 110mA @ 120Hz | 220mA @ 100kHz | - | - | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860080572001 Würth Elektronik | 1793 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 33μF | - | 2.0066mm | Polar | 0.079 2.00mm | 230mA | Polar | 2000 hours | 320mOhms | - | 230mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865060540001 Würth Elektronik | 969 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 4.7μF | 35V | - | Polar | - | 90mA | Polar | 2000 hours | 900mOhms | 53.1mA @ 120Hz | 90mA @ 100kHz | 90mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080780028 Würth Elektronik | 166 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 1000μF | - | - | - | 0.295 7.50mm | - | Polar | - | 26mOhms | - | 2.78A @ 100kHz | - | - | - | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 860080581028 Würth Elektronik | 47 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2700μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.85A | Polar | 5000 hours | 14mOhms | - | 3.85A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860040781018 Würth Elektronik | 68 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 2.8A | Polar | 10000 hours | 47mOhms | 2.1A @ 120Hz | 2.8A @ 100kHz | - | 18mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860020380026 Würth Elektronik | 224 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 5600μF | 16V | 7.493mm | Polar | 0.295 7.50mm | 1.72A | Polar | 2000 hours | - | 1.72A @ 120Hz | 2.2016A @ 100kHz | - | 16mm | 31.5mm | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860160675026 Würth Elektronik | 434 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 6000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 220μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.056A | Polar | 6000 hours | 240mOhms | 612.48mA @ 120Hz | 1.056A @ 100kHz | - | - | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860080275017 Würth Elektronik | 544 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.56A | Polar | 5000 hours | 35mOhms | - | 1.56A @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860040275007 Würth Elektronik | 44 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 820μF | - | 5.0038mm | Polar | 0.197 5.00mm | 920mA | Polar | 6000 hours | 75mOhms | 690mA @ 120Hz | 920mA @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 865250640001 Würth Elektronik | 23482847 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASNP | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 0.1μF | 50V | - | Polar | - | 1mA | Bi-Polar | 2000 hours | - | 1mA @ 120Hz | 1.5mA @ 100kHz | 1mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 865080157015 Würth Elektronik | 430 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1200μF | 6.3V | - | Polar | - | 600mA | Polar | 2000 hours | 160mOhms | 390mA @ 120Hz | 600mA @ 100kHz | 600mA | 10mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160378038 Würth Elektronik | 55 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.082A | Polar | 7000 hours | 90mOhms | - | 2.082A @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860020781027 Würth Elektronik | 153 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1500μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 1.35A | Polar | 2000 hours | - | 1.35A @ 120Hz | 1.728A @ 100kHz | - | 18mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 865230157007 Würth Elektronik | 15 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | WCAP-AS5H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 470μF | 6.3V | - | Polar | - | 260mA | Polar | 5000 hours | - | 260mA @ 120Hz | 312mA @ 10kHz | 260mA | 10mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040881010 Würth Elektronik | 210 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 100V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 390μF | 100V | 7.493mm | Polar | 0.295 7.50mm | 1.74A | Polar | 10000 hours | 54mOhms | 1.305A @ 120Hz | 1.74A @ 100kHz | - | 18mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 861021485023 Würth Elektronik | 62 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIG5 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 180μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.1A | Polar | 2000 hours | - | 1.1A @ 120Hz | 1.518A @ 100kHz | - | 30mm | 36mm | 1.496 38.00mm | Unknown | ROHS3 Compliant | ||
![]() 860080774011 Würth Elektronik | 449 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 82μF | 63V | 3.5052mm | Polar | 0.138 3.50mm | 540mA | Polar | 3000 hours | 170mOhms | - | 540mA @ 100kHz | - | 8mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040475009 Würth Elektronik | 201 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 7000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 680μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.4A | Polar | 7000 hours | 50mOhms | 1.05A @ 120Hz | 1.4A @ 100kHz | - | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant |