- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860080774011 Würth Elektronik | 449 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 82μF | 63V | 3.5052mm | Polar | 0.138 3.50mm | 540mA | Polar | 3000 hours | 170mOhms | - | 540mA @ 100kHz | - | 8mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040475009 Würth Elektronik | 201 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 7000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 680μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.4A | Polar | 7000 hours | 50mOhms | 1.05A @ 120Hz | 1.4A @ 100kHz | - | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860240273005 Würth Elektronik | 258 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | - | 2.4892mm | Polar | 0.098 2.50mm | 270mA | Polar | 5000 hours | - | 135mA @ 120Hz | 270mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865060643006 Würth Elektronik | 714 | - | Datasheet | 56 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 22μF | 50V | - | - | - | - | Polar | 2000 hours | 1.2Ohms | 107.25mA @ 120Hz | 165mA @ 100kHz | 165mA | 6.3mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080278020 Würth Elektronik | 91 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.37A | Polar | 5000 hours | 25mOhms | - | 2.37A @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860020473007 Würth Elektronik | 407 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 68μF | 25V | 2.4892mm | Polar | 0.098 2.50mm | 120mA | Polar | 2000 hours | - | 120mA @ 120Hz | 183.6mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865060157011 Würth Elektronik | 141 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1500μF | 6.3V | - | Polar | - | 690mA | Polar | 5000 hours | 90mOhms | 448.5mA @ 120Hz | 690mA @ 100kHz | 690mA | 10mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 865250342004 Würth Elektronik | 82 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASNP | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 22μF | 16V | - | Polar | - | 37mA | Bi-Polar | 2000 hours | - | 37mA @ 120Hz | 55.5mA @ 100kHz | 37mA | 5mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 865230243003 Würth Elektronik | 214 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Reel (TR) | WCAP-AS5H | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | 10V | - | Polar | - | 48mA | Polar | 5000 hours | - | 48mA @ 120Hz | 72mA @ 10kHz | 48mA | 6.3mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010581024 Würth Elektronik | 209 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 3900μF | 35V | 7.493mm | Polar | 0.295 7.50mm | 2.64A | Polar | 2000 hours | - | 2.64A @ 120Hz | 3.3792A @ 100kHz | - | 18mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 861141486020 Würth Elektronik | 141 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AI3H | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 220μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.12A | Polar | 3000 hours | - | 1.12A @ 120Hz | 1.5456A @ 100kHz | - | 35mm | 32mm | 1.339 34.00mm | Unknown | ROHS3 Compliant | ||
![]() 861011484011 Würth Elektronik | 102 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIG8 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 150μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.39A | Polar | 2000 hours | - | 1.39A @ 120Hz | 1.9182A @ 100kHz | - | 25mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 860240580011 Würth Elektronik | 194 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | - | 7.493mm | Polar | 0.295 7.50mm | 1.932A | Polar | 10000 hours | - | 966mA @ 120Hz | 1.932A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860080678018 Würth Elektronik | 230 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 390μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 1.91A | Polar | 5000 hours | 31mOhms | - | 1.91A @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010581026 Würth Elektronik | 77 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tray | WCAP-ATG8 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 5600μF | 35V | 7.493mm | Polar | 0.295 7.50mm | 2.915A | Polar | 2000 hours | - | - | 3.7312A @ 100kHz | - | 18mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 860241181005 Würth Elektronik | 269 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 250V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 68μF | 250V | 7.493mm | Polar | 0.295 7.50mm | 1.3A | Polar | 10000 hours | - | 650mA @ 120Hz | 1.3A @ 100kHz | - | 18mm | 21mm | 0.906 23.00mm | - | ROHS3 Compliant | ||
![]() 860040781021 Würth Elektronik | 120 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 63V | -40°C~105°C | Tray | WCAP-ATUL | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1500μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 3.2A | Polar | 10000 hours | 36mOhms | 2.624A @ 120Hz | 3.2A @ 100kHz | - | 18mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040780019 Würth Elektronik | 33 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 63V | -40°C~105°C | Tray | WCAP-ATUL | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1200μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 2.92A | Polar | 10000 hours | 40mOhms | 2.394A @ 120Hz | 2.92A @ 100kHz | - | 16mm | 41mm | 1.673 42.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010378020 Würth Elektronik | 349 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1800μF | 16V | 5.0038mm | Polar | 0.197 5.00mm | 1.298A | Polar | 2000 hours | - | 1.298A @ 120Hz | 1.66144A @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040881014 Würth Elektronik | 37 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 100V | -40°C~105°C | Tray | WCAP-ATUL | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 820μF | 100V | 7.493mm | Polar | 0.295 7.50mm | 2.34A | Polar | 10000 hours | 40mOhms | 1.755A @ 120Hz | 2.34A @ 100kHz | - | 18mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant |