- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860130574002 Würth Elektronik | 583 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 33μF | 35V | 3.5052mm | Polar | 0.138 3.50mm | 108mA | Polar | 1000 hours | - | 108mA @ 120Hz | 165.24mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 861221483001 Würth Elektronik | 139 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | Aluminium | - | 3000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIE8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 68μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 710mA | Polar | 3000 hours | - | 710mA @ 120Hz | 1.0863A @ 100kHz | - | 22mm | 26mm | 1.102 28.00mm | Unknown | ROHS3 Compliant | ||
![]() 865250449006 Würth Elektronik | 834 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASNP | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 33μF | 25V | - | Polar | - | 55mA | Bi-Polar | 2000 hours | - | 55mA @ 120Hz | 82.5mA @ 100kHz | 55mA | 8mm | 6.5mm | 0.256 6.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020581027 Würth Elektronik | 79 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 5600μF | - | 7.493mm | Polar | 0.295 7.50mm | 2A | Polar | 2000 hours | - | 2A @ 120Hz | 2.56A @ 100kHz | - | - | - | 1.476 37.50mm | - | ROHS3 Compliant | ||
![]() 865060353008 Würth Elektronik | 425 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 330μF | 16V | - | Polar | - | 550mA | Polar | 5000 hours | 170mOhms | 357.5mA @ 120Hz | 550mA @ 100kHz | 550mA | 8mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 865080440001 Würth Elektronik | 1295 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 6.8μF | 25V | - | Polar | - | 70mA | Polar | 2000 hours | 2.8Ohms | 41.3mA @ 120Hz | 70mA @ 100kHz | 70mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160273011 Würth Elektronik | 179 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 150μF | - | 2.4892mm | Polar | 0.098 2.50mm | 282mA | Polar | 4000 hours | 950mOhms | 163.56mA @ 120Hz | 282mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160275033 Würth Elektronik | 578 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.272A | Polar | 6000 hours | 130mOhms | 801.36mA @ 120Hz | 1.272A @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860160674020 Würth Elektronik | 384 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 4000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 82μF | - | 3.5052mm | Polar | 0.138 3.50mm | 492mA | Polar | 4000 hours | 320mOhms | 255.84mA @ 120Hz | 492mA @ 100kHz | - | - | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 865080653015 Würth Elektronik | 369 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 68μF | 50V | - | Polar | - | 320mA | Polar | 2000 hours | 500mOhms | 208mA @ 120Hz | 320mA @ 100kHz | 320mA | 8mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020775016 Würth Elektronik | 184 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 120μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 255mA | Polar | 2000 hours | - | 255mA @ 120Hz | 351.9mA @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080274015 Würth Elektronik | 704 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1000μF | - | 3.5052mm | Polar | 0.138 3.50mm | 1.22A | Polar | 3000 hours | 50mOhms | - | 1.22A @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860080578022 Würth Elektronik | 348 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.95A | Polar | 5000 hours | 19mOhms | - | 2.95A @ 100kHz | - | - | - | 1.240 31.50mm | - | ROHS3 Compliant | ||
![]() 865090145008 Würth Elektronik | 913 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 85°C | 6.3V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 330μF | 6.3V | - | Polar | - | 155mA | Polar | 1000 hours | - | 155mA @ 120Hz | 186mA @ 100kHz | 155mA | 6.3mm | 7.7mm | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 860131278006 Würth Elektronik | 87 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 350V | -25°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -25°C | General Purpose | 10μF | 350V | 5.0038mm | Polar | 0.197 5.00mm | 110mA | Polar | 2000 hours | - | 110mA @ 120Hz | 187mA @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860010383031 Würth Elektronik | 94 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tray | WCAP-ATG8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 15000μF | 16V | 10.0076mm | Polar | 0.394 10.00mm | 3.905A | Polar | 2000 hours | - | 3.905A @ 120Hz | 4.9984A @ 100kHz | - | 22mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 860131280008 Würth Elektronik | 149 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 350V | -25°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -25°C | General Purpose | 33μF | 350V | 7.493mm | Polar | 0.295 7.50mm | 180mA | Polar | 2000 hours | - | 180mA @ 120Hz | 275.4mA @ 100kHz | - | 16mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860160673015 Würth Elektronik | 1955 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 4000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 47μF | 50V | 2.4892mm | Polar | 0.098 2.50mm | 348mA | Polar | 4000 hours | 550mOhms | 180.96mA @ 120Hz | 348mA @ 100kHz | - | 6.3mm | 15mm | 0.650 16.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020780026 Würth Elektronik | 341 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1200μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 1.2A | Polar | 2000 hours | - | 1.2A @ 120Hz | 1.536A @ 100kHz | - | 16mm | 35.5mm | 1.457 37.00mm | Unknown | ROHS3 Compliant | ||
![]() 860020780024 Würth Elektronik | 178 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 820μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 920mA | Polar | 2000 hours | - | 920mA @ 120Hz | 1.2696A @ 100kHz | - | 16mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant |