- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860040774003 Würth Elektronik | 462 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 56μF | 63V | 3.5052mm | Polar | 0.138 3.50mm | 380mA | Polar | 7000 hours | 600mOhms | 254.6mA @ 120Hz | 380mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860021380017 Würth Elektronik | 189 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 68μF | 400V | 7.493mm | Polar | 0.295 7.50mm | 410mA | Polar | 2000 hours | - | 410mA @ 120Hz | 627.3mA @ 100kHz | - | 16mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 865080342004 Würth Elektronik | 834 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 27μF | 16V | - | Polar | - | 170mA | Polar | 2000 hours | 740mOhms | 110.5mA @ 120Hz | 170mA @ 100kHz | 170mA | 5mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020375019 Würth Elektronik | 112 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1500μF | - | 5.0038mm | Polar | 0.197 5.00mm | 820mA | Polar | 2000 hours | - | 820mA @ 120Hz | 1.0496A @ 100kHz | - | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860040574006 Würth Elektronik | 811 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | - | 3.5052mm | Polar | 0.138 3.50mm | 1A | Polar | 7000 hours | 90mOhms | 750mA @ 120Hz | 1A @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860020575016 Würth Elektronik | 385 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 680μF | - | 5.0038mm | Polar | 0.197 5.00mm | 560mA | Polar | 2000 hours | - | 560mA @ 120Hz | 772.8mA @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860020575015 Würth Elektronik | 91 | - | Datasheet | 63 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 560μF | 35V | 5.0038mm | Polar | 0.197 5.00mm | 540mA | Polar | 2000 hours | - | 540mA @ 120Hz | 745.2mA @ 100kHz | - | 10mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 861111485023 Würth Elektronik | 58 | - | - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 100μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 690mA | Polar | 2000 hours | - | 690mA @ 120Hz | 952.2mA @ 100kHz | - | 30mm | 21mm | 0.906 23.00mm | Unknown | ROHS3 Compliant | ||
![]() 861101483007 Würth Elektronik | 235 | - | - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIL8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 180μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.36A | Polar | 2000 hours | - | 1.36A @ 120Hz | 1.8768A @ 100kHz | - | 22mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 861111485026 Würth Elektronik | 46 | - | - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 180μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 990mA | Polar | 2000 hours | - | 990mA @ 120Hz | 1.3662A @ 100kHz | - | 30mm | 26mm | 1.102 28.00mm | Unknown | ROHS3 Compliant | ||
![]() 861111484013 Würth Elektronik | 95 | - | - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 68μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 510mA | Polar | 2000 hours | - | 510mA @ 120Hz | 780.3mA @ 100kHz | - | 25mm | 21mm | 0.906 23.00mm | Unknown | ROHS3 Compliant | ||
![]() 860021375012 Würth Elektronik | 272 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 22μF | 400V | 5.0038mm | Polar | 0.197 5.00mm | 162mA | Polar | 2000 hours | - | 162mA @ 120Hz | 247.86mA @ 100kHz | - | 10mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020772005 Würth Elektronik | 2027 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1μF | 63V | 2.0066mm | Polar | 0.079 2.00mm | 13mA | Polar | 2000 hours | - | 13mA @ 120Hz | 22.1mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 865060153008 Würth Elektronik | 502 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 470μF | 6.3V | - | Polar | - | 500mA | Polar | 5000 hours | 170mOhms | 325mA @ 120Hz | 500mA @ 100kHz | 500mA | 8mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 865230640007 Würth Elektronik | 640 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Reel (TR) | WCAP-AS5H | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 3.3μF | 50V | - | Polar | - | 14mA | Polar | 5000 hours | - | 14mA @ 120Hz | 21mA @ 10kHz | 14mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010483029 Würth Elektronik | 54 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tray | WCAP-ATG8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 10000μF | 25V | 10.0076mm | Polar | 0.394 10.00mm | 3.96A | Polar | 2000 hours | - | 3.96A @ 120Hz | 5.0688A @ 100kHz | - | 22mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 865090649011 Würth Elektronik | 830 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 22μF | 50V | - | Polar | - | 52mA | Polar | 1000 hours | - | 52mA @ 120Hz | 78mA @ 100kHz | 52mA | 8mm | 6.5mm | 0.256 6.50mm | Unknown | ROHS3 Compliant | ||
![]() 865250440001 Würth Elektronik | 1504 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASNP | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 3.3μF | 25V | - | Polar | - | 12mA | Bi-Polar | 2000 hours | - | 12mA @ 120Hz | 18mA @ 100kHz | 12mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860240681012 Würth Elektronik | 69 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | - | 7.493mm | Polar | 0.295 7.50mm | 2.093A | Polar | 10000 hours | - | 1.047A @ 120Hz | 2.093A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860160578033 Würth Elektronik | 367 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.292A | Polar | 7000 hours | 52mOhms | - | 2.292A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant |