- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860080573003 Würth Elektronik | 523 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 47μF | - | 2.4892mm | Polar | 0.098 2.50mm | 340mA | Polar | 2000 hours | 200mOhms | - | 340mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160373010 Würth Elektronik | 1329 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 82μF | - | 2.4892mm | Polar | 0.098 2.50mm | 264mA | Polar | 4000 hours | 1.03Ohms | 137.28mA @ 120Hz | 264mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865090245005 Würth Elektronik | 879 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 85°C | 10V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 100μF | 10V | - | Polar | - | 75mA | Polar | 1000 hours | - | 75mA @ 120Hz | 112.5mA @ 100kHz | 75mA | 6.3mm | 7.7mm | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 865060443003 Würth Elektronik | 690 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 33μF | 25V | - | Polar | - | 230mA | Polar | 2000 hours | 440mOhms | 149.5mA @ 120Hz | 230mA @ 100kHz | 230mA | 6.3mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860240573003 Würth Elektronik | 1052 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 33μF | 35V | 2.4892mm | Polar | 0.098 2.50mm | 178mA | Polar | 5000 hours | - | 89mA @ 120Hz | 178mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865230640006 Würth Elektronik | 1828 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Reel (TR) | WCAP-AS5H | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 2.2μF | 50V | - | Polar | - | 11mA | Polar | 5000 hours | - | 11mA @ 120Hz | 16.5mA @ 10kHz | 11mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 861011483001 Würth Elektronik | 124 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIG8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 47μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 360mA | Polar | 2000 hours | - | 360mA @ 120Hz | 550.8mA @ 100kHz | - | 22mm | 26mm | 1.102 28.00mm | Unknown | ROHS3 Compliant | ||
![]() 860010783030 Würth Elektronik | 132 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Tray | WCAP-ATG8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 3300μF | 63V | 10.0076mm | Polar | 0.394 10.00mm | 3.08A | Polar | 2000 hours | - | 3.08A @ 120Hz | 3.9424A @ 100kHz | - | 22mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 860240575008 Würth Elektronik | 487 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | - | 5.0038mm | Polar | 0.197 5.00mm | 760mA | Polar | 10000 hours | - | 380mA @ 120Hz | 760mA @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860020578018 Würth Elektronik | 514 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | 35V | 5.0038mm | Polar | 0.197 5.00mm | 830mA | Polar | 2000 hours | - | 830mA @ 120Hz | 1.1454A @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020581026 Würth Elektronik | 65 | - | Datasheet | 56 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 4700μF | 35V | 7.493mm | Polar | 0.295 7.50mm | 1.9A | Polar | 2000 hours | - | 1.9A @ 120Hz | 2.432A @ 100kHz | - | 18mm | 35.5mm | 1.476 37.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040578014 Würth Elektronik | 271 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.4A | Polar | 10000 hours | 28mOhms | 1.8A @ 120Hz | 2.4A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860011374004 Würth Elektronik | 1891 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 400V | -25°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 3.3μF | 400V | 3.5052mm | Polar | 0.138 3.50mm | 45mA | Polar | 2000 hours | - | 45mA @ 120Hz | 76.5mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860160378039 Würth Elektronik | 296 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2700μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.436A | Polar | 7000 hours | 76mOhms | - | 2.436A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860040775006 Würth Elektronik | 512 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 100μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 640mA | Polar | 7000 hours | 340mOhms | 428.8mA @ 120Hz | 640mA @ 100kHz | - | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860130475005 Würth Elektronik | 173 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 25V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 100μF | - | - | - | 0.197 5.00mm | - | Polar | - | - | 250mA @ 120Hz | 382.5mA @ 100kHz | - | - | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860020375017 Würth Elektronik | 535 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | 16V | 5.0038mm | Polar | 0.197 5.00mm | 540mA | Polar | 2000 hours | - | 540mA @ 120Hz | 745.2mA @ 100kHz | - | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860020778021 Würth Elektronik | 99 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 470μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 690mA | Polar | 2000 hours | - | 690mA @ 120Hz | 952.2mA @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020572001 Würth Elektronik | 1033 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 4.7μF | 35V | 2.0066mm | Polar | 0.079 2.00mm | 28mA | Polar | 2000 hours | - | 28mA @ 120Hz | 47.6mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160278042 Würth Elektronik | 259 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 3300μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.268A | Polar | 7000 hours | 70mOhms | - | 2.268A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant |