- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860010374014 Würth Elektronik | 70 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 680μF | 16V | 3.5052mm | Polar | 0.138 3.50mm | 640mA | Polar | 2000 hours | - | 640mA @ 120Hz | 883.2mA @ 100kHz | 8mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020278022 Würth Elektronik | 46 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 2700μF | 10V | 5.0038mm | Polar | 0.197 5.00mm | 920mA | Polar | 2000 hours | - | 920mA @ 120Hz | 1.1776A @ 100kHz | 13mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860080778023 Würth Elektronik | 778 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 470μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 2.225A | Polar | 5000 hours | 41mOhms | - | 2.225A @ 100kHz | 13mm | 30mm | 1.240 31.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020280026 Würth Elektronik | 226 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 5600μF | 10V | 7.493mm | Polar | 0.295 7.50mm | 1.49A | Polar | 2000 hours | - | 1.49A @ 120Hz | 1.9072A @ 100kHz | 16mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 861101484010 Würth Elektronik | 88 |
| - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIL8 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 100μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.03A | Polar | 2000 hours | - | 1.03A @ 120Hz | 1.4214A @ 100kHz | 25mm | 26mm | 1.024 26.00mm | Unknown | ROHS3 Compliant | ||
![]() 861101487031 Würth Elektronik | 35 |
| - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIL8 | 1.575Dia 40.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 470μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 2.75A | Polar | 2000 hours | - | 2.75A @ 120Hz | 3.795A @ 100kHz | 40mm | 37mm | 1.535 39.00mm | Unknown | ROHS3 Compliant | ||
![]() 860080372003 Würth Elektronik | 1569 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 68μF | - | 2.0066mm | Polar | 0.079 2.00mm | 230mA | Polar | 2000 hours | 350mOhms | - | 230mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860010580021 Würth Elektronik | 54 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 2200μF | 35V | 7.493mm | Polar | 0.295 7.50mm | 1.87A | Polar | 2000 hours | - | 1.87A @ 120Hz | 2.3936A @ 100kHz | 16mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080773002 Würth Elektronik | 2419 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 15μF | 63V | 2.4892mm | Polar | 0.098 2.50mm | 168mA | Polar | 2000 hours | 850mOhms | - | 168mA @ 100kHz | 6.3mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020675020 Würth Elektronik | 332 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 345mA | Polar | 2000 hours | - | 345mA @ 120Hz | 476.1mA @ 100kHz | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860020774014 Würth Elektronik | 481 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 68μF | 63V | 3.5052mm | Polar | 0.138 3.50mm | 155mA | Polar | 2000 hours | - | 155mA @ 120Hz | 237.15mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860010778021 Würth Elektronik | 151 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 560μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 1.056A | Polar | 2000 hours | - | 1.056A @ 120Hz | 1.45728A @ 100kHz | 13mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860021373002 Würth Elektronik | 1826 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 1μF | 400V | 2.4892mm | Polar | 0.098 2.50mm | 17mA | Polar | 2000 hours | - | 17mA @ 120Hz | 28.9mA @ 100kHz | 6.3mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860240273004 Würth Elektronik | 1100 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 150μF | - | 2.4892mm | Polar | 0.098 2.50mm | 220mA | Polar | 5000 hours | - | 110mA @ 120Hz | 220mA @ 100kHz | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860020772003 Würth Elektronik | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 0.33μF | 63V | 2.0066mm | Polar | 0.079 2.00mm | 4.5mA | Polar | 2000 hours | - | 4.5mA @ 120Hz | 7.65mA @ 100kHz | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010381029 Würth Elektronik | 128 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 10000μF | 16V | 7.493mm | Polar | 0.295 7.50mm | 2.97A | Polar | 2000 hours | - | 2.97A @ 120Hz | 3.8016A @ 100kHz | 18mm | 35.5mm | 1.476 37.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160374030 Würth Elektronik | 72 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 820μF | - | 3.5052mm | Polar | 0.138 3.50mm | 1.104A | Polar | 4000 hours | 170mOhms | 640.32mA @ 120Hz | 1.104A @ 100kHz | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860020580021 Würth Elektronik | 114 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1800μF | 35V | 7.493mm | Polar | 0.295 7.50mm | 1.15A | Polar | 2000 hours | - | 1.15A @ 120Hz | 1.472A @ 100kHz | 16mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860020380028 Würth Elektronik | 521 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 8200μF | 16V | 7.493mm | Polar | 0.295 7.50mm | 2.02A | Polar | 2000 hours | - | 2.02A @ 120Hz | 2.5856A @ 100kHz | 16mm | 35.5mm | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 860010375018 Würth Elektronik | 116 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1200μF | 16V | 5.0038mm | Polar | 0.197 5.00mm | 979mA | Polar | 2000 hours | - | 979mA @ 120Hz | 1.25312A @ 100kHz | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant |