- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 865080162017 Würth Elektronik | 183 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.492Dia 12.50mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 3300μF | 6.3V | - | Polar | - | 1.1A | Polar | 2000 hours | 80mOhms | 715mA @ 120Hz | 1.1A @ 100kHz | 1.1A | 12.5mm | 14mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 865090545008 Würth Elektronik | 1718 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 47μF | 35V | - | Polar | - | 75mA | Polar | 1000 hours | - | 75mA @ 120Hz | 112.5mA @ 100kHz | 75mA | 6.3mm | 7.7mm | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 860241381006 Würth Elektronik | 142 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 68μF | - | 7.493mm | Polar | 0.295 7.50mm | 1.46A | Polar | 10000 hours | - | 730mA @ 120Hz | 1.46A @ 100kHz | - | - | - | 1.319 33.50mm | - | ROHS3 Compliant | ||
![]() 860160275027 Würth Elektronik | 682 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 820μF | - | 5.0038mm | Polar | 0.197 5.00mm | 876mA | Polar | 6000 hours | 160mOhms | 508.08mA @ 120Hz | 876mA @ 100kHz | - | - | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860040373002 Würth Elektronik | 1694 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 5000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 100μF | - | 2.4892mm | Polar | 0.098 2.50mm | 280mA | Polar | 5000 hours | 220mOhms | 187.6mA @ 120Hz | 280mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160275037 Würth Elektronik | 407 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2200μF | 10V | 5.0038mm | Polar | 0.197 5.00mm | 1.776A | Polar | 6000 hours | 95mOhms | - | 1.776A @ 100kHz | - | 10mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160375036 Würth Elektronik | 407 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1800μF | 16V | 5.0038mm | Polar | 0.197 5.00mm | 1.776A | Polar | 6000 hours | 97mOhms | - | 1.776A @ 100kHz | - | 10mm | 30mm | 1.240 31.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160480032 Würth Elektronik | 199 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1800μF | - | 7.493mm | Polar | 0.295 7.50mm | 2.34A | Polar | 10000 hours | 58mOhms | 1.474A @ 120Hz | 2.34A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860020678026 Würth Elektronik | 187 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 890mA | Polar | 2000 hours | - | 890mA @ 120Hz | 1.2282A @ 100kHz | - | 13mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 861111484019 Würth Elektronik | 53 |
| - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 220μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.08A | Polar | 2000 hours | - | 1.08A @ 120Hz | 1.4904A @ 100kHz | - | 25mm | 41mm | 1.693 43.00mm | Unknown | ROHS3 Compliant | ||
![]() 860020273008 Würth Elektronik | 1248 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 180μF | 10V | 2.4892mm | Polar | 0.098 2.50mm | 160mA | Polar | 2000 hours | - | 160mA @ 120Hz | 220.8mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160372004 Würth Elektronik | 137 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 27μF | - | 2.0066mm | Polar | 0.079 2.00mm | 132mA | Polar | 4000 hours | 2.37Ohms | 68.64mA @ 120Hz | 132mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860010674015 Würth Elektronik | 519 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 120μF | 50V | 3.5052mm | Polar | 0.138 3.50mm | 319mA | Polar | 2000 hours | - | 319mA @ 120Hz | 440.22mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040475006 Würth Elektronik | 206 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 7000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 330μF | - | 5.0038mm | Polar | 0.197 5.00mm | 826mA | Polar | 7000 hours | 82mOhms | 619.5mA @ 120Hz | 826mA @ 100kHz | - | - | 12.5mm | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860080480025 Würth Elektronik | 303 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2700μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.48A | Polar | 5000 hours | 18mOhms | - | 3.48A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860080472003 Würth Elektronik | 2906 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 56μF | - | 2.0066mm | Polar | 0.079 2.00mm | 256mA | Polar | 2000 hours | 310mOhms | - | 256mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860130678008 Würth Elektronik | 283 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 220μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 587mA | Polar | 2000 hours | - | 587mA @ 120Hz | 810.06mA @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860020475016 Würth Elektronik | 335 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 680μF | - | 5.0038mm | Polar | 0.197 5.00mm | 520mA | Polar | 2000 hours | - | 520mA @ 120Hz | 717.6mA @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860160675028 Würth Elektronik | 285 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 6000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 330μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.404A | Polar | 6000 hours | 95mOhms | 814.32mA @ 120Hz | 1.404A @ 100kHz | - | - | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860130375006 Würth Elektronik | 310 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 16V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 330μF | 16V | 5.0038mm | Polar | 0.197 5.00mm | 470mA | Polar | 2000 hours | - | 470mA @ 120Hz | 648.6mA @ 100kHz | - | 10mm | 12.5mm | 0.551 14.00mm | - | ROHS3 Compliant |