- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860020573007 Würth Elektronik | 1483 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 68μF | 35V | 2.4892mm | Polar | 0.098 2.50mm | 140mA | Polar | 2000 hours | - | 140mA @ 120Hz | 214.2mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160278043 Würth Elektronik | 303 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 3900μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.304A | Polar | 7000 hours | 65mOhms | - | 2.304A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860010373009 Würth Elektronik | 1410 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 180μF | 16V | 2.4892mm | Polar | 0.098 2.50mm | 275mA | Polar | 2000 hours | - | 275mA @ 120Hz | 379.5mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 861021483008 Würth Elektronik | 161 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIG5 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 150μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 960mA | Polar | 2000 hours | - | 960mA @ 120Hz | 1.3248A @ 100kHz | - | 22mm | 51mm | 2.087 53.00mm | Unknown | ROHS3 Compliant | ||
![]() 860080674006 Würth Elektronik | 608 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 56μF | 50V | 3.5052mm | Polar | 0.138 3.50mm | 375mA | Polar | 3000 hours | 190mOhms | - | 375mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040474004 Würth Elektronik | 709 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | Aluminium | - | 7000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | - | - | - | 0.138 3.50mm | - | Polar | - | 150mOhms | 442.5mA @ 120Hz | 590mA @ 100kHz | - | - | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 865060653010 Würth Elektronik | 2263 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 100μF | 50V | - | Polar | - | 350mA | Polar | 5000 hours | 340mOhms | 227.5mA @ 120Hz | 350mA @ 100kHz | 350mA | 8mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160372007 Würth Elektronik | 441 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 47μF | - | 2.0066mm | Polar | 0.079 2.00mm | 186mA | Polar | 4000 hours | 1.35Ohms | 96.72mA @ 120Hz | 186mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040675008 Würth Elektronik | 255 | - | Datasheet | 63 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 1.3A | Polar | 7000 hours | 82mOhms | 975mA @ 120Hz | 1.3A @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 861111486037 Würth Elektronik | 65 |
| - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 560μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.86A | Polar | 2000 hours | - | 1.86A @ 120Hz | 2.5668A @ 100kHz | - | 35mm | 52mm | 2.126 54.00mm | Unknown | ROHS3 Compliant | ||
![]() 860131278007 Würth Elektronik | 99 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 350V | -25°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -25°C | General Purpose | 22μF | 350V | 5.0038mm | Polar | 0.197 5.00mm | 160mA | Polar | 2000 hours | - | 160mA @ 120Hz | 244.8mA @ 100kHz | - | 13mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860130475007 Würth Elektronik | 590 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 25V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 330μF | 25V | 5.0038mm | Polar | 0.197 5.00mm | 570mA | Polar | 2000 hours | - | 570mA @ 120Hz | 786.6mA @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860131178006 Würth Elektronik | 106 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 250V | -25°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -25°C | General Purpose | 22μF | 250V | 5.0038mm | Polar | 0.197 5.00mm | 145mA | Polar | 2000 hours | - | 145mA @ 120Hz | 221.85mA @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860160375031 Würth Elektronik | 408 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 6000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 820μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.254A | Polar | 6000 hours | 150mOhms | 727.32mA @ 120Hz | 1.254A @ 100kHz | - | - | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860010681029 Würth Elektronik | 100 | - | Datasheet | 28 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 2700μF | 50V | 7.493mm | Polar | 0.295 7.50mm | 2.42A | Polar | 2000 hours | - | 2.42A @ 120Hz | 3.0976A @ 100kHz | - | 18mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860011380009 Würth Elektronik | 220 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 400V | -25°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 47μF | 400V | 7.493mm | Polar | 0.295 7.50mm | 270mA | Polar | 2000 hours | - | 270mA @ 120Hz | 413.1mA @ 100kHz | - | 16mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010680028 Würth Elektronik | 336 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 2200μF | 50V | 7.493mm | Polar | 0.295 7.50mm | 2.31A | Polar | 2000 hours | - | 2.31A @ 120Hz | 2.9568A @ 100kHz | - | 16mm | 35.5mm | 1.457 37.00mm | Unknown | ROHS3 Compliant | ||
![]() 860020280027 Würth Elektronik | 50 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 6800μF | 10V | 7.493mm | Polar | 0.295 7.50mm | 1.67A | Polar | 2000 hours | - | 1.67A @ 120Hz | 2.1376A @ 100kHz | - | 16mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 861141483002 Würth Elektronik | 91 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AI3H | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 82μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 640mA | Polar | 3000 hours | - | 640mA @ 120Hz | 979.2mA @ 100kHz | - | 22mm | 31mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 865090440002 Würth Elektronik | 92 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 4.7μF | 25V | - | Polar | - | 16mA | Polar | 1000 hours | - | 16mA @ 120Hz | 24mA @ 100kHz | 16mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant |