- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860160581040 Würth Elektronik | 247 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2700μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.336A | Polar | 7000 hours | 32mOhms | - | 3.336A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860160578036 Würth Elektronik | 495 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1800μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.976A | Polar | 7000 hours | 45mOhms | - | 2.976A @ 100kHz | - | - | - | 1.437 36.50mm | - | ROHS3 Compliant | ||
![]() 860080580025 Würth Elektronik | 61 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1500μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.6A | Polar | 5000 hours | 17mOhms | - | 3.6A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860240280010 Würth Elektronik | 180 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 3300μF | 10V | 7.493mm | Polar | 0.295 7.50mm | 1.9A | Polar | 10000 hours | - | 950mA @ 120Hz | 1.9A @ 100kHz | - | 16mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860010680026 Würth Elektronik | 170 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1500μF | 50V | 7.493mm | Polar | 0.295 7.50mm | 1.848A | Polar | 2000 hours | - | 1.848A @ 120Hz | 2.36544A @ 100kHz | - | 16mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860240678010 Würth Elektronik | 274 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 330μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 1.15A | Polar | 10000 hours | - | 575mA @ 120Hz | 1.15A @ 100kHz | - | 13mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860020675018 Würth Elektronik | 457 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 150μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 245mA | Polar | 2000 hours | - | 245mA @ 120Hz | 338.1mA @ 100kHz | - | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860010272002 Würth Elektronik | 2493 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 10V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 33μF | 10V | 2.0066mm | Polar | 0.079 2.00mm | 88mA | Polar | 2000 hours | - | 88mA @ 120Hz | 134.64mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010683032 Würth Elektronik | 135 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tray | WCAP-ATG8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 4700μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 3.355A @ 120Hz | 4.2944A @ 100kHz | - | - | - | 1.693 43.00mm | - | ROHS3 Compliant | ||
![]() 860080574011 Würth Elektronik | 756 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 220μF | - | 3.5052mm | Polar | 0.138 3.50mm | 1A | Polar | 3000 hours | 56mOhms | - | 1A @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860080474012 Würth Elektronik | 436 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 3000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 330μF | - | - | - | 0.138 3.50mm | - | Polar | - | 56mOhms | - | 990mA @ 100kHz | - | - | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860080475013 Würth Elektronik | 475 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 330μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.01A | Polar | 5000 hours | 54mOhms | - | 1.01A @ 100kHz | - | - | 12.5mm | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860130475006 Würth Elektronik | 393 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 25V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 220μF | - | 5.0038mm | Polar | 0.197 5.00mm | 420mA | Polar | 2000 hours | - | 420mA @ 120Hz | 579.6mA @ 100kHz | - | - | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 865230640001 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Reel (TR) | WCAP-AS5H | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 0.1μF | 50V | - | Polar | - | 1mA | Polar | 5000 hours | - | 1mA @ 120Hz | 1.5mA @ 10kHz | 1mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040378015 Würth Elektronik | 285 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 2200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.2A | Polar | 10000 hours | 26mOhms | 1.804A @ 120Hz | 2.2A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860130275006 Würth Elektronik | 34 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 10V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 1000μF | 10V | 5.0038mm | Polar | 0.197 5.00mm | 870mA | Polar | 2000 hours | - | 870mA @ 120Hz | 1.2006A @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860040378013 Würth Elektronik | 294 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 10000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1500μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.72A | Polar | 10000 hours | 37mOhms | 1.41A @ 120Hz | 1.72A @ 100kHz | - | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860020278023 Würth Elektronik | 319 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 3300μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.1A | Polar | 2000 hours | - | 1.1A @ 120Hz | 1.408A @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860021375007 Würth Elektronik | 179 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 3.3μF | 400V | 5.0038mm | Polar | 0.197 5.00mm | 41mA | Polar | 2000 hours | - | 41mA @ 120Hz | 69.7mA @ 100kHz | - | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040375012 Würth Elektronik | 407 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 7000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1200μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.56A | Polar | 7000 hours | 44mOhms | 1.279A @ 120Hz | 1.56A @ 100kHz | - | - | 25mm | 1.043 26.50mm | - | ROHS3 Compliant |