- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860010672002 Würth Elektronik | 142 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 0.22μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 3.3mA | Polar | 2000 hours | - | 3.3mA @ 120Hz | 5.61mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010472003 Würth Elektronik | 2113 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 22μF | 25V | 2.0066mm | Polar | 0.079 2.00mm | 94mA | Polar | 2000 hours | - | 94mA @ 120Hz | 143.82mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 865250640005 Würth Elektronik | 999 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASNP | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1μF | 50V | - | Polar | - | 8.4mA | Bi-Polar | 2000 hours | - | 8.4mA @ 120Hz | 12.6mA @ 100kHz | 8.4mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 861221483006 Würth Elektronik | 102 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIE8 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 180μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.32A | Polar | 3000 hours | - | 1.32A @ 120Hz | 1.8216A @ 100kHz | - | 22mm | 46mm | 1.890 48.00mm | Unknown | ROHS3 Compliant | ||
![]() 861011484013 Würth Elektronik | 82 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 450V | -25°C~85°C | Tray | WCAP-AIG8 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -25°C | General Purpose | 220μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.76A | Polar | 2000 hours | - | 1.76A @ 120Hz | 2.4288A @ 100kHz | - | 25mm | 51mm | 2.087 53.00mm | Unknown | ROHS3 Compliant | ||
![]() 860130473003 Würth Elektronik | 759 | - | Datasheet | 42 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 125°C | 25V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 47μF | 25V | 2.4892mm | Polar | 0.098 2.50mm | 110mA | Polar | 1000 hours | - | 110mA @ 120Hz | 168.3mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860020273009 Würth Elektronik | 4119 |
| Datasheet | 70 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | - | 2.4892mm | Polar | 0.098 2.50mm | 175mA | Polar | 2000 hours | - | 175mA @ 120Hz | 241.5mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860131173001 Würth Elektronik | 894 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 125°C | 250V | -25°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 125°C | -25°C | General Purpose | 1μF | 250V | 2.4892mm | Polar | 0.098 2.50mm | 41mA | Polar | 1000 hours | - | 41mA @ 120Hz | 69.7mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860240475008 Würth Elektronik | 163 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 330μF | 25V | 5.0038mm | Polar | 0.197 5.00mm | 805mA | Polar | 10000 hours | - | 402.5mA @ 120Hz | 805mA @ 100kHz | - | 10mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860240374004 Würth Elektronik | 798 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 8000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 100μF | - | - | - | 0.138 3.50mm | - | Polar | - | - | 122.5mA @ 120Hz | 245mA @ 100kHz | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860080672001 Würth Elektronik | 377 | - | Datasheet | 77 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 22μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 220mA | Polar | 2000 hours | 350mOhms | - | 220mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010572004 Würth Elektronik | 2281 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 33μF | 35V | 2.0066mm | Polar | 0.079 2.00mm | 121mA | Polar | 2000 hours | - | 121mA @ 120Hz | 185.13mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020372002 Würth Elektronik | 2399 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 22μF | - | 2.0066mm | Polar | 0.079 2.00mm | 54mA | Polar | 2000 hours | - | 54mA @ 120Hz | 82.62mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160374024 Würth Elektronik | 734 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 470μF | - | 3.5052mm | Polar | 0.138 3.50mm | 846mA | Polar | 4000 hours | 290mOhms | 490.68mA @ 120Hz | 846mA @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860240275007 Würth Elektronik | 758 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 470μF | - | 5.0038mm | Polar | 0.197 5.00mm | 540mA | Polar | 10000 hours | - | 270mA @ 120Hz | 540mA @ 100kHz | - | - | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860240374006 Würth Elektronik | 361 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | Aluminium | - | 8000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | - | - | - | 0.138 3.50mm | - | Polar | - | - | 210mA @ 120Hz | 420mA @ 100kHz | - | - | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860010375017 Würth Elektronik | 300 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1000μF | 16V | 5.0038mm | Polar | 0.197 5.00mm | 869mA | Polar | 2000 hours | - | 869mA @ 120Hz | 1.19922A @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020678024 Würth Elektronik | 115 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 680μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 700mA | Polar | 2000 hours | - | 700mA @ 120Hz | 966mA @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080574007 Würth Elektronik | 739 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 3000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 100μF | - | 3.5052mm | Polar | 0.138 3.50mm | 560mA | Polar | 3000 hours | 150mOhms | - | 560mA @ 100kHz | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860130874006 Würth Elektronik | 705 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 1000 Hrs @ 125°C | 100V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 10μF | - | - | - | 0.138 3.50mm | - | Polar | - | - | 60mA @ 120Hz | 102mA @ 100kHz | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant |