- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860130373001 Würth Elektronik | 168 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 125°C | 16V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 33μF | 16V | 2.4892mm | Polar | 0.098 2.50mm | 91mA | Polar | 1000 hours | - | 91mA @ 120Hz | 139.23mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160672007 Würth Elektronik | 1159 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 4000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 6.8μF | - | 2.0066mm | Polar | 0.079 2.00mm | 96mA | Polar | 4000 hours | 3Ohms | 45.12mA @ 120Hz | 96mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865080240001 Würth Elektronik | 1921 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 22μF | 10V | - | Polar | - | 80mA | Polar | 2000 hours | 2.2Ohms | 52mA @ 120Hz | 80mA @ 100kHz | 80mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860130878011 Würth Elektronik | 340 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 100V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 100μF | - | 5.0038mm | Polar | 0.197 5.00mm | 270mA | Polar | 2000 hours | - | 270mA @ 120Hz | 413.1mA @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860010681030 Würth Elektronik | 178 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 3300μF | 50V | 7.493mm | Polar | 0.295 7.50mm | 2.75A | Polar | 2000 hours | - | 2.75A @ 120Hz | 3.52A @ 100kHz | - | 18mm | 35.5mm | 1.476 37.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160678029 Würth Elektronik | 76 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 10000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 330μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.5A | Polar | 10000 hours | 82mOhms | 870mA @ 120Hz | 1.5A @ 100kHz | - | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 861111485027 Würth Elektronik | 78 |
| - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 220μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.08A | Polar | 2000 hours | - | 1.08A @ 120Hz | 1.4904A @ 100kHz | - | 30mm | 31mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040875002 Würth Elektronik | 201 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 100V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | 100V | 5.0038mm | Polar | 0.197 5.00mm | 400mA | Polar | 7000 hours | 420mOhms | 268mA @ 120Hz | 400mA @ 100kHz | - | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860020572006 Würth Elektronik | 1924 | - | Datasheet | 91 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | - | 2.0066mm | Polar | 0.079 2.00mm | 110mA | Polar | 2000 hours | - | 110mA @ 120Hz | 168.3mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040674004 Würth Elektronik | 1503 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 100μF | 50V | 3.5052mm | Polar | 0.138 3.50mm | 680mA | Polar | 7000 hours | 160mOhms | 455.6mA @ 120Hz | 680mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040774002 Würth Elektronik | 583 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | 63V | 3.5mm | - | 0.138 3.50mm | - | Polar | 7000 hours | 660mOhms | 241.2mA @ 120Hz | 360mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040572002 Würth Elektronik | 1488 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 5000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | - | 2.0066mm | Polar | 0.079 2.00mm | 280mA | Polar | 5000 hours | 450mOhms | 187.6mA @ 120Hz | 280mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860020372001 Würth Elektronik | 72 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 10μF | 16V | 2.0066mm | Polar | 0.079 2.00mm | 35mA | Polar | 2000 hours | - | 35mA @ 120Hz | 59.5mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020374012 Würth Elektronik | 231 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 470μF | 16V | 3.5052mm | Polar | 0.138 3.50mm | 370mA | Polar | 2000 hours | - | 370mA @ 120Hz | 510.6mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860020775019 Würth Elektronik | 892 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 375mA | Polar | 2000 hours | - | 375mA @ 120Hz | 517.5mA @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020674015 Würth Elektronik | 705 | - | Datasheet | 35 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 100μF | 50V | 3.5052mm | Polar | 0.138 3.50mm | 200mA | Polar | 2000 hours | - | 200mA @ 120Hz | 306mA @ 100kHz | - | 8mm | 11.5mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010772005 Würth Elektronik | 1267 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1μF | 63V | 2.0066mm | Polar | 0.079 2.00mm | 17mA | Polar | 2000 hours | - | 17mA @ 120Hz | 28.9mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020672004 Würth Elektronik | 990 | - | Datasheet | 91 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 0.47μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 7mA | Polar | 2000 hours | - | 7mA @ 120Hz | 11.9mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020472002 Würth Elektronik | 1442 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 6.8μF | 25V | 2.0066mm | Polar | 0.079 2.00mm | 32mA | Polar | 2000 hours | - | 32mA @ 120Hz | 54.4mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040472001 Würth Elektronik | 350 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 5000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | 25V | 2.0066mm | Polar | 0.079 2.00mm | 160mA | Polar | 5000 hours | 560mOhms | 107.2mA @ 120Hz | 160mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant |