- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860130273002 Würth Elektronik | 1151 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 1000 Hrs @ 125°C | 10V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 100μF | 10V | 2.4892mm | Polar | 0.098 2.50mm | 145mA | Polar | 1000 hours | - | 145mA @ 120Hz | 221.85mA @ 100kHz | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040273002 Würth Elektronik | 1788 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 4000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 220μF | - | 2.4892mm | Polar | 0.098 2.50mm | 340mA | Polar | 4000 hours | 230mOhms | 255mA @ 120Hz | 340mA @ 100kHz | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160274019 Würth Elektronik | 116 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 390μF | - | 3.5052mm | Polar | 0.138 3.50mm | 516mA | Polar | 7000 hours | 420mOhms | 299.28mA @ 120Hz | 516mA @ 100kHz | - | - | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860130578007 Würth Elektronik | 471 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 330μF | 35V | 5.0038mm | Polar | 0.197 5.00mm | 718mA | Polar | 2000 hours | - | 718mA @ 120Hz | 990.84mA @ 100kHz | 13mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860160678031 Würth Elektronik | 209 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 7000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 560μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.094A | Polar | 7000 hours | 75mOhms | - | 2.094A @ 100kHz | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860160578027 Würth Elektronik | 173 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 10000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 560μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.584A | Polar | 10000 hours | 96mOhms | 918.72mA @ 120Hz | 1.584A @ 100kHz | - | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860080374015 Würth Elektronik | 602 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 3000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 560μF | - | 3.5052mm | Polar | 0.138 3.50mm | 1.07A | Polar | 3000 hours | 57mOhms | - | 1.07A @ 100kHz | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860010275018 Würth Elektronik | 583 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 10V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1500μF | 10V | 5.0038mm | Polar | 0.197 5.00mm | 1.001A | Polar | 2000 hours | - | 1.001A @ 120Hz | 1.28128A @ 100kHz | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010575015 Würth Elektronik | 198 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 680μF | 35V | 5.0038mm | Polar | 0.197 5.00mm | 891mA | Polar | 2000 hours | - | 891mA @ 120Hz | 1.22958A @ 100kHz | 10mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080375021 Würth Elektronik | 507 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1500μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.05A | Polar | 5000 hours | 30mOhms | - | 2.05A @ 100kHz | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860010772002 Würth Elektronik | 565 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 0.22μF | 63V | 2.0066mm | Polar | 0.079 2.00mm | 4mA | Polar | 2000 hours | - | 4mA @ 120Hz | 6.8mA @ 100kHz | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160272004 Würth Elektronik | 152 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 4000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 39μF | - | 2.0066mm | Polar | 0.079 2.00mm | 120mA | Polar | 4000 hours | 2.02Ohms | 62.4mA @ 120Hz | 120mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860010374011 Würth Elektronik | 811 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 330μF | 16V | 3.5052mm | Polar | 0.138 3.50mm | 407mA | Polar | 2000 hours | - | 407mA @ 120Hz | 561.66mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040575011 Würth Elektronik | 576 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 560μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.9A | Polar | 7000 hours | 42mOhms | 1.425A @ 120Hz | 1.9A @ 100kHz | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860240675008 Würth Elektronik | 106 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 10000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 150μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 747mA | Polar | 10000 hours | - | 373.5mA @ 120Hz | 747mA @ 100kHz | 10mm | 20mm | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860160378037 Würth Elektronik | 137 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1800μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.854A | Polar | 7000 hours | 94mOhms | - | 1.854A @ 100kHz | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860080473006 Würth Elektronik | 669 | - | Datasheet | 56 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 100μF | - | 2.4892mm | Polar | 0.098 2.50mm | 410mA | Polar | 2000 hours | 150mOhms | - | 410mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860080278024 Würth Elektronik | 478 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 4700μF | - | 5.0038mm | Polar | 0.197 5.00mm | 3.45A | Polar | 5000 hours | 19mOhms | - | 3.45A @ 100kHz | - | - | 1.437 36.50mm | - | ROHS3 Compliant | ||
![]() 860080272001 Würth Elektronik | 1925 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 68μF | - | 2.0066mm | Polar | 0.079 2.00mm | 190mA | Polar | 2000 hours | 700mOhms | - | 190mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160475024 Würth Elektronik | 493 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 7000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 560μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.26A | Polar | 7000 hours | 150mOhms | 730.8mA @ 120Hz | 1.26A @ 100kHz | - | 16mm | 0.689 17.50mm | - | ROHS3 Compliant |