- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860160272008 Würth Elektronik | 2084 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 4000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 82μF | - | 2.0066mm | Polar | 0.079 2.00mm | 192mA | Polar | 4000 hours | 1.15Ohms | 99.84mA @ 120Hz | 192mA @ 100kHz | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860010380028 Würth Elektronik | 269 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 8200μF | 16V | 7.493mm | Polar | 0.295 7.50mm | 2.893A | Polar | 2000 hours | - | 2.893A @ 120Hz | 3.70304A @ 100kHz | 16mm | 35.5mm | 1.457 37.00mm | Unknown | ROHS3 Compliant | ||
![]() 860080375018 Würth Elektronik | 439 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 820μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.4A | Polar | 5000 hours | 48mOhms | - | 1.4A @ 100kHz | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860160674023 Würth Elektronik | 331 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 4000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 150μF | - | 3.5052mm | Polar | 0.138 3.50mm | 696mA | Polar | 4000 hours | 240mOhms | 403.68mA @ 120Hz | 696mA @ 100kHz | - | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860160575028 Würth Elektronik | 817 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 6000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 680μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.68A | Polar | 6000 hours | 84mOhms | 974.4mA @ 120Hz | 1.68A @ 100kHz | - | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860021374006 Würth Elektronik | 661 | - | Datasheet | 21 Weeks | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 3.3μF | 400V | 3.5mm | - | 0.138 3.50mm | - | Polar | 2000 hours | - | 36mA @ 120Hz | 61.2mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 861111486033 Würth Elektronik | 44 | - | - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 270μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 1.38A | Polar | 2000 hours | - | 1.38A @ 120Hz | 1.9044A @ 100kHz | 35mm | 32mm | 1.339 34.00mm | Unknown | ROHS3 Compliant | ||
![]() 861111485025 Würth Elektronik | 66 | - | - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 150μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 910mA | Polar | 2000 hours | - | 910mA @ 120Hz | 1.2558A @ 100kHz | 30mm | 26mm | 1.102 28.00mm | Unknown | ROHS3 Compliant | ||
![]() 860010775016 Würth Elektronik | 375 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 150μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 462mA | Polar | 2000 hours | - | 462mA @ 120Hz | 637.56mA @ 100kHz | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860021374004 Würth Elektronik | 529 | - | Datasheet | 35 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 2.2μF | 400V | 3.5052mm | Polar | 0.138 3.50mm | 35mA | Polar | 2000 hours | - | 35mA @ 120Hz | 59.5mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040278015 Würth Elektronik | 256 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 8000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 3900μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.4A | Polar | 8000 hours | 25mOhms | 1.968A @ 120Hz | 2.4A @ 100kHz | - | - | 1.240 31.50mm | - | ROHS3 Compliant | ||
![]() 860080580026 Würth Elektronik | 340 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 1800μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.67A | Polar | 5000 hours | 16mOhms | - | 3.67A @ 100kHz | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860160575026 Würth Elektronik | 837 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 6000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 560μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.572A | Polar | 6000 hours | 96mOhms | 911.76mA @ 120Hz | 1.572A @ 100kHz | - | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860010480023 Würth Elektronik | 117 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 3300μF | 25V | 7.493mm | Polar | 0.295 7.50mm | 1.87A | Polar | 2000 hours | - | 1.87A @ 120Hz | 2.3936A @ 100kHz | 16mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860021380018 Würth Elektronik | 71 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 82μF | 400V | 7.493mm | Polar | 0.295 7.50mm | 480mA | Polar | 2000 hours | - | 480mA @ 120Hz | 734.4mA @ 100kHz | 16mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860160275039 Würth Elektronik | 130 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2700μF | - | 5.0038mm | Polar | 0.197 5.00mm | 2.076A | Polar | 7000 hours | 84mOhms | - | 2.076A @ 100kHz | - | - | 1.240 31.50mm | - | ROHS3 Compliant | ||
![]() 860080380027 Würth Elektronik | 248 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 3900μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.52A | Polar | 5000 hours | 18mOhms | - | 3.52A @ 100kHz | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860040381018 Würth Elektronik | 235 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 10000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 4700μF | - | 7.493mm | Polar | 0.295 7.50mm | 3A | Polar | 10000 hours | 20mOhms | 2.46A @ 120Hz | 3A @ 100kHz | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860010473006 Würth Elektronik | 1189 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 68μF | 25V | 2.4892mm | Polar | 0.098 2.50mm | 176mA | Polar | 2000 hours | - | 176mA @ 120Hz | 269.28mA @ 100kHz | 6.3mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020580023 Würth Elektronik | 135 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 2700μF | - | 7.493mm | Polar | 0.295 7.50mm | 1.48A | Polar | 2000 hours | - | 1.48A @ 120Hz | 1.8944A @ 100kHz | - | - | 1.299 33.00mm | - | ROHS3 Compliant |