- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dissipation Factor DF | Lifetime | Maximum Operating Temperature | Minimum Operating Temperature | MSL | RoHS | Terminal | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Pitch | Technology | Termination Style | Lead Spacing | Note | Voltage | Leakage Current | Ripple Current | Lead Style | Product Type | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 865060862006 Wurth Electronics | 108 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 100 VDC | - | - | 20 % | - | 68 uF | - | - | - | - | - | - | - | - | 600 mA | - | - | - | Aluminum Electrolytic Capacitors | 12.5 mm | - | 14 mm | 13.5 mm | ||
![]() 865060753004 Wurth Electronics | 394 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 63 VDC | - | - | 20 % | - | 33 uF | - | - | - | - | - | - | - | - | 250 mA | - | - | - | Aluminum Electrolytic Capacitors | 8 mm | - | 10.5 mm | 8.3 mm | ||
![]() 860241075003 Wurth Electronics | 472 | - | - | - | - | 15 % | - | + 105 C | - 25 C | - | - | - | 200 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 10 uF | Capacitors | - | - | Radial | 5 mm | - | - | 180 uA | 310 mA | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 10 mm | - | 20 mm | - | ||
![]() 860241081008 Wurth Electronics | 146 | - | - | - | - | 15 % | - | + 105 C | - 25 C | - | - | - | 200 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 150 uF | Capacitors | - | - | Radial | 7.5 mm | - | - | 1.3 mA | 1.8 A | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 18 mm | - | 25 mm | - | ||
![]() 860241080006 Wurth Electronics | 218 | - | - | - | - | 15 % | - | + 105 C | - 25 C | - | - | - | 200 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 68 uF | Capacitors | - | - | Radial | 7.5 mm | - | - | 644 uA | 1.19 A | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 16 mm | - | 25 mm | - | ||
![]() 860241075004 Wurth Electronics | 62 |
| - | - | - | 15 % | - | + 105 C | - 25 C | - | - | - | 200 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 22 uF | Capacitors | - | - | Radial | 5 mm | - | - | 276 uA | 470 mA | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 10 mm | - | 20 mm | - | ||
![]() 860240981008 Wurth Electronics | 161 | - | - | - | - | 15 % | - | + 105 C | - 25 C | - | - | - | 160 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 220 uF | Capacitors | - | - | Radial | 7.5 mm | - | - | 1.508 mA | 2.29 A | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 18 mm | - | 25 mm | - | ||
![]() 865080745011 Wurth Electronics | 2533 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 63 VDC | - | - | 20 % | - | 22 uF | - | - | - | - | - | - | - | - | 58 mA | - | - | - | Aluminum Electrolytic Capacitors | 6.3 mm | - | 7.7 mm | 6.6 mm | ||
![]() 860241478003 Wurth Electronics | 67 | - | - | - | - | 20 % | - | + 105 C | - 25 C | - | - | - | 450 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 10 uF | Capacitors | - | - | Radial | 5 mm | - | - | 280 uA | 390 mA | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 13 mm | - | 20 mm | - | ||
![]() 865080845005 Wurth Electronics | 653 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 100 VDC | - | - | 20 % | - | 10 uF | - | - | - | - | - | - | - | - | 35 mA | - | - | - | Aluminum Electrolytic Capacitors | 6.3 mm | - | 7.7 mm | 6.6 mm | ||
![]() 860040581021 Wurth Electronics | 144 | - | - | - | - | 18 % | - | + 105 C | - 40 C | - | - | - | 35 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 4700 uF | Capacitors | - | - | Radial | 7.5 mm | - | - | 1.645 mA | 5.35 A | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 18 mm | - | 41 mm | - | ||
![]() 860080872002 Wurth Electronics | 375 | - | - | - | - | 8 % | - | + 105 C | - 55 C | - | - | - | 100 VDC | - | - | 20 % | Aluminum Electrolytic Capacitor | 4.7 uF | Capacitors | - | - | Radial | 2 mm | - | - | 4.7 uA | 125 mA | Straight | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | 5 mm | - | 11 mm | - | ||
![]() 865230657014 Wurth Electronics | 635 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 50 VDC | - | - | 20 % | - | 330 uF | - | - | - | - | - | - | - | - | 900 mA | - | - | - | Aluminum Electrolytic Capacitors | 10 mm | - | 10.5 mm | 10.3 mm | ||
![]() 865080843002 Wurth Electronics | 877 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 100 VDC | - | - | 20 % | - | 2.2 uF | - | - | - | - | - | - | - | - | 13 mA | - | - | - | Aluminum Electrolytic Capacitors | 6.3 mm | - | 5.5 mm | 6.6 mm | ||
![]() 865081740001 Wurth Electronics | 1555 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 80 VDC | - | - | 20 % | - | 1 uF | - | - | - | - | - | - | - | - | 7 mA | - | - | - | Aluminum Electrolytic Capacitors | 4 mm | - | 5.5 mm | 4.3 mm | ||
![]() 865080742008 Wurth Electronics | 770 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 63 VDC | - | - | 20 % | - | 3.3 uF | - | - | - | - | - | - | - | - | 14 mA | - | - | - | Aluminum Electrolytic Capacitors | 5 mm | - | 5.5 mm | 5.3 mm | ||
![]() 865081753007 Wurth Electronics | 520 | - | - | - | - | - | - | + 105 C | - 55 C | - | - | - | 80 VDC | - | - | 20 % | - | 33 uF | - | - | - | - | - | - | - | - | 112 mA | - | - | - | Aluminum Electrolytic Capacitors | 8 mm | - | 10.5 mm | 8.3 mm | ||
![]() 875075861003 Wurth Electronics | 350 | - | - | Surface Mount | Can | - | - | + 105 C | - 55 C | - | - | - | 63 VDC | - | - | 20 % | - | 26µF | - | - | Conductive Polymer Aluminium | - | - | - | 63V dc | - | 2 A | - | - | 30 mOhms | Aluminum Electrolytic Capacitors | 10 mm | - | 12.4 mm | 10.3 mm | ||
![]() 875115655003 Wurth Electronics | 356 | - | - | Surface Mount | Can | - | - | + 105 C | - 55 C | - | - | - | 35 VDC | - | - | 20 % | - | 100µF | - | - | Conductive Polymer Aluminium | - | - | - | 35V dc | - | 2.8 A | - | - | 30 mOhms | Aluminum Electrolytic Capacitors | 8 mm | - | 11.7 mm | 8.3 mm | ||
![]() 195351 Wurth Electronics | In Stock | - | - | - | - | - | 2 000 h | - | - | n/a | Yes | Snap-in | - | -25...+105°C | WCAP-AIG5 | ±20 % | - | 150 uF | - | 10 mm | - | - | - | n/a | - | - | - | - | - | - Ohm | - | 22 mm | 51 mm | - | - |