- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860160275041 Würth Elektronik | 399 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 6000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 3300μF | 10V | 5.0038mm | Polar | 0.197 5.00mm | 2.232A | Polar | 6000 hours | 70mOhms | - | 2.232A @ 100kHz | 10mm | 30mm | 1.240 31.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080472002 Würth Elektronik | 1349 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 47μF | - | 2.0066mm | Polar | 0.079 2.00mm | 240mA | Polar | 2000 hours | 350mOhms | - | 240mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040675011 Würth Elektronik | 564 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 470μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 1.8A | Polar | 7000 hours | 48mOhms | 1.35A @ 120Hz | 1.8A @ 100kHz | 10mm | 30mm | 1.240 31.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010675017 Würth Elektronik | 12 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 180μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 418mA | Polar | 2000 hours | - | 418mA @ 120Hz | 576.84mA @ 100kHz | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860160572003 Würth Elektronik | 1501 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 4000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 22μF | - | 2.0066mm | Polar | 0.079 2.00mm | 162mA | Polar | 4000 hours | 1.9Ohms | 84.24mA @ 120Hz | 162mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860160574013 Würth Elektronik | 548 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | Aluminium | 7000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 100μF | 35V | 3.5mm | - | 0.138 3.50mm | - | Polar | 7000 hours | 450mOhms | 215.28mA @ 120Hz | 414mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860240674004 Würth Elektronik | 313 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | 8000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 33μF | 50V | - | - | 0.138 3.50mm | - | Polar | - | - | 120.5mA @ 120Hz | 241mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860240475009 Würth Elektronik | 629 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 10000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 470μF | 25V | 5.0038mm | Polar | 0.197 5.00mm | 950mA | Polar | 10000 hours | - | 475mA @ 120Hz | 950mA @ 100kHz | 10mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020275015 Würth Elektronik | 330 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 1000μF | - | - | - | 0.197 5.00mm | - | Polar | - | - | 520mA @ 120Hz | 717.6mA @ 100kHz | - | - | 0.551 14.00mm | - | ROHS3 Compliant | ||
![]() 860080674009 Würth Elektronik | 696 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 3000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 100μF | 50V | 3.5mm | - | 0.138 3.50mm | - | Polar | 3000 hours | 75mOhms | - | 730mA @ 100kHz | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860241378003 Würth Elektronik | 178 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 10000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 22μF | 400V | 5.0038mm | Polar | 0.197 5.00mm | 557mA | Polar | 10000 hours | - | 278.5mA @ 120Hz | 557mA @ 100kHz | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010475017 Würth Elektronik | 785 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1000μF | 25V | 5.0038mm | Polar | 0.197 5.00mm | 1.05A | Polar | 2000 hours | - | 1.05A @ 120Hz | 1.449A @ 100kHz | 10mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040478012 Würth Elektronik | 204 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 10000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.8A | Polar | 10000 hours | 36mOhms | 1.35A @ 120Hz | 1.8A @ 100kHz | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 860021381021 Würth Elektronik | 97 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 120μF | 400V | 7.493mm | Polar | 0.295 7.50mm | 550mA | Polar | 2000 hours | - | 550mA @ 120Hz | 759mA @ 100kHz | 18mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860010578017 Würth Elektronik | 536 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1000μF | 35V | 5.0038mm | Polar | 0.197 5.00mm | 1.265A | Polar | 2000 hours | - | 1.265A @ 120Hz | 1.7457A @ 100kHz | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860130474004 Würth Elektronik | 180 | - | Datasheet | 63 Weeks | - | Through Hole | Radial, Can | - | 1000 Hrs @ 125°C | 25V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 100μF | - | - | - | 0.138 3.50mm | - | Polar | - | - | 210mA @ 120Hz | 321.3mA @ 100kHz | - | - | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860040875005 Würth Elektronik | 425 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 7000 Hrs @ 105°C | 100V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 100μF | 100V | 5.0038mm | Polar | 0.197 5.00mm | 800mA | Polar | 7000 hours | 200mOhms | 536mA @ 120Hz | 800mA @ 100kHz | 10mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860021381022 Würth Elektronik | 53 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 150μF | 400V | 7.493mm | Polar | 0.295 7.50mm | 610mA | Polar | 2000 hours | - | 610mA @ 120Hz | 841.8mA @ 100kHz | 18mm | 35.5mm | 1.476 37.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010275020 Würth Elektronik | 357 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | 2000 Hrs @ 85°C | 10V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 2200μF | 10V | 5.0038mm | Polar | 0.197 5.00mm | 1.21A | Polar | 2000 hours | - | 1.21A @ 120Hz | 1.5488A @ 100kHz | 10mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040372001 Würth Elektronik | 648 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | 5000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 56μF | - | 2.0066mm | Polar | 0.079 2.00mm | 200mA | Polar | 5000 hours | 560mOhms | 134mA @ 120Hz | 200mA @ 100kHz | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant |