- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860080575017 Würth Elektronik | 272 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 470μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.85A | Polar | 5000 hours | 34mOhms | - | 1.85A @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 865090149009 Würth Elektronik | 946 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 85°C | 6.3V | -40°C~85°C | Tape & Reel (TR) | WCAP-ASLU | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 330μF | 6.3V | - | Polar | - | 170mA | Polar | 1000 hours | - | 170mA @ 120Hz | 204mA @ 100kHz | 170mA | 8mm | 6.5mm | 0.256 6.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080278023 Würth Elektronik | 389 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 3900μF | - | 5.0038mm | Polar | 0.197 5.00mm | 3A | Polar | 5000 hours | 20mOhms | - | 3A @ 100kHz | - | - | - | 1.240 31.50mm | - | ROHS3 Compliant | ||
![]() 860241375002 Würth Elektronik | 518 | - | Datasheet | 63 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 400V | -25°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 10μF | 400V | 5.0038mm | Polar | 0.197 5.00mm | 274mA | Polar | 10000 hours | - | 137mA @ 120Hz | 274mA @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | Unknown | ROHS3 Compliant | ||
![]() 860040781020 Würth Elektronik | 33 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.709Dia 18.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1200μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 3A | Polar | 10000 hours | 39mOhms | 2.46A @ 120Hz | 3A @ 100kHz | - | 18mm | 35.5mm | 1.476 37.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010580020 Würth Elektronik | 128 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 1800μF | 35V | 7.493mm | Polar | 0.295 7.50mm | 1.749A | Polar | 2000 hours | - | 1.749A @ 120Hz | 2.23872A @ 100kHz | - | 16mm | 25mm | 1.043 26.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010474013 Würth Elektronik | 32 | - | Datasheet | 56 Weeks | - | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 470μF | 25V | 3.5mm | - | 0.138 3.50mm | - | Polar | 2000 hours | - | 561mA @ 120Hz | 774.18mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 860040780016 Würth Elektronik | 313 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 820μF | 63V | 7.493mm | Polar | 0.295 7.50mm | 2.4A | Polar | 10000 hours | 54mOhms | 1.8A @ 120Hz | 2.4A @ 100kHz | - | 16mm | 31.5mm | 1.299 33.00mm | Unknown | ROHS3 Compliant | ||
![]() 860080775012 Würth Elektronik | 44 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 82μF | 63V | 5.0038mm | Polar | 0.197 5.00mm | 570mA | Polar | 5000 hours | 160mOhms | - | 570mA @ 100kHz | - | 10mm | 12.5mm | 0.551 14.00mm | Unknown | ROHS3 Compliant | ||
![]() 860160372003 Würth Elektronik | 1181 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 4000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 22μF | - | 2.0066mm | Polar | 0.079 2.00mm | 72mA | Polar | 4000 hours | 2.64Ohms | 37.44mA @ 120Hz | 72mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860010672006 Würth Elektronik | 2233 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 2.2μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 28mA | Polar | 2000 hours | - | 28mA @ 120Hz | 47.6mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020672009 Würth Elektronik | 2099 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 6.8μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 40mA | Polar | 2000 hours | - | 40mA @ 120Hz | 68mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010672011 Würth Elektronik | 3193 |
| Datasheet | 63 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 33μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 132mA | Polar | 2000 hours | - | 132mA @ 120Hz | 201.96mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010378023 Würth Elektronik | 180 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 3300μF | 16V | 5.0038mm | Polar | 0.197 5.00mm | 1.75A | Polar | 2000 hours | - | 1.75A @ 120Hz | 2.24A @ 100kHz | - | 13mm | 20mm | 0.846 21.50mm | Unknown | ROHS3 Compliant | ||
![]() 860240578010 Würth Elektronik | 268 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 470μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.1A | Polar | 10000 hours | - | 550mA @ 120Hz | 1.1A @ 100kHz | - | - | - | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 860130373002 Würth Elektronik | 330 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1000 Hrs @ 125°C | 16V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 47μF | 16V | 2.4892mm | Polar | 0.098 2.50mm | 110mA | Polar | 1000 hours | - | 110mA @ 120Hz | 168.3mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860040275009 Würth Elektronik | 115 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 6000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.11A | Polar | 6000 hours | 64mOhms | 832.5mA @ 120Hz | 1.11A @ 100kHz | - | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860080374009 Würth Elektronik | 466 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 3000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 220μF | - | 3.5052mm | Polar | 0.138 3.50mm | 575mA | Polar | 3000 hours | 140mOhms | - | 575mA @ 100kHz | - | - | 11.5mm | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860040378011 Würth Elektronik | 204 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 10000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATUL | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 1000μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.42A | Polar | 10000 hours | 50mOhms | 1.065A @ 120Hz | 1.42A @ 100kHz | - | - | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860010372005 Würth Elektronik | 479 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 68μF | 16V | 2.0066mm | Polar | 0.079 2.00mm | 149mA | Polar | 2000 hours | - | 149mA @ 120Hz | 227.97mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant |