- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 865080343008 Würth Elektronik | 150 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 68μF | 16V | - | Polar | - | 230mA | Polar | 2000 hours | 540mOhms | 149.5mA @ 120Hz | 230mA @ 100kHz | 230mA | 6.3mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860160672005 Würth Elektronik | 1872 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 4000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 4.7μF | - | 2.0066mm | Polar | 0.079 2.00mm | 66mA | Polar | 4000 hours | 3.3Ohms | 31.02mA @ 120Hz | 66mA @ 100kHz | - | - | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860080772001 Würth Elektronik | 3184 | - | Datasheet | 98 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 63V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 10μF | 63V | 2.0066mm | Polar | 0.079 2.00mm | 135mA | Polar | 2000 hours | 950mOhms | - | 135mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020373009 Würth Elektronik | 444 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 180μF | 16V | 2.4892mm | Polar | 0.098 2.50mm | 190mA | Polar | 2000 hours | - | 190mA @ 120Hz | 262.2mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860020473010 Würth Elektronik | 499 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 150μF | 25V | 2.4892mm | Polar | 0.098 2.50mm | 180mA | Polar | 2000 hours | - | 180mA @ 120Hz | 248.4mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 860010672009 Würth Elektronik | 2181 | - | Datasheet | 70 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 10μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 72mA | Polar | 2000 hours | - | 72mA @ 120Hz | 122.4mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 860010574011 Würth Elektronik | 589 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 85°C | 35V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 220μF | 35V | 3.5052mm | Polar | 0.138 3.50mm | 385mA | Polar | 2000 hours | - | 385mA @ 120Hz | 531.3mA @ 100kHz | - | 8mm | 11.5mm | 0.512 13.00mm | Unknown | ROHS3 Compliant | ||
![]() 861111483001 Würth Elektronik | 20 | - | - | 24 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 450V | -25°C~105°C | Tray | WCAP-AIL5 | 0.866Dia 22.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -25°C | General Purpose | 33μF | 450V | 10.0076mm | Polar | 0.394 10.00mm | 240mA | Polar | 2000 hours | - | 240mA @ 120Hz | 367.2mA @ 100kHz | - | 22mm | 21mm | 0.906 23.00mm | Unknown | ROHS3 Compliant | ||
![]() 865060645008 Würth Elektronik | 4418 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 47μF | 50V | - | Polar | - | 185mA | Polar | 2000 hours | 680mOhms | 120.25mA @ 120Hz | 185mA @ 100kHz | 185mA | 6.3mm | 7.7mm | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 860010472001 Würth Elektronik | 1584 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 4.7μF | 25V | 2.0066mm | Polar | 0.079 2.00mm | 34mA | Polar | 2000 hours | - | 34mA @ 120Hz | 57.8mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 865060542002 Würth Elektronik | 379 | - | Datasheet | 91 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 10μF | 35V | - | Polar | - | 150mA | Polar | 2000 hours | 800mOhms | 88.5mA @ 120Hz | 150mA @ 100kHz | 150mA | 5mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 865060640002 Würth Elektronik | 921 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.157Dia 4.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 2.2μF | 50V | - | Polar | - | 60mA | Polar | 2000 hours | 2.9Ohms | 35.4mA @ 120Hz | 60mA @ 100kHz | 60mA | 4mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 865080557015 Würth Elektronik | 870 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 330μF | 35V | - | Polar | - | 650mA | Polar | 2000 hours | 150mOhms | 422.5mA @ 120Hz | 650mA @ 100kHz | 650mA | 10mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 865230645010 Würth Elektronik | 271 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Reel (TR) | WCAP-AS5H | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 22μF | 50V | - | Polar | - | 52mA | Polar | 5000 hours | - | 52mA @ 120Hz | 78mA @ 10kHz | 52mA | 6.3mm | 7.7mm | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 865060553006 Würth Elektronik | 597 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 100μF | 35V | - | Polar | - | 450mA | Polar | 5000 hours | 170mOhms | 292.5mA @ 120Hz | 450mA @ 100kHz | 450mA | 8mm | 10.5mm | 0.413 10.50mm | Unknown | ROHS3 Compliant | ||
![]() 865230343004 Würth Elektronik | 1122 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Reel (TR) | WCAP-AS5H | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | 16V | - | Polar | - | 50mA | Polar | 5000 hours | - | 50mA @ 120Hz | 75mA @ 10kHz | 50mA | 6.3mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860080380028 Würth Elektronik | 272 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLI | 0.630Dia 16.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 4700μF | - | 7.493mm | Polar | 0.295 7.50mm | 3.77A | Polar | 5000 hours | 17mOhms | - | 3.77A @ 100kHz | - | - | - | 1.299 33.00mm | - | ROHS3 Compliant | ||
![]() 860240575007 Würth Elektronik | 150 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 10000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Box (TB) | WCAP-AT1H | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 150μF | 35V | 5.0038mm | Polar | 0.197 5.00mm | 632mA | Polar | 10000 hours | - | 316mA @ 120Hz | 632mA @ 100kHz | - | 10mm | 16mm | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() 860160474016 Würth Elektronik | 33 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.315Dia 8.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 180μF | - | 3.5052mm | Polar | 0.138 3.50mm | 552mA | Polar | 7000 hours | 460mOhms | 320.16mA @ 120Hz | 552mA @ 100kHz | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 860020272005 Würth Elektronik | 389 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 100μF | - | 2.0066mm | Polar | 0.079 2.00mm | 105mA | Polar | 2000 hours | - | 105mA @ 120Hz | 178.5mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant |