- Capacitance
- Tolerance
- Diameter
- Series
- ESR
- Height
- RoHS
- Operating Temperature
- Lifetime
- MSL
- Note
- Pitch
Attribute column
Manufacturer
Wurth Electronics Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Lead Pitch | Polarity | Lead Spacing | Ripple Current | Polarization | Life (Hours) | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860020373011 Würth Elektronik | 1190 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 330μF | - | 2.4892mm | Polar | 0.098 2.50mm | 225mA | Polar | 2000 hours | - | 225mA @ 120Hz | 310.5mA @ 100kHz | - | - | - | 0.492 12.50mm | - | ROHS3 Compliant | ||
![]() 865080443007 Würth Elektronik | 2727 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 47μF | 25V | - | Polar | - | 220mA | Polar | 2000 hours | 560mOhms | 143mA @ 120Hz | 220mA @ 100kHz | 220mA | 6.3mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 860020773013 Würth Elektronik | 622 | - | Datasheet | 84 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Box (TB) | WCAP-ATG5 | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -40°C | General Purpose | 47μF | 63V | 2.4892mm | Polar | 0.098 2.50mm | 125mA | Polar | 2000 hours | - | 125mA @ 120Hz | 191.25mA @ 100kHz | - | 6.3mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 865080242004 Würth Elektronik | 1267 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 47μF | 10V | - | Polar | - | 165mA | Polar | 2000 hours | 1.1Ohms | 107.25mA @ 120Hz | 165mA @ 100kHz | 165mA | 5mm | 5.5mm | 0.217 5.50mm | Unknown | ROHS3 Compliant | ||
![]() 865080345012 Würth Elektronik | 1116 | - | Datasheet | 24 Weeks | - | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | WCAP-ASLI | 0.248Dia 6.30mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 220μF | 16V | - | - | - | - | Polar | 2000 hours | 430mOhms | 178.75mA @ 120Hz | 275mA @ 100kHz | 275mA | 6.3mm | 7.7mm | 0.303 7.70mm | Unknown | ROHS3 Compliant | ||
![]() 860010672001 Würth Elektronik | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | Aluminium | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | WCAP-ATG8 | 0.197Dia 5.00mm | ±20% | Active | 1 (Unlimited) | 85°C | -40°C | General Purpose | 0.1μF | 50V | 2.0066mm | Polar | 0.079 2.00mm | 3.3mA | Polar | 2000 hours | - | 3.3mA @ 120Hz | 5.61mA @ 100kHz | - | 5mm | 11mm | 0.492 12.50mm | Unknown | ROHS3 Compliant | ||
![]() 861010784009 Würth Elektronik | 82 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Tray | WCAP-AIG8 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 3300μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 3.12A @ 120Hz | 3.9936A @ 100kHz | - | - | - | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() 861221084006 Würth Elektronik | 92 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 85°C | 200V | -25°C~85°C | Tray | WCAP-AIE8 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 470μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 1.95A @ 120Hz | 2.691A @ 100kHz | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() 861011385023 Würth Elektronik | 49 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 400V | -25°C~85°C | Tray | WCAP-AIG8 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 330μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 2.05A @ 120Hz | 2.829A @ 100kHz | - | - | - | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() 861021084013 Würth Elektronik | 61 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 200V | -25°C~105°C | Tray | WCAP-AIG5 | 0.984Dia 25.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 470μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 1.39A @ 120Hz | 1.9182A @ 100kHz | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | ||
![]() 861021086027 Würth Elektronik | 87 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 200V | -25°C~105°C | Tray | WCAP-AIG5 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 1000μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 2.48A @ 120Hz | 3.4224A @ 100kHz | - | - | - | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() 861011086027 Würth Elektronik | 65 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 200V | -25°C~85°C | Tray | WCAP-AIG8 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 1500μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 4.77A @ 120Hz | 6.1056A @ 100kHz | - | - | - | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 860160475025 Würth Elektronik | 118 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 7000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | WCAP-ATLL | 0.394Dia 10.00mm | ±20% | Active | 1 (Unlimited) | 105°C | -55°C | General Purpose | 680μF | - | 5.0038mm | Polar | 0.197 5.00mm | 1.47A | Polar | 7000 hours | 110mOhms | 825.6mA @ 120Hz | 1.47A @ 100kHz | - | - | - | 0.846 21.50mm | - | ROHS3 Compliant | ||
![]() 861141386025 Würth Elektronik | 122 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 105°C | 400V | -25°C~105°C | Tray | WCAP-AI3H | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 470μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 1.9A @ 120Hz | 2.622A @ 100kHz | - | - | - | 1.654 42.00mm | - | ROHS3 Compliant | ||
![]() 860130678010 Würth Elektronik | 370 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -40°C~125°C | Tape & Box (TB) | WCAP-ATET | 0.512Dia 13.00mm | ±20% | Active | 1 (Unlimited) | 125°C | -40°C | General Purpose | 470μF | 50V | 5.0038mm | Polar | 0.197 5.00mm | 900mA | Polar | 2000 hours | - | 900mA @ 120Hz | 1.242A @ 100kHz | - | 13mm | 25mm | 1.043 26.50mm | - | ROHS3 Compliant | ||
![]() 861220785014 Würth Elektronik | 56 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 85°C | 63V | -40°C~85°C | Tray | WCAP-AIE8 | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 4700μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 3.54A @ 120Hz | 4.5312A @ 100kHz | - | - | - | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() 861220786020 Würth Elektronik | 90 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 3000 Hrs @ 85°C | 63V | -40°C~85°C | Tray | WCAP-AIE8 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 6800μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 4.44A @ 120Hz | 5.6832A @ 100kHz | - | - | - | 1.260 32.00mm | - | ROHS3 Compliant | ||
![]() 861011386030 Würth Elektronik | 65 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 85°C | 400V | -25°C~85°C | Tray | WCAP-AIG8 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 470μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 2.42A @ 120Hz | 3.3396A @ 100kHz | - | - | - | 1.457 37.00mm | - | ROHS3 Compliant | ||
![]() 861021386035 Würth Elektronik | 95 | - | Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 400V | -25°C~105°C | Tray | WCAP-AIG5 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 1000μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 2.85A @ 120Hz | 3.933A @ 100kHz | - | - | - | 2.441 62.00mm | - | ROHS3 Compliant | ||
![]() 861020786024 Würth Elektronik | 77 |
| Datasheet | 24 Weeks | - | Through Hole | Radial, Can - Snap-In | - | - | 2000 Hrs @ 105°C | 63V | -40°C~105°C | Tray | WCAP-AIG5 | 1.378Dia 35.00mm | ±20% | Active | 1 (Unlimited) | - | - | General Purpose | 4700μF | - | - | - | 0.394 10.00mm | - | Polar | - | - | 3.43A @ 120Hz | 4.3904A @ 100kHz | - | - | - | 1.260 32.00mm | - | ROHS3 Compliant |